-
Supplier: Newark, An Avnet Company
Description: WIRE CUTTER, PNEUMATIC; Cutter Type:Pneumatic; Overall Length:-; Cut Type:-; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:1500 Series RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: SMC Corporations low cost plastic pneumatic tube cutter with safety lock. Cuts through Nylon, Soft Nylon, Polyurethane and other soft plastic tubings.
-
Supplier: Newark, An Avnet Company
Description: WIRE CUTTER, FLUSH, 1.5MM, 69MM; Cutter Type:Pneumatic; Overall Length:69mm; Cut Type:Flush; Cutting Capacity Max:1.5mm; Cutting Edge Hardness:-; Product Range:1500 Series RoHS Compliant: NA
-
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to
- Tubing / Pipe Diameter: 0.01 to 1.25 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Pneumatic Tools, Power Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
-
Supplier: Eraser Company, Inc.
Description: The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a
- Form Factor: Desktop
- Technology: Electrical Tools, Pneumatic Tools
- Application / Connector Type: General Application
- Tool Type: Wire Cutter / Scissor
-
Supplier: Eraser Company, Inc.
Description: The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a
- Tubing / Pipe Diameter: 0.375 inch
- Tool Weight: 24 lbs
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
-
Supplier: Eraser Company, Inc.
Description: increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-controlled cutter can be easily programmed to cut any length (in inches or millimeters), with a 1% or better tolerance reliant on material construction. Programmable
- Form Factor: Desktop
- Technology: Electrical Tools, Pneumatic Tools
- Application / Connector Type: General Application
- Tool Type: Wire Cutter / Scissor
-
Supplier: VAST STOCK CO., LIMITED
Description: Wire Stripping & Cutting Tools PNEUMATIC CUTTER MD
-
Supplier: Novo Precision, LLC
Description: The TAK Programmable Rotary Wire Straightener ( #0 - PRWS ) is ideally suited to straighten very small ( down to .004” ) yet very tough ( in excess of 250 Ksi tensile ) wire using programmable speeds and drives along with precision tooling items. High tensile wire or wire
-
Supplier: Bartell Machinery Systems, LLC
Description: roll down of the cut wire onto the finished bead. At the start of the next bead cycle, the wire is pushed forward into the former grips via a wire advance mechanism. A pneumatically actuated auto bead unloading system that removes each bead set while maintaining the same spacing
-
Supplier: elobau U.S., Inc.
Description: M700TW (Tube and Wire) Cutter Module uses a pneumatic guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing up to 3/8” (9.5mm) OD. The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style
-
Supplier: General Pipe Cleaners
Description: The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 75 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Novo Precision, LLC
Description: the cutter until their is more slack in the wire feed..
Find Suppliers by Category Top
More Information Top
-
Robotics Case Studies - Robots Rack Up Productivity at Tru-...
Tru-Form uses Miller power sources, such as the Auto DeltaWeld 452 and Auto Axcess 450 models in the robotic welding cells, which also include pneumatic wire cutters and automatic torch cleaners.
-
http://etd.auburn.edu/bitstream/handle/10415/3638/Dissertation%205-6-13.pdf?sequence=2
Uses cutting tools (e.g., pickhead and flathead axe, wire and bold cutters , pneumatic cutting tool, rescue saw) to cut through wood or metal barriers.
-
Combustion Experiments in a Zero-Gravity Laboratory > Droplet Burning
'-- PNEUMATIC CUTTER QUICK RELEnASE COUPLI~ -PIANO WIRE .
-
Building a Stuccoed Outdoor Kitchen - Professional Deck Builder Magazine
A pneumatic side cutter makes quick work of cutting heavy wire .
-
Hose Cutter Companies in Hand Tools, hose cutter Manufacturers, Suppliers & Exporters in Hand Tools Directory
hose plant, pipe plant, wire cable coating plant, PVC wiring channel plant, granulation plant, mixer, pneumatic auto cutter , heater cooler mixer, socketing machine, scrap grinder, hot embossing unit, jockey extruder, ...
-
Treatment of rear foot destruktionen at the Charcot foot through hybrid technique with internal Osteosynthese and Ringfixateur
F Pneumatic blood barrier F gross oscillating saw with saw blades of different width F of drills with Kirschner wires F 7,0 mms kanülierte screws F of bits of different width, Rangeure and sharp spoons F of Arthrodesenspreizer after back F …
-
For determination of the bone line by the hearing test of old style
With the BA ~ a ~ of rsehen drum, one can indeed the Geh6r through air and bone line to every side but turn off vert ~ ubt … … the other with ffir every type the H6rens and cutters a coarse part the …
-
BAE Systems Land Systems South Africa RCV 9 light armoured vehicle
Optional equipment included 4 × 4 drive, communications equipment, floodlights and spotlights, weapons storage fittings, a roof-mounted wire cutter , wire mesh protection for all windows and lights, a … … towbar, drinking water containers, a barricade bumper with pneumatic control, fire extinguishers, air …
-
Physics for technical professions
… lower temperature aIs heat Qs, e.g. of the cutting edge of the rotary bit as heat Ql (heat conduction ) of particles of material … … radiation), from the rotating bit on the workpiece and … … bit on the moving air and as heat Qd …
-
Manual of the surface treatment concrete
… cutting devices in following behavior manners: ◆ uses the ◆ as only as possible rückstossarme and schallgedämpfte devices obtuse bits or replace broken tools … … the ◆ movable subscriber lines against mechanical damage the … … of compounds of compressed air lines ◆ always selects …
Indicates content that may require registration and/or purchase.