-
Supplier: Total Lubricants USA, Inc.
Description: Super premium synthetic (POE) based, very long life rotary air compressor oil.
- Applications: Compressors / Piston Pumps
- Function: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (POE) based Freon refrigerant compressor oil. Recommended for both mobile and stationary applications calling for refrigerants such as R-22, R-134a, R401-A, R401-B, R402-A, R402-B, R404A, R407A, R407B, R407C, R410A, R507, R507A, or where polyol esters are utilized.
- Applications: Compressors / Piston Pumps
- Function: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (POE) based, very high temperature oven chain lubricant. Specifically designed for use in extremely high temperature environments such as bakery, tunnel, and tray ovens.
- Applications: Food Grade / Contact (FDA H1), Machine / Gears
- Function: Lubricant
-
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-25F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 25Ft Black 22AWG Stranded 600V PoE family of cables
- Application: LAN / Ethernet
- Cable Length: 1 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-50F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 50Ft Black 22AWG Stranded 600V PoE family of cables
- Application: LAN / Ethernet
- Cable Length: 50 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-15F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 15Ft Black 22AWG Stranded 600V PoE family of cables
- Application: LAN / Ethernet
- Cable Length: 15 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: L-com's category 5e TRD524HF-BLK-10F line of ultra-flexible, outdoor, industrial Ethernet cable assemblies designed for extreme applications where rugged, shielded, high-flex cables are required, is in stock and ready to ship same day. This 10Ft Black 22AWG Stranded 600V PoE family of cables
- Application: LAN / Ethernet
- Cable Length: 10 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Turbine Oil is a premium quality synthetic lubricant developed for the severe service requirements of aero-derivative stationary and marine gas turbines. Syndustrial Turbine Oil is available in one intermediate viscosity grade: ISO 22/32. It is formulated with
- Kinematic Viscosity: 5.1 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 131
-
Supplier: SAE International
Description: The scope of SAE J3143 will cover non-metallic line assemblies intended for containing and circulating lubricant (PAG, POE compressor oils), liquid, and gaseous R-134a, R-152a, or R-1234yf refrigerant in automotive air-conditioning systems. SAE J3143 will also provide the necessary
-
Supplier: Champion
Description: condensate destined for disposal, this separator offers greater reliability, longer filter life and cleaner discharge water quality than ever before. Designed to operate for 24 hour continuous heavy duty use Ideal for use with CompAir lubricants such as: SSl-25F, CompLub 10, SSL
- Primary Function: Oil Filtering / Removal
Find Suppliers by Category Top
More Information Top
-
Using Acid Number as a Leading Indicator of Refrigeration and Air Conditioning System Performance
However, acidity is produced in the new systems by hydrolytic decomposition of the POE lubricants with water to produce the parent organic acids and alcohols used to prepare the POE.
-
Study of lubricant circulation in HVAC systems. Volume 1: Description of technical effort and results; Final technical report, March 1995--April 1996
Because the POE lubricants are miscible with the new HFC refrigerants over a wide range of temperatures, they could provide similar lubricant characteristics to the old, fnmiliar CFC and HCFC systems, which largely used mineral oils.
-
High‐pressure viscosity and density of carbon dioxide + pentaerythritol ester mixtures: Measurements and modeling
this mixing law to predict the viscosities of HFC refrigerant 1 POE lubricant mixtures.
-
ARTI Refrigerant Database
POE lubricant is compatible with the metals .
-
Advantages of CO2 compared to R410a refrigerant of tribologically tested Aluminum 390-T6 surfaces
This study investigates the physical and chemical changes of aluminum alloy disks that occur with increased severity tribotesting in the presence of either R410a or CO2 refrigerants while submerged in POE lubricant .
-
Investigation into the fractionation of refrigerant blends. Final technical report, March 1994--December 1995
As a result, analytical models, vedfied by laboratory datw have been developed that predict the fractionation effects of XC refrigerant blends when (1) exposed to selected POE lubricants , (2) during the system charging process from large liquid containers, and (3) during system…
-
HFC-134A and HCFC-22 supermarket refrigeration demonstration and laboratory testing. Phase I. Final report
We have observed no incompatibilityproblems between HFC-134% its POE lubricant , and the rest of the system.