Products/Services for Polarized Reflective Tape

  • Safety and Reflective Tapes-Image
    Safety and Reflective Tapes - (184 companies)
    Description Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions. Application Safety tapes are used in flagging applications or to mark an area’s perimeter...
  • Industrial Tapes-Image
    Industrial Tapes - (2086 companies)
    Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications. Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  • Specialty Tapes-Image
    Specialty Tapes - (436 companies)
    Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types...
  • Display Filters and Films-Image
    Display Filters and Films - (74 companies)
    ...with liquid crystal displays (LCD), cathode ray tubes (CRT), vacuum fluorescence displays (VFD), medical equipment, and scientific instrumentation. There are two main types of display filters and films: polarizing and non-polarizing. Polarizing display...
  •  
    Metallized and Coated Films - (125 companies)
    ...and coated films that provide chemical resistance or electrical insulation are also commonly available. Specialized products include printed wiring board (PWD) or printed circuit board (PCB) material; metallized films that are transparent, reflective...
  •  
    Microscopes - (725 companies)
    ...available including acoustic or ultrasonic, compound, fluorescent or ultraviolet (UV), inverted, laser or confocal, polarizing, portable field, scanning electron microscope (SEM), scanning force or atomic probe microscope (SFM/AFM), stereoscopes...
  •  
    Cloth Tapes - (172 companies)
    Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
  •  
    Foil Tapes - (168 companies)
    ...resistant products are suitable for outdoor use and are resistant to ultraviolet (UV) light, cold, heat, water or other weather conditions. The reflectivity of foil tape assists with its visual indentification as well as UV and heat reflection. Standards...
  •  
    Antennas - (1286 companies)
    ...directionality include: Yagi-Uda antennas, which have an active element with accompanying parasitic and reflective elements to create a highly-directed transmission. Log-periodic antennas, which are multi-element, unidirectional, narrow-beam antennas...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dongguan Sheen Electronic Technology Co., Ltd.
Oak-Trees, Inc.
Budnick Converting, Inc.