-
Supplier: Visual Sound, Inc.
Description: performance with the amp and enclosure. Onboard Mackie Active electronics ensure seamless integration of the amplifier and transducer at all times, creating a system that is highly efficient and versatile. Add it all up and this high-output system will peel the paint right off
-
Supplier: Mersen
Description: mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 800V using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc. Non-load operation
- Normal Operating Current: 140 amps
- Rated Operating Voltage: 800 volts
- Power Dissipation Capability: 11 watts
- Operating Temperature: 140 F
-
Supplier: Mersen
Description: multi-pole segmented holders of as many poles as desired. A choice of box, screw, or pressure plate connectors is offered to fit a wide range of standard or solid copper wire. All versions have verified dielectric strength in excess of 2500V. A patented built-in DIN-rail adapter on the
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 750 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
-
Supplier: IC Realtime, LLC
Description: with all required components (heater, cooler, network equipment, power supply ,UPS , LCD monitor, etc.) Easy mount mechanism for walls and poles. As customized solution, the NEMA IV series can be built with all of the IC Realtime DVRs and NVRs available. Ideal for outdoor applications
- Image: Color
Find Suppliers by Category Top
Featured Products Top
-
drives (VFDs) UPS systems Control panels Renewable energy systems OEM industrial equipment (read more)
Browse Fuses Datasheets for VICFUSE -
such as: Photovoltaic inverter DC isolation Battery energy-storage systems Industrial UPS equipment High-voltage DC power supplies Battery charging and test (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Solid Dielectric Reclosers Offer a More Enviromentally Friendly Product are they Safer Longer Life Products?
Because of the pole mount environment, a UPS power supply system is required to operate the controller and remote communications equipment.
-
Cle Elum and Supplementation Research Facility : Monthly Progress Report October 2008.
Pacific States Marine Fisheries Commission traveled to Easton to install a pole to mount a satellite and a new ups backup system with new monitors and computers for pit tag data recording and transmitting.
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Automatic transfer switch ATS-3 i n emergency position provides power t o the 2701-ZA Building emergency loads, the UPS system , and the EA series panels. The normal power t o the automatic transfer switch comes from a 13.8 kV-240/120 V pole - mounted transformer C6323L connected t o l i n e C8-LA (see Figure 5-52).
-
Fiber powered extender for XG-PON/G-PON applications
These enclosures include an equipment rack mount place for the electro-optic devices, fiber management, power supply, standby batteries, sometimes solar panels, alternate current (AC) service entrance, AC power distri- bution, and surge protection constituting an uninterrupti- ble power supply ( UPS ). Both ground and pole mount enclosure systems are required, with the ground mount en- closures representing an increase of 25% in the cost, due to the higher degree of planning, permitting, trenching, and disruptive groundwork, and the concrete pad needed for mounting …
-
ElectricNet Newsletter: Report: 280,000 New U.S. Jobs Tied Directly To Smart Grid Deployment
Maysteel Electronic Capacitor Controls are designed to automatically switch pole - mount and pad-mount capacitor banks... Caterpillar UPS 1200 kVA System .
-
Spent nuclear fuel project cold vacuum drying facility operations manual
The system design description for the facility UPS system is contained in SNF 3075. Lightning and surge protection is provided for the building using pole -lined mounted lightning arresters as detailed on diagram H-1-82095.
-
Recognition of request through hand gesture for mobile care robots
A pan- tilt mount (PTU-D46-17 by Directed Perception) was installed inside the neck for head … We employed a PC with UPS placed in the lower body of the robot for processing the … For the localization system , we attached an ellipse marker on the robot's body propped on the pole placed in its back.
-
Save with Solar, Fall 1999, Vol.2, No.2
The units were installed on standard gal- vanized steel poles with fixture- mounting heights of 20 feet. … and self-contained, which eliminates the need for costly trenching, repaving, conduit, transformers, and electrical hook- ups . Using solar radiation data developed at the National Renewable Energy Laboratory, the systems are sized to operate …
-
New generation survey system combines the latest total stations, GNSS receivers, controllers and onboard software |
The new Leica GS10 and GS15 can be used for all GNSS tasks and set-ups for GNSS surveying and construction, may it be all-on-the- pole or backpack rover, mounted on a vehicle, RTK field base station and long term … From completely integrated to totally modular solutions, Viva GNSS provides a system for all tasks. Leica … With the unique SmartStation and the versatile SmartPole fewer set ups are required, fewer control points are …
-
Lightning Protection
Video surveillance systems are partially powered directly from distribution panels, but also via inserted UPS . … with an external lightning protection system In Figure 7.96, the camera is installed on a pole . … lightning stroke into the camera can be prevented by an air-termination rod mounted at the top …
Indicates content that may require registration and/or purchase.