Products & Services

See also: Categories | Featured Products | More Information
  • Description: Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an

    • Alumina / Aluminate Type: Alumina / Aluminum Oxide
    • Applications: Optics / Optical Grade
    • Features: Other
    • Shape / Form: Powder / Aggregate (Grain / Grog)

  • Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local

    • Grit Grade / Bead Size: 5 to 63
    • Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
    • Material: Aluminum Oxide
    • Grading System: Micron Graded

  • Description: Saint-Gobain's sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing applications. They are offered with only a minimal of additives, and are intended as

    • Compound / Abrasive Type: Aluminum Oxide
    • Grading System: Micron Graded
    • Type: Polishing
    • Form: Powder

  • Description: GRISH CF polishing tape is evenly covered with a layer of micron-sized aluminum oxide powder on the PET film. It is a good tool for flattening bumps often used in the production of LCD color filters, and can quickly and effectively repair defects.

    • Length: 1,968.505 to 3,937.01 inch
    • Width: 0.14960638 to 0.49606326 inch
    • Grit / Micron Size: 8,000 to 20,000
    • Product Type: Abrasive Roll

  • Description: Saint-Gobain's e-powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In magnetic media applications, users report a reduced drop-out count due to the gentle, continuous cleaning action

    • Compound / Abrasive Type: Aluminum Oxide
    • Grading System: Micron Graded
    • Type: Polishing
    • Form: Powder

  • Description: Saint-Gobain Ceramic Materials' sub-micron E-Powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In Magnetic Media applications, users report a reduced drop-out count due to the gentle,

    • Compound / Abrasive Type: Aluminum Oxide
    • Grading System: Micron Graded
    • Type: Polishing
    • Form: Powder

  • Description: was developed specifically for polishing ball bearings. It is designed to deliver maximum MRR while minimizing scratches and bringing luster to the polish. This slurry is safe to work with and complies with EPA and OSHA safety requirements. All slurries are made using highly refined

    • Grit Size: 0.1 to 50
    • Compound / Abrasive Type: Aluminum Oxide
    • Materials / Substrates Finished: Ceramics / Glass
    • Type: Lapping, Polishing

  • Description: Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05

    • Alumina / Aluminate Type: Alumina / Aluminum Oxide
    • Applications: Optics / Optical Grade
    • Features: Other
    • Shape / Form: Powder / Aggregate (Grain / Grog)

  • Description: Saint-Gobain’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater

    • Features: Heat Resistant / High Temperature
    • Chemistry: Inorganic (Ceramic, Conversion, Glaze)

  • Description: also enhances the longevity of the heat sink, making it a perfect choice for high-performance applications. Powder Coating Powder coating offers an additional layer of protection while providing a smooth, uniform finish. It enhances the appearance and durability of aluminum heat

  • Description: Premasol A Alumina Suspension Produced using our 99.99% purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm Applications: Lapping and polishing of Ceramics, glass, precision

    • Compound / Abrasive Type: Aluminum Oxide, Ceramic
    • Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
    • Type: Lapping, Polishing
    • Form: Liquid / Dispersion

  • Description: could be 95% al2o3 , 99% al2o3 , 99.5% al2o3, 99.7% , also we have 99.5% alumina ceramic powder material from Japan which with high quality properties . It is very density with 0 % porosity . Zirconia ceramic material could be in white color or black color . Some parts may also need to be

    • Density: 3.5999977279425903 to 6.019996200615109 g/cc
    • Alumina / Aluminate Type: Alumina / Aluminum Oxide
    • Features: Specialty Ceramic, Zirconia

  • Description: In order to achieve some special application for fitting, reducing the friction, increasing the insulation, we provide a serial of secondary processes after sintering, covering CNC machining, polishing, glazing and metallizing. We manufacture a wide range of alumina ceramic rings, including

    • Compressive / Crushing Strength: 362,592.0983929925 psi
    • Alumina / Aluminate Type: Alumina / Aluminum Oxide
    • Shape / Form: Rod Stock

  • Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk Screening

    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
    • Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys

  • Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder Coating,

    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Coating Capabilities: Black Oxide, Painting, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Rubber Coating
    • Services: Buffing / Polishing, Electropolishing, New / OEM Parts, Sanding / Grinding
    • Functions & Features: Corrosion / Rust Preventive, Protective

  • Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding Wheels and

    • Length: 2 to 4 inch
    • Width: 0.5 to 2 inch
    • Grit / Micron Size: 60 to 1,100
    • Product Type: Abrasive Sheet

  • Description: Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
    • Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills

  • Description: treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print) All materials including plastics and composites Billet Castings Extrusion Precision CNC Milling 3Axis 5 Axis Close tolerance (5 micron)

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Centerless Grinding, Double-disc Grinding, Drilling, Electrode EDM, ID / Internal Grinding, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM

  • Description: , Drilling, Powder Coating , Custom Gasket molding , Grinding, Gun Drilling , Sand or Bead blasting , Polishing, Plating or Non-stick Coating...From material selection and design through final production and inspection, choosing Kwalyti for all of your custom parts needs ensures that

    • Diameter: 3" - 6"
    • CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Aluminium Castings & Brass Castings Since 1964 the Micro Metalsmiths' precision investment casting process still leads the field in the production of small, finely detailed and often very complex aluminium castings and brass castings. Having established a reputation for world excellence in

    • CNC Machining: 3-axis Machining, Milling
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM

  • Description: Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high temperature sintering. Through mold making, aluminum oxide powder batching, grinding, milling, pressing,

    • Thermal Conductivity: 39 W/m-K
    • Compressive / Crushing Strength: 362,592.0983929925 psi
    • Modulus of Elasticity: 55,113,998.95573486 psi
    • Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock

  • Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Turning
    • Materials: Aluminum, Brass
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Vo-Tech, Inc.

    Description: grinding, heat treating (through, oil, etc.) complex welding (various metals) finish blasting (glass bead, oxide, etc), plating treatments (anodizing, zinc, chrome, nickel, etc.) powder coating, etc. Warehouse assembly area - Assembly services available for complete part

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Honing, Milling, Turning
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Accumet

    Description: Laser Processing of all Your Critical Components As a full service laser processing center, Laser Services is prepared to assist you with choosing the right laser process for whatever material you have in mind. This includes a wide range of materials from steel, stainless steel, aluminum,

    • Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials, Wood
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Drilling, Laser Machining

  • Description: latest CNC and conventional machine tools for the precise machining of all materials. Those materials include but are not limited to steel, stainless steel, aluminum, copper, brass, high temp alloys, plastics, and machinable ceramics. Jurman Metrics in house services include: CNC and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
    • Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Machining At Geartronics we know the value a highly skilled machinist can provide, that's why continued investments in capital equipment and technical training remain our primary objective. CNC Drilling CNC Turning CNC Milling CNC Broaching Grinding Assembly

    • CNC Machining: 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating

  • Supplier: Fotofab Corp.

    Description: No Description Provided

    • Features: 1" - 3", 3" - 6", Less than 1", Midwest US Only, North America, United States Only
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Machining Capabilities: CNC Machining, Drilling, Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Screw Machining, Wire EDM

  • Description: Central Components provides all of the services of a general machine shop, with their focus on high mix, medium volume manufacturing. Whether you need welding, sheetmetal work or general machining. Central Components can assist with your next application. Please contact sales@centci.com for

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Magnesium, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Drilling, Milling, Surface Grinding, Turning

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling

  • Description: No Description Provided

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, Drilling, Jig Boring, Laser Machining, Milling, Turning
    • Materials: Aluminum, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: No Description Provided

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult metal

    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, OD / External Grinding, Surface Grinding, Turning

  • Description: No Description Provided

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Hardened Metals, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Computer Numerical Control (CNC) Equipment utilizes a process that is known as subtractive manufacturing. This process can produce parts out of a wide range of materials It can also hold tolerances that are typically less then +/-.005.

    • Diameter: 1" - 3", 3" - 6", 6" - 48"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire