-
Supplier: Accuris
Description: Grease, Polyalkylene Glycol Oil and Lithium Soap Thickener
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Applications: Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond the capabilities of mineral oils. • Outstanding thermal
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
-
Supplier: Duratherm Extended Life Fluids
Description: Polyalkylene glycol based fluids such as UCON 500® are a widely used form of heat transfer fluid that until now offered only average performance, short fluid life and have not been compatible with most other types of heat transfer fluids. Duratherm G's exclusive additve system now
- Type / Function: Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
- Composition / Chemistry: Synthetic / Semi-synthetic
Find Suppliers by Category Top
More Information Top
-
Handbook of Lubricants
Vanlube® 972M [R.T. Vanderbilt http://www.rtvanderbilt.com/] Chem. Descrip.: Thiadiazole derivative in polyalkylene glycols Uses: Antiwear agent, EP agent for use in greases , polyalkylene glycols (PAG), and syn. esters .
-
Products and Literature (March 2011)
The grease , a PAG ( polyalkylene glycol ) oil with lithium complex thickener developed especially for high braking temperatures, is being used by a major vehicle OEM on a global small-car platform. www.dowcorning.com.
-
ZAMP16902P52
The grease , a PAG ( polyalkylene glycol ) oil with lithium complex thickener developed especially for high braking temperatures, is being used by a major vehicle OEM on a global small-car platform.
-
Ceramics
… polyethylene polyacrylate esters Polymethyl methacrylate polyvinyl alcohol Polyvinylbutyral wax polyvinyl chloride butyl benzyl phthalate butyl stearate dibutyl phthalate dimethyl phthalate Methyladipinat mixed phthalate ester (hexanol, Octadecanol) polyethylene glycol polyalkylene glycols polyalkylene glycol derivatives (Triethylenglycolmonohexylether) tricresyl phosphate fatty acids (Glyceryltrioleate, natural fish …
-
Petroleum Fuels Manufacturing Handbook: Including Specialty Products and Sustainable Manufacturing Techniques > LUBRICATING GREASES
Polyalkylene glycol base fluids are used in greases where temperatures exceed 400°F, up to 600°F.
-
Recovery of severely degraded tin-lead plated connector contacts due to fretting corrosion
… be shown by modeling experiments that lubricantscan restore failed tin-lead and gold to tin-lead contacts, particularlywhen the Setting debris is not very thick, This was demonstrated with a polyphenylether (PPE) and polyalkylene glycol (PAG) in both liquid and grease forms.
Indicates content that may require registration and/or purchase.