-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Hysol® 7805™ Hot Melt Adhesive polyamide hot melt is a high performance adhesive recommended for bonding a broad variety of difficult substrates. Its high strength and medium viscosity optimizes performance and easy application.
- Features: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermelt 195 Amber is a one component, pure copolymer polyamide hot melt resin. Includes a fast setting time, short open time, good flexibility, and good wetting properties at the application temperature. Designed for molding electronic components, cables, and connectors.
- Viscosity: 4,000 to 5,000 cP
- Tensile Strength (Break): 1,740.442072286364 psi
- Elongation: 580 %
- Dielectric Strength: 482.6000000000001 kV/in
-
Supplier: Accuris
Description: Adhesive, Hot Melt, Polyamide, Headling/Wire Harness
-
-
Supplier: Accuris
Description: Adhesive, Hot Melt, Polyamide, Supported Vinyl to Hardboard
-
Standards and Technical Documents - Adhesive, Hot Melt, Polyamide, Seat Cover to Foam Bun -- 9985878Supplier: Accuris
Description: Adhesive, Hot Melt, Polyamide, Seat Cover to Foam Bun
-
Supplier: Accuris
Description: ADHESIVE, HOT MELT, POLYAMIDE BASE
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt 7802 polyamide hot melt is a tough, flexible high performance adhesive with excellent performance over a wide temperature range. It has excellent adhesion to many difficult to bond substrates. 40 lb Case.
- Viscosity: 14,500 cP
- Tensile Strength (Break): 600 psi
- Elongation: 450 %
- Dielectric Strength: 650 kV/in
-
Supplier: Zippertubing Co. (The)
Description: Z-Block Tape is a Polyamide hot-melt adhesive designed to “water block†electrical wire and cables that utilize a secondary heat shrinkable outer jacket. The adhesive is compatible with Polyolefin, Polyvinylchloride, and EVA type heat shrinkable tubing plus
- Thickness: 0.012 inches
- Temperature Resistance: -55 to 100 C
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many difficult to bond substrates. This grade is very versatile and suitable for
- Features: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 6208 Amber is a one component, polyamide, thermoplastic hot melt adhesive used for molding compound applications. Adheres well to a variety of substrates such as ABS or metals. 44 lb Bag.
- Viscosity: 3,400 cP
- Elongation: 600 %
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many difficult to bond substrates. This grade is very versatile and suitable for
- Features: Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 678 Black, formerly known as Macromelt OM 678, is a one component, polyamide hot melt adhesive used in molding applications that require low pressure. Features a low viscosity, very short open time, excellent moisture resistance, and a
- Viscosity: 1,900 to 4,000 cP
- Elongation: 400 %
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: Techsil HM 2277 is a amber colored potting & encapsulating polyamide adhesive. HM 2277 has a very low viscosity that sets very hard. It is used for two main applications; the first is for potting and encapsulation in the electronics industry; secondly it is an ideal substance for knot
- Type / Form: Encapsulanting / Potting
- Features: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: dispensing with no operator fatigue and total control 500 w heater system provides fast warm up (10 minutes), even melt rate and a fast smooth molten glue flowFast reload system ensures minimum downtime and maximum output. Melt rate 4.2kg per hour. Weight 1.4kg. Area coverage 13m² to
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Henkel Corporation - Industrial
Description: Macromelt TPX 16-206B is a polyamide hot melt adhesive. It has good adhesion to ABS and flexible vinyls and a relatively long open time. This product has many automotive trim applications.
- Features: Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT PA 6344, Polyamide, Encapsulation TECHNOMELT® PA 6344 UV resistance, polyamide-based, thermoplastic, hot melt adhesive is designed for molding compound applications. This material adheres well to a variety of substrates including plastic, glass, metals
- Features: Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MACROMELT 6211 ) Macromelt® 6211™ is a polyamide hot melt adhesive that exhibits excellent low temperature flexibility. This product is suitable for bonding plastics, metal, flexible vinyl, and ABS. It is an excellent adhesive for telecommunication and
- Industry: Electronics
- Features: Thermoplastic / Hot Melt
-
Supplier: Gelest, Inc.
Description: for hot melt adhesives Adhesion promoter for aluminum-polyester multilayer laminates Adhesion promoter, crosslinker for 2-part condensation cure silicones Cyclic analog: SIT8187.2 Advanced silane in SIVATE A610 and SIVATE E610
- Flash Point: 323.6 F
- Purity: 95 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: INVISTA
Description: and lengthen open times of polyamide hot-melt adhesives. Epoxy curing agents produced from DYTEK® A have low adduct viscosities and can be used to incorporate flexibility into resin formulations.
- Freezing Temperature: -58 to -76 F
- Boiling Point: 379 F
- Flash Point: 181 F
- Viscosity: 2.63 cps
-
Supplier: TE Connectivity
Description: mm, .3 in, .35 in, .433 in, .43 in, .31 in, .39 in, .47 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Application Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type :
- Diameter: 0.25984266 to 0.79921303 inch
- Operating Temperature: -55 to 135 C
- Features: Other
- Material: Polyolefin
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: TE Connectivity
Description: Body Features Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.34 to 0.75 mm2
- Features: Insulated, Other, RoHS
Find Suppliers by Category Top
Featured Products Top
-
Hot melt adhesives are a functional and economical way to bond substrates. Without the correct formula for your application or equipment to dispense them, they can get messy quickly. Elemelt by Ellsworth Adhesives offers a range of stick and bulk hot melt adhesives and specialty cleaning (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
the overall quality of mattresses. With years of expertise, our team can help identify the best solution from hot melts to dispensing tools. Don't know the best fit for your current production line? Our team can provide a custom product recommendation. Connect with an adhesives (read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys -
The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from...
(read more)
Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Gripper/Grabber base pattern, doubling the adhesive surface area compared to hollow markers. Compatible with factory-applied butyl pads, epoxy, or hot-melt bitumen, these markers stay put long after installation. Planning Ahead Winter may pause (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Effect of reaction temperature on conversion and thermal properties of polyamide hot‐melt adhesives
The optimum temperature profile for non-catalytic reaction to produce polyamide hot melts adhesives .
-
Handbook of Adhesion 2nd Edition Complete Document
Step polymerization in making adhesives Polyester and polyamide hot melt adhesives are made by step polymerization.
-
Encyclopedia of Industrial Additives, Volume 1
mers; FDA approved for use in EVA and polyamide hot melt adhesives ; non- approved uses incl.
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON HARDENING FROM THE MELT
Polyamide hot melt adhesives have better heat resistance than EVA types, but they cost more.
-
Biological Adhesive Systems
Inside they are coated with polyamide hot melt adhesives based on biobased dimerized fatty acids.
-
Preparation of block copolyetheramides and their properties as hot melt adhesives
Polyamides hot melt adhesive can be classed into four kinds in accordance with their compositions: (1) Polycaprolactam modified with dimer acid, aliphatic or aromatic diacid and diamine,'2-20carboxy-terminated polybutadiene,'l polyether diamine," and poly(tetramethy1ene gly~ol).
-
The effects of electrospinning parameters on coaxial polyacrylonitrile/polyurethane nanofibers: Morphology and water vapour transmission rate
The nanofibers were electrospun directly on a double- faced retinitis glue, which was hot melt polyamide adhesive and had already been affixed on a cotton fabric (material (100 % cotton), style (plain), technics (woven), yarn count (30 s×30 s), density (68 (root/cm…
-
Handbook of Adhesives and Sealants, Second Edition > THERMOPLASTIC ADHESIVES
Polyamide hot melt adhesives have lower melting points than the polyamides used for engineering plastics (nylon).
-
Hot melt adhesive pad surface attachment assembly concept for on-orbit operations
The polyamide hot melt adhesive selected can be repeatedly heated to its melting point in a vacuum and provide good adhesion to various surfaces, i.e., reusable surface insulation tiles, metals, and composites, when cooled.
-
Sell hotmelt adhesive web(Y1201w)
• Sell polyamide hot melt adhesive film(U1101) .
Indicates content that may require registration and/or purchase.