Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scientific Polymer Products, Inc.
Description: Polyamide resin Catalog # : 388 CAS : 68989-76-4 Physical Form : Pellets Density (g/cc) : 0.99 (23C) Viscosity : 70p (210C) Fp (F) : >570 Tm (C) : 140 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Viscosity: 7,000 cP
- Features: Specialty / Other
-
Supplier: Accuris
Description: CURING AGENT, POLYAMIDE RESIN
-
Supplier: Accuris
Description: Glass Filled Phenylene Modified Polyamide Resin
-
-
Supplier: Accuris
Description: MOLDING PLASTIC, POLYAMIDE RESIN (NYLON) GLASS-FIBER FILLED; AND MOLDED POLYAMIDE RESIN GLASS-FIBER FILLED PLASTIC PARTS
-
Supplier: Accuris
Description: CURING AGENT, POLYAMIDE LIQUID RESIN
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE150004 BK083 is a 50% glass/mineral reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty
- Coeff. of Thermal Expansion (CTE): 0.25 µin/in-F
- Tensile Modulus: 2,175.55259035796 ksi
- Features: Fiber Glass
- Chemical System: Polyimide
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE150005 BK083 is a 38% mineral/glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty
- Tensile Modulus: 1,595.4052329291699 ksi
- Features: Fiber Glass
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 40WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:40Positions; Strain Relief Material:Nylon (Polyamide); No. of Contacts:40Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 20WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:20Positions; Strain Relief Material:Nylon (Polyamide); No. of Contacts:20Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 14WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:14Positions; Strain Relief Material:Nylon (Polyamide); No. of Contacts:14Contacts RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, 26WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:26Positions; Strain Relief Material:Nylon (Polyamide); Product Range:XG4 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE18502 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and
- Tensile Strength (Break): 9,137.32087950341 psi
- Tensile Modulus: 304.57736265011397 ksi
- Elongation: 15 %
- Industry: Automotive
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN51G45HSLR BK420 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering
- Tensile Modulus: 2,175.55259035796 ksi
- Features: Fiber Glass
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermelt 195 Amber is a one component, pure copolymer polyamide hot melt resin. Includes a fast setting time, short open time, good flexibility, and good wetting properties at the application temperature. Designed for molding electronic components, cables, and connectors.
- Viscosity: 4,000 to 5,000 cP
- Tensile Strength (Break): 1,740.442072286364 psi
- Elongation: 580 %
- Dielectric Strength: 482.6000000000001 kV/in
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN2456 Color: 100% Color Match FORD ESA-M4D379-A GM GMP.PA66.021 Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 7,500 psi
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyamide / Nylon
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Features Medium Impact Resistance Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 9,500 psi
- Melt Flow Index (MFI): 5 g / 10 minutes
- Features: Molding Resin
- Form / Shape: Pellets
-
Supplier: Toray Industries (America), Inc.
Description: Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN® also finds application in packaging and construction materials. More
- Industry: Automotive, Building / Construction, Electronics
- Features: Molding Resin
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: EMS-GRIVORY America
Description: viscosity, Co Polyamide Packaging Non oriented film, Oriented film, Paper coating Food Contact EU Requirements
- Tensile Strength (Break): 8,702.21036143182 to 10,152.57875500379 psi
- Tensile Modulus: 94.27394558217804 ksi
- Elongation: 6 to 7 %
- Water Absorption: 10 %
-
Supplier: Ensinger North America
Description: TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Thermal Conductivity: 2.71 W/m-K
- Tensile Strength (Break): 120,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 12,000 psi
- Elongation: 30 %
- Water Absorption: 1.3 %
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 11,500 psi
- Elongation: 35 %
- Water Absorption: 1.6 %
-
Supplier: Ensinger North America
Description: Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 12,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Mitsui Chemicals America, Inc.
Description: ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect of water
-
Supplier: Mitsui Chemicals America, Inc.
Description: resin to bond dissimilar resins together in increasingly popular multilayer barrier packaging structures. In unique multi-layer barrier structures the tie layer resin combines properties of different materials, such as gas barrier resins and moisture barrier
-
Supplier: Ensinger North America
Description: PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material suitable for use
- Use Temperature: 230 to 338 F
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 800 ksi
-
Description: MACROPOXY 646 N is a fast drying, polyamide epoxy designed to protect steel and concrete. It is self-priming and is for use as an intermediate and topcoat in multiple systems. This product meets specifi c design requirements for nuclear safety related qualification (DBA Qualification for LOCA
- Wet / Applied Thickness: 0.0031 to 0.0153 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.005 to 0.006 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Description: MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Supplier: SAE International
Description: This specification covers one type of Polyamide Type 6-6 (nylon) thermoplastic resin in the form of moldings and extrusions.
-
Supplier: SAE International
Description: Recycled polyamides meeting requirements of this practice may be used interchangeably with virgin resins.
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Lowy Enterprises, Inc.
Description: camouflage green
- Overall Thickness: 0.15 to 0.18 inch
- Overall Width / OD: 1.75 inch
- Overall Length: 100 yd
- Breaking Load (Rope / Fiber): 15,000 lbs
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. The liquid resin may be
-
Supplier: Henkel Corporation - Electronics
Description: TECHNOMELT PA 7838 BLACK is a moldable polyamide with service temperature up to 125°C such as in an automotive firewall.
- Industry: Electronics
- Features: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: Henkel Corporation - Electronics
Description: Moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing components in appliance and consumer electronics.
- Industry: Electronics
- Features: Molding Resin
- Chemical System: Polyamide / Nylon
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Ducoya’s exceptional balance of physical properties propels it beyond the limits of traditional materials. Outperforming standard substances such as metallics, ceramics and polymers such as alternate polyimides PEEK and PAI (polyamide-imide), Ducoya® stands as a beacon of (read more)
Browse Resins and Compounds Datasheets for Duvelco Limited -
These monomers are the raw materials of polyimide, polyamide, and a curing agent for epoxy resin. The resin made from these monomers has excellent heat resistance and mechanical properties (Tg of the resin is higher than Tg of the resin made from aromatic ether diamines). (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
· Chemical Resistance - demonstrating the best chemical resistance of all polyamide resins. The material can be used in electrical and electronic parts such as connectors and jacks and in mechanical and structural applications such as cylinder head covers, oil (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
S50CLP-... inch series, feature a maximum angular offset of 7°. Their bores range from .125" to 1.250". Other bores are available on special order. Their maximum torque ranges from 5 lbf in. to 300 lbf in. The hubs are made of 6061 aluminum and the discs of 420 stainless steel or polyamide resin (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
EVs. For example, when polyimide (PI) and polyamide-imide (PAI) are used as the enamel layer, the material is too thick to provide sufficient reliability for high voltage. Pinhole defects can also occur when using PI and PAI. When (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
EVs. For example, when polyimide (PI) and polyamide-imide (PAI) are used as the enamel layer, the material is too thick to provide sufficient reliability for high voltage. Pinhole defects can also occur when using PI and PAI. When (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Polyamide Resin Technical Data Sheet
Polyamide resins are synthetic polymers containing an amide group. -CONH- , as a recurring part of the chain. This polymer was first commercially introduced by DuPont as a result of the significant research work of W. H. Carothers in the 1930s, who was conducting early extensive research efforts
-
New PCT Compound for LED Reflector Resin
in the context of a LED re ector resin, and performance compared with high temperature polyamide compounds. The processing conditions for injection molding are also discussed.
-
What is the Difference between Epoxy and Adhesive?
Epoxy is a term used to describe a class of resins characterized by their excellent adhesion, versatility, and durability. Epoxy resins are formed by the reaction of a polyamine with a polyamide. The resultant polymer 's three-dimensional network gives it superior mechanical and chemical properties
-
Polybutylene Terephthalate (PBT) Offers Alternative to Nylon in Components for Single-use Systems
The global supply chains for many raw materials and finished goods are experiencing unprecedented shortages and supply interruptions, in particular, the supply of plastic resins. Polyamide, more commonly known as nylon, is in the midst of a global supply shortage. This traces back to a scarcity
-
The Influence of the Expansion Process on Pore Size
filter media. Dexmet's proprietary expand process is capable of expanding all fluoroplastics, polyamides, polyesters and many other types of high temperature resins in film thickness of .001" - .090"; with pore sizes extending to 25 microns. An introduction to Dexmet's expand process, clean room
-
What is the Difference Between Glue and Adhesive?
of glue used in school glue sticks. Other types of glue include white glue, made from a resin called polyvinyl chloride, and hot glue, made from a resin called polyamide. Hot glue is used for projects that require a strong bond, such as woodworking.
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Intermediate for adhesives, corrosion inhibitors, capacitor electro- lytes, diester syn. lubricants, fibers, powd. coating curatives, plasticiz- ers, polyester coatings, epoxy resins, polyamide resins .
-
Handbook of Food Packaging Chemicals and Materials
Ancamide® 350A [Air Prods./Perf. Chems. http://www.airproducts.com/puradditives] Chem. Descrip.: Fatty acids, C18-unsaturated, dimers, polymers with tall-oil fatty acids and triethylenetetramine polyamide resin (> 90%) and triethylenetetramine (< 10%) See Fatty amidoamine resin .
-
Chinese Polyamide Resin, Chinese Polyamide Resin Manufacturers
Search polyamide resin .
-
A green and efficient protocol for large‐scale production of glycyrrhizic acid from licorice roots by combination of polyamide and macroporous resin adsorbent ...
The first step is to use polyamide resin to remove licorice flavoniods from the licorice crude extract.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Intermediate for adhesives, corrosion inhibitors, capacitor electro- lytes, diester syn. lubricants, fibers, powd. coating curatives, plasticizers, polyester coatings, epoxy resins, polyamide resins .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
POLYAMIDE RESINS ARE POLYCONDENSATION products of dimerized fatty acids and polyamines.
-
Polyamides
POLYAMIDE RESINS ARE POLYCONDENSATION .
-
Polyamides other than Nylons, Part II
Shpital'nyi, A. S., et al., "The Formation of Polyamide Resins .
-
Ethyleneamines
31 Nonreactive polyamide resins .....................................................................................................
-
The Printing Ink Manual
Fig. 16.4 Polyamide resin as a cast film on KBr.
Indicates content that may require registration and/or purchase.