Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scientific Polymer Products, Inc.
Description: Polyamide resin Catalog # : 388 CAS : 68989-76-4 Physical Form : Pellets Density (g/cc) : 0.99 (23C) Viscosity : 70p (210C) Fp (F) : >570 Tm (C) : 140 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Viscosity: 7,000 cP
- Features: Specialty / Other
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE150004 BK083 is a 50% glass/mineral reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty
- Coeff. of Thermal Expansion (CTE): 0.25 µin/in-F
- Tensile Modulus: 2,175.55259035796 ksi
- Filler: Fiber Glass
- Chemical System: Polyimide
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE150005 BK083 is a 38% mineral/glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty
- Tensile Modulus: 1,595.4052329291699 ksi
- Filler: Fiber Glass
- Chemical System: Polyimide
- Type: Thermoplastic
-
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTNFE18502 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and
- Tensile Strength (Break): 9,137.32087950341 psi
- Tensile Modulus: 304.57736265011397 ksi
- Elongation: 15 %
- Industry: Automotive
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN51G45HSLR BK420 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering
- Tensile Modulus: 2,175.55259035796 ksi
- Filler: Fiber Glass
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Features High Impact Resistance Automotive Specifications CHRYSLER MS-DB41 CPN2456 Color: 100% Color Match FORD ESA-M4D379-A GM GMP.PA66.021 Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 7,500 psi
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide / Nylon
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 11,500 psi
- Melt Flow Index (MFI): 8 g / 10 minutes
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: Toray Industries (America), Inc.
Description: Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN® also finds application in packaging and construction materials. More
- Industry: Automotive, Building / Construction, Electronics
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: EMS-GRIVORY America
Description: viscosity, Co Polyamide Packaging Non oriented film, Oriented film, Paper coating Food Contact EU Requirements
- Tensile Strength (Break): 8,702.21036143182 to 10,152.57875500379 psi
- Tensile Modulus: 94.27394558217804 ksi
- Elongation: 6 to 7 %
- Water Absorption: 10 %
-
Supplier: Ensinger North America
Description: TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Thermal Conductivity: 2.71 W/m-K
- Tensile Strength (Break): 120,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 12,000 psi
- Elongation: 30 %
- Water Absorption: 1.3 %
-
Supplier: Ensinger North America
Description: Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity
- Deflection Temperature (@ 264 psi, 1.8 MPa): 194 to 450 F
- Coeff. of Thermal Expansion (CTE): 45 µin/in-F
- Tensile Strength (Break): 12,000 to 12,300 psi
- Tensile Modulus: 350 ksi
-
Supplier: Ravago Manufacturing Americas
Description: the best possible economics, offering the marketplace unsurpassed value in thermoplastic resins
- Coeff. of Thermal Expansion (CTE): 46 µin/in-F
- Tensile Strength (Break): 11,500 psi
- Elongation: 35 %
- Water Absorption: 1.6 %
-
Supplier: Ensinger North America
Description: temperatures. Additional characteristics include good dielectric properties, wear performance, and excellent chemical resistance in its staple, which is typical of polyamide-imide properties. Users will find this PAI polymer extremely useful in applications such as electrical
- Deflection Temperature (@ 264 psi, 1.8 MPa): 494 F
- Coeff. of Thermal Expansion (CTE): 21.5 µin/in-F
- Tensile Strength (Break): 17,700 psi
- Tensile Modulus: 537 ksi
-
Description: MACROPOXY 646 N is a fast drying, polyamide epoxy designed to protect steel and concrete. It is self-priming and is for use as an intermediate and topcoat in multiple systems. This product meets specifi c design requirements for nuclear safety related qualification (DBA Qualification for LOCA
- Wet / Applied Thickness: 0.0031 to 0.0153 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.005 to 0.006 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Description: MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings are restricted to a maximum of 340 g/L or 2.8 lb/gal. RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Polymer Remover - Heavy Duty A powerful polymer remover that is effective on ABS, Acetals, Acrylates, Epoxy resins (uncured), Polyamides, Polystyrenes, Polyurethane’s, PVC, Rubbers and Silicone, Cellulose and Alkyd resins. Effective on ABS, Acetals,
- Type: Aerosol / Contact Cleaner
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: 3M Advanced Materials Division
Description: specific to the requirements of an application: for example, reducing weight and/or improving dimensional stability. Custom Compounded Products Micropellets Antistatic Polymers Conductive Polymers Polyester Resins Additive Masterbatches Lubricants Custom Products Colors/Color
- Features: Anti-static, Electrically Conductive Compound, Other, Specialty / Other, Specialty/Other Process
- Type: Extrusion Grade Resin, Thermoplastic
- Chemical System: PEEK, Polyamide / Nylon, Polyetherimide, Polyphenylene Oxide (PPO), Polypropylene (PP), Polyurethane
- Form / Shape: Pellets
-
Supplier: APSX, LLC
Description: Zytel 101L is an easy flowing, lubricated resin for injection molding.
- Tensile Modulus: 449.6142020073107 ksi
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyamide / Nylon
-
Supplier: Port Plastics, Inc.
Description: Sustamid 6G ESD 60 is a high-molecular and semi-crystalline thermoplastic form-polymerised Polyamide 6.
- Features: Anti-static
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: Nylatech, Inc.
Description: Shock Abrasion Vibration Impact Moisture absorption Nylatech Nythane Oil: Using the same proprietary process as our Nylatech® Oil, our liquid lubrication impregnated within the polymer chain offers excellent surface lubricity. In addition to the advantages of Nylatech Nythane, use
- Use Temperature: 200 to 230 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 8,500 to 10,000 psi
- Tensile Modulus: 390 ksi
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 520 HR PAI uses Solvay Torlon® PAI polyamide-imide resin as a base resin. PAI offers PAI greater compressive strength and higher impact resistance than most advanced engineering plastics. High creep resistance and an extremely low coefficient of linear thermal
- Features: Anti-static
- Chemical System: Polyamide-imide (PAI)
- Type: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: ultra high strength carbon fiber + low moisture nylon injection molding compound” No stock shapes offered, only injection molding pellets.
- Tensile Strength (Break): 49,000 psi
- Tensile Modulus: 3,500 ksi
- Elongation: 2 %
- Filler: Carbon / Graphite
-
Supplier: MCA - Advanced Materials Division
Description: ultra high strength carbon fiber + low moisture nylon injection molding compound” No stock shapes offered, only injection molding pellets.
- Tensile Strength (Break): 52,000 psi
- Tensile Modulus: 5,400 ksi
- Elongation: 1.3 %
- Filler: Carbon / Graphite
-
Supplier: Henkel Corporation - Electronics
Description: Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,
- Use Temperature: -40 to 212 F
- Elongation: 450 %
- Viscosity: 3,200 cP
- Industry: Electronics
-
Supplier: MCA - Advanced Materials Division
Description: ultra high strength carbon fiber + nylon base injection molding compound” No stock shapes offered, only injection molding pellets.
- Tensile Strength (Break): 46,400 psi
- Tensile Modulus: 6,300 ksi
- Elongation: 1.3 %
- Filler: Carbon / Graphite
-
Supplier: Henkel Corporation - Electronics
Description: Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,
- Use Temperature: -40 to 257 F
- Elongation: 800 %
- Dielectric Strength: 635.0000000000014 kV/in
- Dielectric Constant: 2.8 to 3.4
-
Supplier: Henkel Corporation - Electronics
Description: Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,
- Use Temperature: -40 to 212 F
- Elongation: 600 %
- Industry: Electronics
- Type: Molding Resin, Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(caprolactam)
- Index of Refraction: 1.53
- Chemical System: Polyamide / Nylon
- Type: Thermoplastic
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-B3S GENERIC: NY6 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.6 MOLD SHRINK FLOW: D-955 in/in 0.017 MOLD
- Tensile Strength (Break): 7,250 psi
- Elongation: 50 %
- Water Absorption: 1.6 %
- Chemical System: Polyamide / Nylon
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-MS-0100N GENERIC: NY66 HI NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.08 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in
- Tensile Strength (Break): 7,500 psi
- Tensile Modulus: 245 ksi
- Elongation: 210 %
- Water Absorption: 1.2 %
-
Supplier: Plasco Inc.
Description: PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: P-A3K GENERIC: NY66 NAT. ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.14 WATER ABSORPTION: D-570 24hrs % 1.2 MOLD SHRINK FLOW: D-955 in/in .017 MOLD
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
- Water Absorption: 1.2 %
Find Suppliers by Category Top
Featured Products Top
-
Ducoya’s exceptional balance of physical properties propels it beyond the limits of traditional materials. Outperforming standard substances such as metallics, ceramics and polymers such as alternate polyimides PEEK and PAI (polyamide-imide), Ducoya® stands as a beacon of (read more)
Browse Resins and Compounds Datasheets for Duvelco Limited -
. Our engineers are experts in working with advanced polymers, including: Rulon® PTFE (Polytetrafluoroethylene) Torlon® PAI (Polyamide (read more)
Browse Uncategorized Products Datasheets for Pexco -
. PFA- and PEEK-based fluoropolymer compounds are a better choice for the polymer layer. They adhere strongly to copper, PI, thermosetting resins, thermoplastic resins and glass. They also (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
. PFA- and PEEK-based fluoropolymer compounds are a better choice for the polymer layer. They adhere strongly to copper, PI, thermosetting resins, thermoplastic resins and glass. They also (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Polyamide Resin Technical Data Sheet
Polyamide resins are synthetic polymers containing an amide group. -CONH- , as a recurring part of the chain. This polymer was first commercially introduced by DuPont as a result of the significant research work of W. H. Carothers in the 1930s, who was conducting early extensive research efforts
-
What is the Difference between Epoxy and Adhesive?
Epoxy is a term used to describe a class of resins characterized by their excellent adhesion, versatility, and durability. Epoxy resins are formed by the reaction of a polyamine with a polyamide. The resultant polymer 's three-dimensional network gives it superior mechanical and chemical properties
-
What is the Difference Between Glue and Adhesive?
of glue used in school glue sticks. Other types of glue include white glue, made from a resin called polyvinyl chloride, and hot glue, made from a resin called polyamide. Hot glue is used for projects that require a strong bond, such as woodworking.
More Information Top
-
Adhesive bonding - successfully and accurately
According to the chemical structure of the hot melt adhesive polymers ( polyamide resins , saturated polyester, ethylene-vinyl-acetate-copolymers, polyurethanes), the processing temperatures lie between 120 and 240 ° C.
-
60 Excellent Inventions in Metal Forming
… when the ad- vances in composite materials allowed replacing heavier, thick walled, pressure vessels made of high-strength metals by thin walled metallic liners of aluminium, stainless steel, titanium or inconel wrapped with epoxy or polyamide polymer resins reinforced with high strength …
-
Fabrication of metallic liners for composite overwrapped pressure vessels
COPV’s for spacecraft are made of a thin metallic liner of aluminium, titanium, Inconel or stainless steel wrapped with a high-strength low-density composite consisting of epoxy or polyamide polymer resins reinforced with high-strength car- bon, Kevlar or glass fibers …
-
Advances in portable FTIR spectrometers for the field: the HazMatID Ranger
Notably, the incorrect identifications reported by the HazMatID Ranger when operated as a hand-held were library matches for proteins when the test material was a polyamide polymer resin .
-
:: New Materials Zone ::
A new co-solvent, co- polymer polyamide resin Casamid SP2665 marks a major step forward for resins used in cold-seal release lacquers.
-
Handbook of Food Packaging Chemicals and Materials
Synonyms: Dimer fatty acids, tall oil fatty acids, triethylenetetramine polymer; Fatty acids, C18-unsaturated, dimers, polymers with tall-oil fatty acids and triethylenetetramine polyamide resin ; Polymer of cC18 unsat'd fatty acid dimers w/tetra and tofa Classification: Polyamide resin Uses: Used in epoxy …
-
Materials for Construction and Civil Engineering
Rubber Phenolic resins Aminoplastic resins Polyamides Polysulfides Polymers and copolymers of vinyl .
-
The near‐infrared spectra of polymers
grouping which is found in polyurethane, urea-formaldehyde, and polyamide resins and polymers should showcarbonyl and N-H overtones.
-
Composite materials
See also: Plastics processing; Polyamide resins ; Polymer .
-
Isocyanate
See also: Polyamide resins ; Polymer .
Indicates content that may require registration and/or purchase.