Products/Services for Polycarbonate Manhole Covers

  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (174 companies)
    ...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Polycarbonate Resins - (47 companies)
    ...food and beverage packaging, and durable, lightweight molded plastics. Standards. ASTM F997 - This specification covers polycarbonate resin and provides requirements and associated test methods for this thermoplastic when it is to be used...
  •  
    Ladder Rungs and Covers - (24 companies)
    ...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
  •  
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Fascia Covers - (20 companies)
    Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
  •  
    Electrical Connector Bases and Covers - (295 companies)
    Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
  •  
    Footwear and Footwear Covers - (146 companies)
    Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Charging infrastructure for shared use of electric vehicles in an urban area
    The housing of the manhole is made of polycarbonate and the cover consists of stainless steel.
  • Solar Powered Flight Around The World - An Interview With Martin Kreuter
    • Bayer Showcases Polycarbonate Product Line for Lighting Applications at Strategies in Light • GMI Selects Bayer Polyurethane Materials for Composite Manhole Covers .
  • Construction of sicherheitsgerechter products
    Manipulation of safety switches 6, 154 manhole 521 manual reset 547 manual activities 66 market regulatory authority 55, 175 market monitoring 38 … … machine follow-up time 386 machine principle 2006/42 / EG 17 machine scheme 411 machine protection fences 304 machine safety … plastisch-elastischer shock 86 Pliesst- and polishing machine 242 sealing 317 PLr 216 pedestal 453 polar coordinate system 510 polarized light 382 polycarbonate 265 polycarbonate disc 489 position switches with safety function 330, 549 Prall pads 372 prevention 12 prevention compartments …
  • Introduction into the Technical chemistry
    … 108 meals 107 macro kinetics 41 Makrolon 195 macromolecules 193 maleic acid 136 manhole 124 Mannose 218 … … 43f Parkinson's disease 203 partial pressure 36 Payen, A. 219 penetration model 52 penetration theory 53 penicillins 224 Perlon 195 petrochemische refinery 174 kerosene 173 arrow 121f pesticides 188, 193, 201f plug … … polyamide 195 polybutadiene 194 polycarbonate 195 polydienes 194 polyesters …
  • Handbook of Electrical Design Details, Second Edition > WIRE, CABLE, AND CIRCUIT COMPONENTS
    … 2002, Article 314, “Outlet, Device, Pull, and Junction Boxes; Conduit Bodies; Fittings; and Manholes ,” requires that … … a painted or galvanized finish, but some are made of cast iron, aluminum, PVC, or clear polycarbonate . These boxes include covers attached with screws.
  • http://dspace.mit.edu/bitstream/handle/1721.1/29555/52723821-MIT.pdf?sequence=2
    … and 1/1 0 0 th of the supporting span for polycarbonate and glass/ polycarbonate layered systems." … … of doors to stop burglars or even terrorists with tools will not be covered in this paper … Communication systems are also important assets and should be protected by locking manholes and monitoring underground tunnels.