Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Performance Polymers Group
Description: The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent
- Tensile Strength (Break): 3,000 to 10,000 psi
- Elongation: 500 to 1,200 %
- Viscosity: 100 to 50,000 cP
- Features: Biocompatible, Casting Resin, Molding Resin
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: SKS Science Products
Description: 1000mL polycarbonate media bottles with PP closure are unequaled in design or performance. The octagonal square shape provides and "Easy-Grip" for pouring. Transparent and autoclavable. Perhaps the best design of any plastic lab bottle. Use with aqueous solutions, storage of media- short term
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech AD13-9692B exhibits high adhesion strength between Liquid Crystal Polymer (LCP) and magnet surfaces, resulting in excellent drop impact performance when tested on camera module housing and LCP-magnet drop impact tests. This adhesive also offers excellent adhesion
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Liquid
- Substrate Compatibility: Metal, Plastic
-
Cleaning Agents and Surface Treatments - ThreeBond TB3911D Gasket Remover 420ml Aerosol -- TBSI19011Supplier: Techsil Limited
Description: ThreeBond TB 3911D is a non-chlorine gasket remover designed to remove solidified and liquid gasket materials. This grade with dissolve gaskets made from products such as TB1184 and plastics such as Acrylic Resin, Polycarbonate, ABS resin, Polystryrol, and PVC. It will
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate, ABS.
- Substrate: Aluminum, Plastic, Steel
- Dispensing Method: Brush / Roll-on
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.001837775256369 to 2.26398796907303 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
-
Supplier: Henkel Corporation - Electronics
Description: Eccobond CE3103 is primarily designed for bonding polycarbonate to itself while not inducing stress cracking under typical molded stress levels. Eccobond CE3103 cures rapidly to form flexible, transparent bonds when exposed to ultraviolet light and/or visible light of sufficient irradiance
- Industry: Electronics
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: OMEGA Engineering, Inc.
Description: next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00059434584098175 to 2.19470059295857 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert
- Operating / Use Temperature: -60 to 250 F
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Features: Coating, Other, Protective
-
Supplier: AGC Chemicals Americas, Inc.
Description: release agents from acrylic resin, stressed polycarbonate and ABS resins.
- Freezing Temperature: -137.2 F
- Boiling Point: 132.8 F
- Viscosity: 0.44 cps
- Vapor Pressure: 31.38147571321214 kPa
-
Supplier: Master Bond, Inc.
Description: EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 30,555,555.555555556 to 33,333,333.333333332 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: Master Bond, Inc.
Description: minimal shrinkage from the liquid to the solid state. The cured material exhibits a most desirable performance profile including outstanding durability, toughness, dimensional stability, non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30P is a two component, transparent, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix
- Viscosity: 2,500 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.56
-
Supplier: Invotec Solutions Ltd.
Description: 160 degree C to 320 degree C. Concentrate Grade can be mixed with production resins with a process temperature to 400 degree C most suitable for extrusion. Polyklene R is effective on ABS, Acetal, Acrylic, Noryl, Nylon, Polycarbonate, PC/ABS, PC/PBT, Polyester, Polyethylene,
Find Suppliers by Category Top
Featured Products Top
-
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Sometimes you need a little more FLEXIBILITY!
Flexible fluoromaterial based Cri-plastMP TPE/V and TPX are melt processable Fluoro – Thermoplastic Elastomer, Vulcanizate and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.) Capable of ultra-high MIT Flex performance. Retains electrical conductivity even at 150% elongation. Customizable filler blends offer a range of performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
At Cri-Tech, we don’t make Fluoro-materials such as PVDF, ETFE, EFEP, FEP & PFA … but we do make them better! We make unique compounds to meet your specific application, process, and tooling needs. While many compounders produce some Fluoro-material compounds, this has been our area of expertise and passion for over 40 years. You will like the results.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer and Plastic Fluoromaterials, allowing for the development of unique Cri-plastMPTM F-TPE, TPV and TPX for automotive wire & cable and fuel systems. These standard, or custom tailored comounds, offer a unique combination of heat performance, chemical resistance and flexibility.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Rapid Prototyping/Rapid Tooling - Validate the Design First with Rapid Prototyping - 05/07
resins to produce solid, plastic, 3-D objects that simulate properties of polyethylene, polypropylene and polycarbonate materials. The SLA machine 's software sections the 3-D CAD model into multiple thin
More Information Top
-
Decomposition behavior and decomposition products of epoxy resin cured with MeHHPA in near-critical water
Degradation Behaviour and Recovery of Bisphenol-A from Epoxy Resin and Polycarbonate Resin by Liquid -Phase Chemical Recycling[J].
-
Voltammetric determination of bisphenol A in food package by a glassy carbon electrode modified with carboxylated multi-walled carbon nanotubes
2005) Degradation behavior and recovery of bisphenol-A from epoxy resin and polycarbonate resin by liquid -phase chemical recycling.
-
Recent Advances in Polycarbonate Recycling: A Review of Degradation Methods and Their Mechanisms
Sato, Y., Kondo, Y., Tsujita, K., Kawai, N.: Degradation behaviour and recovery of bisphenol-A from epoxy resin and polycarbonate resin by liquid -phase chemical recycling.
-
Plastic Cover Window Key Patent Report - 2014
JP2006103169 Polycarbonate resin laminate for liquid crystal display cover JP2004293342A (2004.10.06) PC/PMMA .
-
Chemical Building Blocks from Renewables
Important derivatives of acetone include methyl methacrylate, the precursor to polymethyl methyacrylate (PMMA); bisphenol A, a key component of polycarbonate and liquid epoxy resins ; and solvents such as methyl isobutyl carbinol, methyl isobutyl ketone, isophorone, diacetone alcohol and hexylene glycol.
-
Augmentation of Heat Transfer on the Downward Surface of a Heated Plate by Ion Injection
The liquid fills a transparent polycarbonate resin (Lexan ) vessel, whose main elements are shown in FIGURE 1.
-
Journal of Thermophysics and Heat Transfer > Ion Injection as an Effective Technique of Heat Transfer Enhancement in Space
The liquid fills a transparent polycarbonate resin (Lexan®) vessel, for which the main elements are shown in Fig. 2.
-
Nielsen thermal conductivity model for single filler carbon/polypropylene composites
If compared to the received material and to the materials used in previ- ous work, such as nylon, polycarbonate , and liquid crystal polymer resins , the dimensions are similar.33–35 The fillers in the through-plane samples are pri- marily oriented transverse to …
-
Effects of carbon fillers in thermally conductive polypropylene based resins
These values are similar to that of the received material and prior work in nylon, polycar- bonate , and liquid crystal polymer resins [38–40].
-
Engineering Plastics Handbook > Polycarbonates
Washing in plate columns or liquid- liquid centrifuges was used extensively to purify polycarbonate resin solutions.
Indicates content that may require registration and/or purchase.