Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH polycrystalline diamond slurry is formulated by adding PCD powder into water oil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs. Get A Quote
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
- Form: Slurry
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Polycrystalline Diamond Dust (PCD) is produced in a controlled explosion. Under the microscope, the granular structure is shown on the left. PCD has more facets than single crystals. Therefore, better removal rate and better self-sharpening can be obtained.
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP)
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
-
Supplier: Advanced Abrasives Corp.
Description: PDP is made up of nano-crystallites that give it a unique break down mechanism which allows new cutting edges to be exposed creating a self-sharpening characteristic. PDP is used primarily for lapping and polishing sapphire, ruby, metallographic samples, fiber optics and ceramics along with disk
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Mesh Graded, Micron Graded
- Applications: Polishing / Lapping
- Material: Superabrasive - Natural Diamond
-
Supplier: Applied Diamond, Inc.
Description: Applied Diamond has 20 years of experience growing diamond plates of various qualities for an extensive variety of research and industrial applications. The combination of diamond™s extreme hardness, thermal conductivity, chemical and pressure resistance, and electrical
-
Supplier: Accuris
Description: Polycrystalline Diamond Dies for Wire Drawing
-
Supplier: Advanced Abrasives Corp.
Description: Slurries and Suspensions Advanced Abrasives offers an extensive range of diamond superabrasive slurries and suspensions as given below. To ensure a match to our customer's application needs, we provide a choice of metal bond (MDP), resin bond (RDP) or natural diamond (NDP) in our
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Form: Slurry
- Features: Specialty / Other
-
Supplier: Accuris
Description: Polycrystalline diamond inserts, tipped Dimensions, types
-
Supplier: Applied Diamond, Inc.
Description: Applied Diamond has 20 years of experience growing diamond plates of various qualities for an extensive variety of research and industrial applications. The combination of diamond™s extreme hardness, thermal conductivity, chemical and pressure resistance, and electrical
- Thickness / Wall Thickness: 0.000787402 to 0.01968505 inch
- Thermal Conductivity: 700 to 1,800 W/m-K
- Material Type: Diamond / Diamond-Like
- Applications: Electrical / HV Parts, Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254µm and are suitable for critical polishing applications such as gem stone and
- Media Dimension A / Diameter: 0.00000393701 to 0.0004724412 inch
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding Wheels / Bonded Abrasives, Polishing
- Grading System: Micron Graded
-
Supplier: Hyperion Materials & Technologies
Description: The detonation process manufactures polycrystalline micron diamond powders and uniquely improves surface finish with no sub-surface damage. Available in size range of 0-0.2 to 6-12 microns.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Hyperion Materials & Technologies
Description: De-ionized water-based diamond suspensions enhance the properties of plated wear-resistant coatings of abrasive products. It specializes in polycrystalline diamonds and monocrystalline diamonds.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Advanced Abrasives Corp.
Description: Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond (NDP) or synthetic monocrystalline (MDP and RDP)
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Features: Other, Specialty / Other
- Form: Paste / Cream
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Diamond Polishing Compound is made of high quality diamond powder, supplemented with various additives, through thorough mixing and dispersion. The products are divided into monocrystalline and polycrystalline, which can achieve ideal polishing effect for different
- Grit Size: 0.5 to 50
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
-
Supplier: SpeedFam Corporation
Description: Diamond Powder is polycrystalline in nature and is made up of synthetic diamond. Each gram is composed of several million minute diamond particles of 30 to 300 Angstrom, with many cutting points. It assures uniform lapping/polishing process while continuously improving
- Type / Shape: Abrasive Grain / Grit
- Material: Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: SpeedFam Corporation
Description: Liquid Diamond contains a special dispersing agent. Its viscosity evenly distributes the diamond to enable high speed processing for a high level of smoothness on the polished surface. The anti-agglutinating reaction of the dispersing agents prevents diamond concentration and
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Morgan Advanced Materials
Description: MTC Diamonex specialises in manufacturing polycrystalline and amorphous Diamond and related materials utilizing advanced chemical and physical vapour deposition processes. Diamond-like Carbon (DLC) coated products and services and CVD Polycrystalline Diamond
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: 2000#, 3000#, 5000# Applications: 1 .For PCD, PCBN super-hard cutting tools grinding; 2. For PCBN cutting tools grinding; 3. For CVD cutting tools grinding; 4. For single natural diamond tools grinding; 5. For polycrystalline diamond compacts ( PDC ) grinding; 6. For carbide
- Mounting: Bore / Center Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: sizes and carat weights or mono and polycrystalline diamond.
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: CSA Group
Description: ISO 16463:2014 applies to inserts with insert shapes in accordance with ISO 883 and ISO 6987, tipped with polycrystalline diamond (DP).
-
Description: ISO 16463:2004 applies to inserts with insert shapes in accordance with ISO 883 and ISO 6987, tipped with polycrystalline diamond (DP).
-
Supplier: United Grinding Technologies Inc.
Description: The door to the future of PCD tooling – Based on the Helitronic Vision The market for polycrystalline diamond (PCD) tools is growing fast in both the metal and woodworking industries. The reason is simple: PCD tools offer up to 300 times the life of normal tungsten carbide tools. If
-
Supplier: Hyperion Materials & Technologies
Description: Self-supported sub-micron die blanks manufactured from polycrystalline diamond (PCD) with an ultrafine grain microstructure available in sizes D-6 and D-12.
-
Supplier: Hyperion Materials & Technologies
Description: The polycrystalline diamond (PCD) core is integrally bonded to a cemented tungsten carbide support ring. Grades are available with diamond grain sizes ranging from 3 to 50 micron and with dimensional sizing from D-12 to D-36.
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond micron diamond is typically 40µm and smaller in
- Grit Grade / Bead Size: 0 to 60
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding / Ball Milling, Grinding Wheels / Bonded Abrasives
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond micron diamond is typically 40µm and smaller in
- Grit Grade / Bead Size: 0 to 60
- Type / Shape: Abrasive Grain / Grit
- Applications: Grinding / Ball Milling, Grinding Wheels / Bonded Abrasives
- Grading System: Micron Graded
-
Supplier: CSA Group
Description: BH, BC) inserts, tipped and solid, as well as polycrystalline diamond (DP) inserts, tipped.
-
Description: BH, BC) inserts, tipped and solid, as well as polycrystalline diamond (DP) inserts, tipped.
-
Supplier: General Carbide Corporation
Description: Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic pressing and quality controlled grinding procedure produce a product that
- Function: Abrasion / Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Features: Impact Protection
- Industry / Application: Mining
-
Supplier: Canadian Solar Inc.
Description: Dymond Panels You have to break a lot of ground to find a diamond. Canadian Solar’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.14 to 16.9 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: Belmont Metals, Inc.
Description: Metals Inc. has been instrumental in bringing a high quality, broad range of binder alloys to the oil and gas industry where applications blend tungsten carbide powders and impregnated diamonds for use in Matrix bore bits, PDC (Polycrystalline Diamond Compacts) drill bits, core
- Features: Non-ferrous - Any Type, Other
-
Supplier: Shanghai Optics
Description: Different Types of Optical Domes Infrared optical domes are important for defense applications, and here sapphire is often the material of choice. Aside from diamond, sapphire is the hardest natural substance, and it is resistant to scratching and abrasion. It is also capable of withstanding
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
Find Suppliers by Category Top
Featured Products Top
-
Method Polycrystalline diamond powder is synthesized by (read more)
Browse Abrasive Grain and Finishing Media Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH polycrystalline diamond slurry is formulated by adding PCD powder into wateroil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs.
(read more)
Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Polycrystalline diamond (PCD) Download our “Introduction to Fluid Film Bearing Materials” white paper (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
Diamond Composite Advantages
Hyperion Materials & Technologies manufactures Versirion (R), a revolutionary silicon carbide and polycrystalline diamond (PCD) composite with increased wear property and thermal stability. Versirion is made by a state-of-the-art high-pressure high-temperature process and is based on the Versimax
-
Hard and Super-Hard Materials
Hyperion Materials & Technologies is a leader in the development and manufacturing of hard and super-hard materials. We create tungsten carbide powders, cemented tungsten carbides, cubic boron nitrides (CBN), polycrystalline CBNs (PCBN), and synthetic diamonds (powder, mesh, and polycrystalline
More Information Top
-
Polishing of Diamond Materials
This book details the state-of-the-art techniques which are available for polishing diamond and polycrystalline diamond composites.
-
Physics and Applications of CVD Diamond
Diamond growth mechanisms under low pressure condition have frequently been discussed based on polycrystalline diamond studies.
-
Advances in Chemical Engineering II
Preparation and Impaction on the Yield and Abrasion Resistance of Polycrystalline Diamond Powder of Copper/Graphite Raw Materials .
-
Synthetic Diamond Films: Preparation Electrochemistry Characterization and Applications Complete Document
… of Surface Morphology / 95 4.4.3 The Effect of the Diamond Grain Size (or the Film Thickness, or the sp 2 -Carbon Impurity) / 98 Diamond-Based Nanostructures as Electrode Materials: Vacuum-Annealed Undoped Polycrystalline Diamond / 102 Conclusions / …
-
Modelling wafer bow in silicon–polycrystalline CVD diamond substrates for GaN-based devices
When cooled from a typical diamond deposition temperature of approximately 800 to 25 ◦ C wafer bowing arises from a mismatch in the coefficients of thermal expansion of silicon and polycrystalline diamond .
-
Novel Aspects of Diamond
T. Kawae, H. Kawasaki, T. Nakajima, N. Tokuda, S. Okamura, A. Morimoto, Y. Takano, A. Morimoto, Y. Takano, Fabrication of (Bi,Pr)(Fe,Mn)O3 thin films on polycrystalline diamond substrates by chemical solution deposition and their properties.
-
Manufacturing Processes 1
Polycrystalline diamond DWT .
-
Diamonds in Nature
37 Polycrystalline diamonds .
-
Metallographic Polishing by Mechanical Methods
Polishing was carried out on a suede cloth charged with a 4–8 μm grade of polycrystalline diamond dispersed in a carrier paste.
-
CVD diamond for high power laser applications
Polycrystalline diamond is available in large sizes, with larger windows than previously known reported in this manuscript, however it typically finds applications at IR wavelengths only due to the high levels of scatter at shorter wavelengths.
Indicates content that may require registration and/or purchase.