-
Description: ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Exterior, Floor, Heat Resistant / High Temperature, Interior, Other
-
Supplier: ASTM International
Description: systems applied as continuous (seamless) film and cure to a hard finish. HIPAC are not usually intended for ceilings and floors, and would not ordinarily be used in homes. The types of resin ordinarily used are epoxy-polyamide, two-package; polyester-epoxy, twopackage; and
-
Description: use of a primer over pre-finished siding Suitable for use in USDA inspected facilities (except Aluminum) Fast dry Low odor Very good mar resistance RECOMMENDED USAGE For use over pre-finished siding in industrial environments such as: Fluorocarbons (Kynar) Polyester Polymers Silicone
- Wet / Applied Thickness: 0.0048 to 0.011 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Coating Material: Acrylic / Latex, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
-
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: Vinyl Ester Novolac is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities
- Wet / Applied Thickness: 0.02 to 0.025 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: RECOMMENDED USAGE 3561 EPOXY RESIN GLAZE is used as a clear binder resin for decorative aggregate systems. 3561 EPOXY RESIN GLAZE is used as a binder resin in clear and solid color systems including slurry and trowel applied flooring systems. Typical installations include
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: All-Spec Industries
Description: The All-Spec DP110G-5 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay. All-Spec DP110G-5 Features: Coverage: 300-400 sq.ft.
- Coverage: 300 to 400 ft²
- Resistivity: 10,000,000 to 1,000,000,000 ohm-cm
- Coating Material: Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: All-Spec Industries
Description: The All-Spec CP100G-2 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote
- Coverage: 300 to 400 ft²
- Resistivity: 100,000 to 1,000,000 ohm-cm
- Coating Material: Acrylic / Latex, Aluminum, Resin Base / Polymer Binder, Water Based
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Metal, Plastic, Steel, Wood
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Fosroc Limited
Description: The Dekguard W system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating, both ready for immediate site use. A range of reactive primers are available to suit substrate porosity and site conditions and inhibit the passage of water and
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Osborne Industries, Inc., brings over 45 years of continuous production experience in Resin Transfer Molding (RTM) to your project. Osborne Industries delivers the full advantages of RTM to you: from concept through (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
and bonding engineering plastics such as nylon, polyester resin and FRP, rubbers such as EPDM, metals and other materials that do not readily bond. · Possesses excellent secondary adhesion and excellent gasoline resistance (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
a bench-top laboratory Three Roll Mill equipped for a wide range of applications including paints, inks, cosmetics, ointments, dental composites, electronic pastes, specialty coatings, filled resins and various other fine particle dispersions. This model includes hardened stainless steel type 440C (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Polyester resin for giftware, figurines, sculptures Plaster for covings and cornices, film studios, figurines, fireplaces Ceramics for earthenware pottery Low melt alloys for toys, models Glass for auto windscreens Stone filled resins for replication of (read more)
Browse Datasheets for CHT USA Inc. -
). Protecting critical downstream sterile filtration steps. Paints, Coatings, Inks & Dyes: Removing agglomerates, grit, and undispersed particles from base resins, solvents, pigments, varnishes, lacquers, and final paint/ink/dye products (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Polyester (PE) – better heat resistance, up to 135–162°C (275–325°F), often used in higher-temperature applications. Key Features at a (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Epoxylite® Hi-Temp Adhesives For more than 60 years, the aerospace industry has relied on Epoxylite® resins. The United States space program created the need for a new generation of epoxy formulations with previously unattainable properties. Extensive research led to a patented (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
each block? Are they easily finished with nearly any resin, paint or coating system? Will they repel water? Bond securely? Prevent the release of toxic fumes or chemical compounds? Do they remain strong, flat and stable – and retain their stated CTE rating – 10 years later? If a (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Characterization of photocurable coatings using fluorescence probes
DASB was also used to monitor the photocuring process of a commercial polyester acrylate resin used in floor coating applications.
-
Crack bridging end industrial floor coatings
Outside the epoxide and polyurethane resins, methyl acrylates and Unsaturated polyester resins are used as further reaction resins (PMMA) (UP) for industrial floor coatings but that weren't examined in the frame of performed investigations.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Reactive diluent for high-visc. epoxy resins for epoxy floor coatings ; monomer in polyester or acrylic resin synthesis for water-reducible coat- ings, synthesis of alkyd resins .
-
Handbook of Fillers, Extenders, and Diluents
Chem. http://www.cvcchem.com] Chem. Descrip.: Glycidyl neodecanoate CAS 26761-45-5; EINECS/ELINCS 247-979-2 Uses: Reactive diluent for high-visc. epoxy resins for epoxy floor coatings ; monomer in polyester or acrylic resin synthesis for water- reducible coatings, synthesis of …
-
Handbook of Green Chemicals
Chem. http://www.cvcchem.com] Chem. Descrip.: Glycidyl neodecanoate CAS 26761-45-5; EINECS/ELINCS 247-979-2 Uses: Reactive diluent for high-visc. epoxy resins for epoxy floor coatings ; monomer in polyester or acrylic resin synthesis for water- reducible coatings, synthesis of …
-
Build healthy with safety
Insulating materials, coatings on the base of unsaturated polyester resins , carpets , lacquers .
-
Assessment of temperature and relative humidity conditioning performances of interior decoration materials
… fiberboard; type II, including tile, unfinished plywood, OSB, China fir, heat-treated fire- proofed and fire-retardant plywood, and concrete board; type III, including the control aluminum container, glass, PU- coated hard maple wood flooring , marble, polyester resin overlaid plywood, fire-retardant …
-
Plastics End Use Applications
Among the floor coverings formulated with Bayer’s Desmodur (blocked polyisocyanates) and Desmophen (polyether, polyester and acrylic polyol) are cast resin coatings or terrazzo-look granular rubber flooring .
-
Handbook of Adhesive Chemical and Compounding Ingredients
… concrete; nitrile resin comonomer; mfg. of acrylic sheet, molding compds.; marble-like surfaces for kitchen/bath; engineering adhesives; industrial flooring compds.; precast concrete composites; reactive diluent for unsat. polyester resins ; resin mortars for self-leveling floors , jointless wall/floor coatings ; thickener for hair care …
-
Handbook of Paper and Pulp Chemicals
… nitrile resin comonomer; mfg. of acrylic sheet, molding compds.; marble-like surfaces for kitchen/ bath; engineering adhesives; industrial flooring compds.; precast concrete composites; reactive diluent for unsat. polyester resins ; resin mortars for self-leveling floors , jointless wall/floor coatings ; thickener for hair care …
Indicates content that may require registration and/or purchase.