-
Supplier: Accuris
Description: ADHESIVE, PATCHING FOR CHLOROPRENE COATED OR CHLOROSULPHONATED POLYETHYLENE COATED FABRICS
-
Supplier: Accuris
Description: CLOTH, POLYESTER FABRIC, CHLOROSULFONATED POLYETHYLENE - COATED, FLAME RESISTANT
-
Supplier: Accuris
Description: Pigmented Chlorosulphonated Polyethylene Rubber- Coated Nylon Fabric (190 g/m Squared) for Aerospace Purposes
-
-
Supplier: Accuris
Description: PADDING, POLYURETHANE FOAM - SLAB - FABRIC REINFORCED - POLYETHYLENE FILM COATED, ONE SIDE
-
Supplier: Intertape Polymer Group, Inc.
Description: Poultry House Fabric
- Applications: Architectural / Construction
- Material: Polyethylene / HDPE, Synthetic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 4688 is a standard grade polyethylene extruded cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing.
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Directly applied to agricultural products such as hay or cotton, Novathene® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available in a variety of colors, with advanced technology providing superb color
- Material: Polyethylene / HDPE, Synthetic / Polymer
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Whatever is being packaged, from motorcycles to geo-membranes, Novathene® fabrics offer superior abrasion resistance and exceptional tear strength. Novathene fabrics are designed to withstand conditions associated with transportation, active, repetitive, or rough use. Furthermore,
- Applications: Packaging / Material Handling
- Material: Polyethylene / HDPE, Synthetic / Polymer
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is a typical repairing tape, convenient for a variety of needs with very goo
- Thickness: 0.010400000000000001 inches
- Peel Strength / Adhesion: 1.975 lbs/in
- Temperature Resistance: 110 C
- Features: Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 824 is a 7 mil, polyethylene coated cloth tape with a UV blocking layer, primarily used for stucco and plaster masking applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 3M380 is a polyethylene coated cloth tape for applications requiring some strength and moisture resistance.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 4.5625 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier
- Material: Coated / Sized, Polyethylene / HDPE, Synthetic / Polymer
- Features: Geotextile, Weather / UV Resistant
- Applications: Industrial OEM
-
Supplier: Budnick Converting, Inc.
Description: 281 is an 11 mil polyethylene moisture barrier tape used as a moisture barrier in automotive, appliance and marine manufacturing, wire harness splice insulation and spot taping.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: HIROSE PAPER MFG. CO., LTD.
Description: The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and
- Features: Nonwoven Product, Other
- Material: Olefin / Polyolefin
-
Supplier: Morbern, Inc.
Description: of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Hansen Weatherport
Description: The SunPORT offers you a top of the line product with quality and reliability designed into every inch of its solid 2" square steel frame and sturdy net polyethylene shade cloth cover. WeatherPORT knows you don't have the time or money to replace your equipment after a tough season; that is
- Type: Billeting / Housing, Carport, Equipment Shelter, Field Office, Garage
- Covering: Fabric
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 220 F
- Applications: Automotive / Transportation, Industrial OEM
- Material: Carbon / Graphite
-
Supplier: ASTM International
Description: polymer privacy insert slats: Type P-V consisting of polyethylene privacy insert slats hand inserted vertically into standard mesh chain link fabric after the fence installation; Type P-D consisting of polyethylene privacy insert slats hand woven diagonally into standard mesh
-
Supplier: ASTM International
Description: 1.1 This specification covers reinforced non-vulcanized polymeric sheet made from chlorosulfonated polyethylene (CSM) intended for use as a single-ply roof membrane exposed to the weather. The sheet shall be reinforced with fiber or fabric. 1.1.1 The polymers used in these sheets have
-
Supplier: Piedmont Chemical Industries, Inc.
Description: Medium density polyethylene designed for softening and as a lubricant for all types of fabrics.
-
Supplier: tesa tape, inc.
Description: 4665 is a special outdoor transparent cloth tape. It consists of a 95 µm UV treated polyethylene foil and a 30 mesh woven PET/cotton fabric backing coated with a synthetic rubber adhesive. 4665 is a special cloth tape used for different applicati
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Temperature Resistance: 95 C
- Features: Adhesive
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM, PETG, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PETG (Polyethylene Terephthalate Glycol); Filament Weight:1kg; Product Range:-; Melting Temperature:180°C
-
Supplier: Newark, An Avnet Company
Description: Ultimaker Transparent CPE+ Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ultimaker Transparent CPE 3mm Filament; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:CPE (Chlorinated Polyethylene); Melting Temperature Min:-; Melting Temperature Max:100°C; Filament Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, PETG, 2.85MM, CLEAR; Diameter:2.85mm; Filament Colour:Transparent; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:235°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-;
-
Supplier: L.H. Dottie Company
Description: POLYETHYLENE COATED CLOTH MATERIAL RED COLOR 60 YARD 2 INCH 9 MIL THICKNESS 200 DEG F TEMPERATURE RATING
- Width: 2 inches
- Thickness: 0.009 inches
- Temperature Resistance: 93.33333333333333 C
- Materials of Construction: Cloth - Woven Fabric
-
Description: Quick-tacking, fast strength buildup. Aerosol, for bonding hard to hold materials like polyethylene and polypropylene. SBR rubber, fabric and felt. This product can effectively bond many hard to hold materials such as polyethylene. It can bond rubber, fabric, felt,
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Features: Solvent Based (Volatile Organic)
-
Supplier: DigiKey
Description: CONSTRUCTED OF POLYETHYLENE FILM
- Carrier / Backing: Cloth - Woven Fabric, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Andax Industries
Description: Andax ChemMAX 1 C55417 Coverall - Large. Our ChemMAX 1 chemical protective suit is a yellow hazmat suit fabricated from a polyethylene film & a continuous filament polypropolene sublayer. This is a bound seam chemical suit --2 pieces of fabric sewn to a 3rd piece for liquids & dry
- Application: Chemical
- Clothing Type: Coveralls/Body Suit
- Material: Polyethylene
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap red contact adhesive is compatible with fabric, fiberboard, laminate, leather, metal, polyethylene and wood materials with a 72 hr cure time. Minimum operating temperature is +65 F.
- Use Temperature: 65 F
-
Supplier: Maxi Adhesive Products, Inc.
Description: Woven cotton cloth, double coated with an aggressive natural rubber adhesive. Supplied with an easy release polyethylene liner.
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive
- Backing: Cloth - Woven Fabric
-
Supplier: Minerallac Company
Description: DUCT TAPE, ECONOMY TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH INDUSTRIAL GRADE APPLICATION 8 MIL THICKNESS NO TENSILE STRENGTH 22 LB PER INCH ADHESION STRENGTH 50 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
- Width: 2 inches
- Thickness: 0.008 inches
- Materials of Construction: Cloth - Woven Fabric
Find Suppliers by Category Top
Featured Products Top
-
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
More Information Top
-
Development of an Online Direct Method for Assessing the Barrier Effectiveness of Fabrics to Particle Penetration: Preliminary Studies with Aerosolized Crystal...
In preliminary studies, our results showed that flashspun polyethylene fabrics were exposed to a mean particle concentration of 23,600 particles/minute and that an average of 95 particles/minute penetrated through the flashspun polyethylene fabrics.
-
Assessments of the Barrier Effectiveness of Protective Clothing Fabrics to Aerosols of Chrysotile Asbestos Fibers.
The penetration of chrysotile fibers through flashspun polyethylene fabrics ranged from 0.24% to 1.0%.
-
A fluorine gas monitoring system for the direct oxy‐fluorination of polyethylene sheets
Figure 13 Variations of the fluorine concentration in a chamber during the continuous oxy-fluorination of non- woven polyethylene fabrics .
-
Studies on structural transformation of the sytrene‐grafted polyethylene film and fabric — grafting behavior and cavity formation mechanism
Structural changes after graft polymerization of styrene onto polyethylene films have been studied.1-5 However, structural changes on grafted poly- ethylene fabric and membranes after extraction and sulfonation have not been studied so far.
-
http://usitc.gov/publications/701_731/pub3942.pdf
Because they are produced from polypropylene or polyethylene fabric , laminated woven sacks have greater tensile strength, apparently making them much less likely than multi-wall paper sacks to puncture, and tear after puncture, during shipping and distribution of the packaged product from …
-
Morphological effects of ballistic impact on fabrics of highly drawn polyethylene fibers
Abstract Changes in crystalline structure of high‐tenacity ultra‐high‐molecular‐weight polyethylene fabric brought on by ballistic impact from a small projectile were determined by X‐ray diffractometry.
-
Distributed cracking and stiffness degradation in fabric-cement composites
Com- posites made from low modulus woven polyethylene fabric and bonded Alkali Resistant (AR) glass mesh were manufactured by means of pultrusion technique.
-
Pesticide Residue Distribution on Protective Clothing Fabrics as Determined by SEM Micrographs and Their Image Analyses
The 100% polyethylene fabric was sheet-like, so pesticide residues spread evenly on the fabric surface.
-
Polyolefin Fibers
North American consumption of spunbonded polyethylene fabrics (produced only by DuPont, Tyvek®) includes mailing and courier envelopes, book covers, sterile packaging, and tags and labels.
-
Biaxial Testing for Fabrics and Foils
Polyethylene fabrics are generally woven from high-density polyethylene slit tape and coated on both sides.
Indicates content that may require registration and/or purchase.