Products/Services for Polyethylene Glycol Mold Releases
-
Mold Releases and Release Agents - (263 companies)Mold releases and release agents are film-forming lubricating oils, solid lubricants, waxes, or fluids that prevent other materials from sticking or adhering to an underlying surface. Unlike permanent non-stick coatings, release agents...TypeChemistry / ConstituentsApplications / Function -
Polymers and Plastic Resins - (879 companies)...then be molded into a variety of shapes for a wide range of uses. How to Select Polymers and Plastic Materials. Polymers and plastic materials are high molecular weight compounds comprised of two or more repeating organic or synthetic base molecules... -
Molding Compounds and Resins - (285 companies)...materials that consist of epoxy resins, phenolic hardeners, silicas, catalysts, pigments, and mold release agents. A product 's chemistry and filler material help to determine key mechanical, physical, thermal, and electrical properties. Molding Compound... -
Elastomers and Rubber Compounds - (538 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). -
Polyethylene Resins - (85 companies)...is created by heating petroleum (naphtha) in a controlled environment until ethylene is released and then transformed into polyethylene. Polyethylene is inexpensive, flexible, durable, and chemically resistant. Types of Polyethylene Resins...
-
Waxes and Wax Compounds - (147 companies)Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment casting.
-
Resins and Compounds - (403 companies)...compounds that are used to cast parts, molds, or form a structure in place. Casting compounds usually consist of a two-part (A+B) system that is placed into open molds or forms. Caulk and Grout. Caulk and grout have a low viscosity that allows...
-
Release Liners - (115 companies)Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications. Release liners are materials with specialized non-stick coatings for adhesive tape...
-
Mold Bases and Mold Plates - (86 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Mold and Die Change Equipment - (64 companies)Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold. Mold change equipment and die change...
Product News
-
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Everlube Products
Mold Release for Die Casting LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products -
MarShield
Precision Cutting of Borated Polyethylene healthcare, cancer treatment centers, diagnostic and hospital facilities. Discover the advantages of Plasti-Shield. Borated Polyethylene Pellets offer a flexible and customizable approach to radiation shielding. These pellets can be molded or extruded into various shapes and sizes, providing manufacturers with the capability to create tailored shielding solutions for specific applications. This versatility makes them ideal for unique and intricate designs where traditional shielding forms may... (read more)Browse Radiation Shielding Datasheets for MarShield -
Mitsui Chemicals America, Inc.
LUBMER™ Specialty Polyethylene LUBMER TM specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical strength. Low water absorption. Very good sliding quality. Low friction. Good chemical resistance. Good noise reduction. Electrical Insulating. Good Moldability. High Heat Resistance. Good Impact Resistance. Good Abrasion... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Oak-Trees, Inc.
PE (Polyethylene) * High abrasion resistance --> long service life. * Excellent chemical resistance to acids, alkalis, solvents. * Good electrical insulation. * Reasonable thermal stability despite low melting point (read more) -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
MarShield
Borated Polyethylene in Neutron shielding Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the preferred shielding material in environments where neutron protection is required. Why Boron Is Effective in Nuclear Shielding. High Neutron Absorption Cross-Section: Boron-10 isotope has a very high capture cross-section for thermal neutrons... (read more)Browse Polyethylene Resins Datasheets for MarShield -
Bansbach Easylift®
Release Systems Bansbach release systems offer an ergonomic alternative to the actuation of our lockable gas springs. Release systems available include a direct release lever as well as flat grip forehands and feet. Bowden wire and hydraulic release systems are also available for remote actuation. These release systems can also be used to actuate two springs with one button, or one spring with two buttons. Buttons are available in elegant aluminum or black plastic. (read more)Browse Gas Springs Datasheets for Bansbach Easylift®
-
Yellow Biotechnology I
(2010) Characterization of indomethacin release from polyethylene glycol tablet fabricated with mold technique.
-
Coated urinary catheter by PEG/PVA/gentamicin with drug delivery capability against hospital infection
(2010) Characterization of indomethacin release from polyethylene glycol tablet fabricated with mold technique.
-
Pharmaceutical sciences—1970: Literature review of pharmaceutics
It was found most effective on the release of fatty base suppositories, particularly from damaged molds , but had little effect on polyethylene glycol suppositories.
-
Ethylene Oxide
Uses for polyethylene glycol are in surface-active agents, functional fluids, lubricants, emollients, cosmetics, mold - release agents, resins and plasticizers.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: Pellets offering maxi- mum flow, lowest heat resistance for applica- tions where ease of injection molding is the Chem. Descrip.: Polyethylene glycol ; PEG-4 Category/Applications: Chemical intermedi- ate, base, coupling agent, thickener, lubricant, mold release agent, defoamer, softener, condi- tioner, antistat…
-
Polymers - Opportunities and Risks I
Liquid and powder release agents such as waxes, polyethylene glycols , polyvi- nyl alcohol and silicones, metal stearates and polytetrafluoroethylene are sprayed or dusted onto the mold cavity walls of pressure and injection molds.
-
Solid Dispersion Matrix Tablet Comprising Indomethacin-PEG-HPMC Fabricated with Fusion and Mold Technique.
Both the enhancement of drug dissolution and the prolongation of the drug release could be achieved for aqueous insoluble drug such as, indomethacin, by using polyethylene glycol -hydroxypropylmethylcellulose matrix system prepared with melting and mold technique.
-
Evaluation of Hot‐Melt Extrusion and Injection Molding for Continuous Manufacturing of Immediate‐Release Tablets
A pro- totype immediate- release (IR) tablet was achieved by extruding and injecting a basic thermoplastic formulation, composed of an in situ synthesized model drug and polyethylene glycol (PEG), into a properly shaped mold .
-
Tissue Engineering Methods and Protocols
…Polyamide membranes, enzyme microencapsulation, 318, 320, 321,326, 327 Polyethylene glycol , see PEG-co- poly(~t-hydroxy acid) copolymers Polyethylene oxide, see PEO star … evaporation, 51 heat-compression molding , 136-137 leaching, 51 … characterization, 61 controlled drug release , 61-63 inclusion of…
Indicates content that may require registration and/or purchase.