-
Supplier: ASTM International
Description: polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric strength; volume
-
Description: of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 125°C. T9029, made with a biaxially oriented polyethylene naphthalate (PEN) film is a high temperature, low moisture absorption insulation solution.
- Width: 12 to 37.5 inches
- Thickness: 0.002 to 0.005 inches
- Peel Strength / Adhesion: 10 lbs/in
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: APSX, LLC
Description: It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber
- Tensile Modulus: 152 ksi
- Elongation: 10 %
- Melt Flow Index (MFI): 20 g / 10 minutes
- Type: Molding Resin, Thermoplastic
-
-
Supplier: APSX, LLC
Description: Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch.
- Tensile Strength (Break): 980.4490340546517 psi
- Elongation: 620 %
- Melt Flow Index (MFI): 54 g / 10 minutes
- Type: Molding Resin, Thermoplastic
-
Supplier: APSX, LLC
Description: ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156.2 F
- Tensile Strength (Break): 3,770.957823287122 psi
- Tensile Modulus: 175.49457562220834 ksi
- Elongation: 9 %
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Elongation: 350 %
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding.. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Elongation: 350 %
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
-
Supplier: LG Chemical of America Inc.
Description: LDPE Low Density Polyethylene The latest advanced high-pressure technology LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability,
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
- Type: Molding Resin, Thermoplastic
-
Supplier: Teknor Apex Company
Description: Sinpolene MBW1381 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1381 offers high colouring value with excellent quality and performance.
- Melt Flow Index (MFI): 30 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Filler: Mineral
- Form / Shape: Pellets
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene oxide) Catalog # : 344 CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 4,000,000 Density (g/cc) : 1.21 Refractive Index : 1.4539 Viscosity : 1,650-3,850cp (1% solution @ 25C) Tm (C) : 65 TSCA : TSCA listed Tg (C) : -67 Soluble in : Acetonitrile,
- Index of Refraction: 1.4539
- Viscosity: 1,650 to 3,850 cP
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(1,4-oxybutylene) glycol; Polytetrahydrofuran
- Index of Refraction: 1.464
- Viscosity: 3,200 to 4,200 cP
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene, low density Catalog # : 042 CAS : 9002-88-4 Physical Form : Pellets Approx Mw : 50,000 Density (g/cc) : 0.92 (23C) Refractive Index : 1.51 Tm (C) : 107-135 TSCA : TSCA listed Misc : Melt flow index 1.0 g/10min Soluble in : (above 60C) Aliphatic, aromatic and cycloaliphatic
- Index of Refraction: 1.51
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene glycol) Catalog # : 484 CAS : 25322-68-3 Physical Form : Liquid Approx Mw : 200 Density (g/cc) : 1.127 (20C) Refractive Index : 1.459 Viscosity : 4.5cs (99C) bp (C) : >200 (dec) Fp (F) : 365 Tm (C) : -65 TSCA : TSCA listed Soluble in : THF, water
- Index of Refraction: 1.459
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers high colouring value with excellent quality and performance. The blue
- Melt Flow Index (MFI): 25 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Filler: Mineral
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB1402 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1402 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE
- Melt Flow Index (MFI): 10 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Terraloy BP-10001A is a Thermoplastics Starch/LLDPE ready-to-process compound that contains up to 30% of TPS renewable content. This compound is for blown film application. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features
- Tensile Strength (Break): 7,690 psi
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Redwood Plastics
Description: polymer has high-impact strength, is easily machined and has no moisture absorption. Redco™ Polystone® M MDT complies with FDA regulations concerning direct contact with food. Every food processor that utilizes metal detectors in their processing or packaging operations can easily realize the
- Use Temperature: -300 to 180 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 115 F
- Tensile Strength (Break): 4,800 to 6,200 psi
- Tensile Modulus: 100,000 to 150,000 ksi
-
Supplier: Ensinger North America
Description: TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility Easy to machine Good impact strength Low moisture absorption Target Industries: Food Processing Food Engineering Conveyor
- Deflection Temperature (@ 264 psi, 1.8 MPa): 167 F
- Tensile Strength (Break): 3,700 psi
- Tensile Modulus: 140 ksi
- Elongation: 100 %
-
Supplier: Port Plastics, Inc.
Description: The ideal material where an antistatic action is required in addition to good sliding and anti-abrasion properties.
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: MCG - Performance Polymers Division
Description: multi-material parts Extrusion coating and lamination MODIC™ – PEELABLE MODIFIED POLYMER-ALLOY (PEELABLE SEALANT RESIN) Modic™-Peelable easy peelable sealant resins are designed through our wide experience in polymer modifications and compounding technologies. These polymer
- Industry: Automotive, Industrial, Medical / Food (FDA)
- Type: Extrusion Grade Resin, Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polycarbonate (PC), Polyester (PET, PBT), Polyethylene, Polypropylene (PP)
Find Suppliers by Category Top
More Information Top
-
New Materials, Applications and Processes
On the other hand, it is not appropriate to deposit Ti film at high temperature on un-heat-resistant and flexible substrates, e.g. polyethylene terephthalate (PET) or polyethylene naphthalate polymer (PEN).
-
Charge distribution and electroluminescence in cross-linked
polyethylene under dc field
It is noteworthy here that a similar correlation between the onset of space charge accumulation and the occurrence of transient EL at short circuit has been reported in a totally different insulating polymer ( polyethylene naphthalate —PEN) by using a different method to …
-
Polyethylene Naphthalate Monomers
Polyethylene naphthalate (PEN) polymers are high molecular weight polyesters whose physical properties are generally better than those of polyethylene terephthalate (PET).
-
Principles of laser-induced separation and transport of living cells
Table 1 Optical properties at 337 nm and thermal properties of cells, polyethylene naphthalate PEN polymer foil, Teflon foil, and water.
-
FDA Clears Naphthalate in Food and Beverage Containers
While Eastman Chemical Co. (Kingsport, TN) received FDA clearance for 100% polyethylene naphthalate (PEN) polymers in 1996, the new approval is broader and covers blends of naphthalates in polyethylene terephthalate (PET).
-
Parylene-C thin films deposited on polymer substrates using a modified chemical vapor condensation method
The parylene-C films were deposited on polyethylene naphthalate (PEN) polymer substrates by a modified chemical vapor conden- sation technique.
-
Fibers, Specialty Organic
Polyethylene naphthalate (PEN) polymer was commercialized in the United States in 1994 by both Eastman Chemical and Shell Chemical.
-
Monomers for High Performance Polymers
This report evaluates the manufacturing processes for four monomers that are used primarily to make liquid crystal polymers and polyethylene naphthalate : dimethyl-2,6- naphthalenedicarboxylate, p-hydroxybenzoic acid, 6-hydroxy-2-naphthoic acid, and 4,4i- dihydroxydiphenyl.
-
Specialty Films
Films made of liquid crystal polymers or polyethylene naphthalate are being developed for use in flexible printed circuits and other applications.
-
Solubility of heat-resisting polymers in mesophase pitches at their spinning temperatures
Solubilities of two thermoresisting polymers (polyethylene telephthalate p-hydroxybenzoate, a liquid crystal polymer and polyethylene naphthalate ) in mesophase pitches (MP) derived from coal tar (C1) and petroleum residues (P1 and P2) were examined to prepare blended fibre as the better precursor for …
Indicates content that may require registration and/or purchase.