Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene oxide) Catalog # : 344 CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 4,000,000 Density (g/cc) : 1.21 Refractive Index : 1.4539 Viscosity : 1,650-3,850cp (1% solution @ 25C) Tm (C) : 65 TSCA : TSCA listed Tg (C) : -67 Soluble in :
- Index of Refraction: 1.4539
- Viscosity: 1,650 to 3,850 cP
- Chemical System: Polyethylene
- Features: Thermoplastic
-
Supplier: Medical Isotopes, Inc.
Description: Poly(ethylene oxide)-ethylene-d 4 oxide
-
Supplier: Scientific Polymer Products, Inc.
Description: Amine content 0.95meq/g
- Chemical System: Polyethylene
- Features: Thermoplastic
-
-
Supplier: Gelest, Inc.
Description: oxide urethane; O-polyethylene oxide-N-(triethoxysilylpropyl)-urethane Hydroxy functional trialkoxy silane Contains some bis(urethane) analog Viscosity: 75-125 cSt Hydrophilic surface modifier Forms PEGylated glass surfaces suitable for capillary electrophoresis
- Viscosity: 75 to 125 cP
- Index of Refraction: 1.454
- Features: Other
- Chemical System: Silicone
-
Supplier: Accuris
Description: PLASTIC MOLDING AND EXTRUSION MATERIAL, POLYETHYLENE OXIDE, MODIFIED
-
Supplier: Gelest, Inc.
Description: surfaces to reduce biofouling Related Products SIM6492.73: 2-[METHOXY(POLYETHYLENEOXY)21-24 PROPYL] TRIMETHOXYSILANE, tech 90 SIT8192.0: N-(TRIETHOXYSILYLPROPYL)-O-POLYETHYLENE OXIDE URETHANE, 95%
-
Supplier: Scientific Polymer Products, Inc.
Description: Contains 100mg each of 5 standards within the molecular weight range of 25,000 to 1,200,000
- Applications: Plastics / Composites
- Function: Reference / Chemical Standard
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Proton conducting polymer electrolyte.1 Reference 1. Ghosh, B. et al. Chem. Mater., 2010, 22, 1483. Safety Packaging Under Nitrogen Dipodal PEG Silane (1,400-1,600 g/mol) PEO, Triethoxysilane termination
-
Supplier: Accuris
Description: Liquid chromatography at critical conditions (LCCC) \x97 Chemical heterogeneity of polyethylene oxides
-
Supplier: Accuris
Description: Liquid chromatography at critical conditions (LCCC) \x96 Chemical heterogeneity of polyethylene oxides
-
Supplier: Gelest, Inc.
Description: coatings can be formed from combinations of polyalkylene oxide functional silanes and film-forming hydrophilic silanes In combination with sulfolane forms gel electrolyte for solar cells Forms proton conducting hybrid organic-inorganic polymer electrode membranes
-
Supplier: Accuris
Description: Liquid chromatography at critical conditions (LCCC) \x96 Chemical heterogeneity of polyethylene oxides (ISO/TS 23973:2020)
-
Supplier: CSA Group
Description: ISO 5834-4:2005 specifies a method for the measurement of the relative extent of oxidation present in ultra-high molecular weight polyethylene (UHMWPE). ISO 5834-4:2005 is applicable to ultra-high molecular weight polyethylene (UHMWPE) intended for use in medical implants.
-
Description: ISO 5834-4:2005 specifies a method for the measurement of the relative extent of oxidation present in ultra-high molecular weight polyethylene (UHMWPE). ISO 5834-4:2005 is applicable to ultra-high molecular weight polyethylene (UHMWPE) intended for use in medical implants.
-
Supplier: ASTM International
Description: This guide covers method for evaluating the relative extent of oxidation in ultra-high-molecular-weight polyethylene fabricated forms intended for surgical implants. Equipments for this method shall include an infrared spectrometer, specimen holder, and microtome. Specimen shall be tested
-
Supplier: ASTM International
Description: 1.1 This test method describes the general requirements for evaluating the long-term, chlorinated water, oxidative resistance of polyethylene (PE), used in cold water supply or service systems by exposure to chlorinated water. This test method outlines the requirements of a pressurized
-
Supplier: ASTM International
Description: This guide covers method for evaluating the relative extent of oxidation in ultra-high-molecular-weight polyethylene fabricated forms intended for surgical implants. Equipments for this method shall include an infrared spectrometer, specimen holder, and microtome. Specimen shall be tested
-
Supplier: ASTM International
Description: 1.1 This test method describes the general requirements for evaluating the long-term, chlorinated water, oxidative resistance of cross-linked polyethylene (PEX) tubing produced in accordance with Specification F876 or PEX tubing/fitting systems in accordance with Specification F877 used in
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -76 to 176 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Harper International Corporation
Description: lignin, rayon, polyethylene, and blends, customers can lower their operating costs and reduce the residence time in the oven. To custom engineer the equipment for the unique process needs, we take into consideration the chemistry of the precursor to determine the materials of production.
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion
- Features: Cooling System
-
Supplier: Cole-Parmer
Description: four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150
F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). - English Size: 0.125 inch
- Connection Type: Barbed
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Cole-Parmer
Description: four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150
F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). - Connection Type: Barbed
- Material: Polyethylene (PE)
-
Supplier: Cole-Parmer
Description: four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150
F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). - English Size: 0.187 inch
- Connection Type: Barbed
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Scientific Polymer Products, Inc.
Description: 65% Epichlorohydrin
- Chemical System: Ethylene Copolymer (EEA, EVA)
- Features: Thermoplastic
-
Supplier: Cole-Parmer
Description: four materials and are available in packs of 10.|High-Density Polyethylene (HDPE): Very good chemical resistance. Temp range: -65 to 150
F (-53 to 65 C). Sterilize by ethylene oxide only.|Nylon: Good chemical resistance. Temp range: -50 to 250 F (-46 to 121 C). - English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Harper International Corporation
Description: precursors. Harper has the unique ability to adapt our technology to process nontraditional precursors throughout the entire thermal process. By using nontraditional precursors such as lignin, rayon, polyethylene, and blends, customers have the ability to lower their operating costs and
- Atmosphere: Air / Oxidizing
-
Supplier: CSA Group
Description: ISO 5834-3:2005 specifies a test method for investigating the oxidative stability of ultra-high-molecular-weight polyethylene (UHMWPE) materials as a function of processing and sterilization method. ISO 5834-3:2005 describes a laboratory method for accelerated ageing of UHMWPE specimens and
-
Supplier: CSA Group
Description: ISO 16560:2015 specifies a method for the determination of the polyethylene glycol (PEG) content in aromatic and aliphatic non-ionic surface active agents of the type R-(O-C2H4) n OH; where n is the mean ethylene oxide (EO) value. It is applicable to all ethoxylated products soluble in
-
Description: ISO 13438:2004 specifies a screening test method for determining the resistance of geotextiles and geotextile-related products to oxidation. The test is applicable to polypropylene- and polyethylene-based products. The data are suitable for screening purposes but not for deriving performance
-
Description: Gives the methods for measurement of elongation at break after pre-conditioning, for wrapping test after pre-conditioning, for wraping test after thermal ageing in air, for measurement of mass increase, for long-term stability test and for measurement of copper-catalysed oxidative degradation,
-
Supplier: AENOR
Description: Liquid chromatography at critical conditions (LCCC) - Chemical heterogeneity of polyethylene oxides (ISO/TS 23973:2020)
-
Supplier: Essentra Components
Description: Flange Protector Washers securely fasten flange protector discs when used with Essentra Flange Protector Pins. The washers are available in either chemically resistant HDPE or galvanized steel with a hard to scratch finish and a zinc oxide coating.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Restek
Description: (polar phase; Crossbond® Carbowax® polyethylene glycol—provides oxidation resistance) General purpose columns for FAMEs, flavor compounds, essential oils, amines, solvents, xylene isomers, and US EPA Method 603 (acrolein/acrylonitrile). Resistant to oxidative damage. Temperature range: 40 °C
- Column Length: 15 to 60 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 0.1 to 2 µm
- Column Type: Capillary Column
-
Supplier: AENOR
Description: Insulating and sheathing materials of electric and optical fibre cables - Common test methods -- Part 4: Methods specific to polyethylene and polypropylene compounds -- Section 2: Tensile strength and elongation at break after pre-conditioning - Wrapping test after thermal ageing in air -
-
Supplier: Allied Electronics, Inc.
Description: A high performance, cost-effective sheet shielding material. Very good electrical and thermal conductivity, high reflectivity and resistance to oxidation and corrosive environments. Composition is four-layer matrix of static dissipative-EMC coating/polyester/Aluminum/polyethylene. EMC, ESD
Find Suppliers by Category Top
Featured Products Top
-
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials.
The key is the variable-speed auger running along the bottom of the solids holding hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powd...
(read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Highly Crosslinked Polyethylene for Orthopaedics
Highly crosslinked ultra high molecular weight polyethylene (UHMWPE) has been used in hip and knee replacements since 1998. Although very successful, these materials suffer from significant limitations, including lack of resistance to oxidation and reduced mechanical properties. Cambridge Polymer
More Information Top
-
Encyclopedia of Colloid and Interface Science
Cationic surfactants can also be modified by incorporating polyethylene oxide chains, for example, dodecyl methyl polyethylene oxide ammonium chloride.
-
Cavitation in Non-Newtonian Fluids
Oba et al. (1980) investigated the influence of polyethylene oxide concentra- tion on the nuclei size distribution (Fig. 2.2).
-
Hydrophilic Matrix Tablets for Oral Controlled Release
5 Applications of Polyethylene Oxide (POLYOX) in Hydrophilic Matrices .........................................................................
-
Melt Extrusion
6 Properties and Applications of Polyethylene Oxide and Ethylcellulose for Tamper Resistance and Controlled Drug Delivery . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Computational Methods for Sensor Material Selection
In the following sections, we use polyethylene oxide -carbon sensing film as an example to describe the approaches for molecular descriptor calculations and demonstrate QSAR methodology for sensor activity model development for the polymer-carbon composite sensing film.
-
Effects of fillers on mechanical properties of a water‐swellable rubber
Abstract The mechanical properties of the water‐swellable rubber prepared by blending polychloroprene with precipitated silica, crosslinked sodium polyacrylate, polyethylene oxide , and vulcanizing agents—such as stress at break, strain at break, modulus, energy at break, and hardness—were studied before and after swelling with …
-
Water-Soluble Resins
Detailed analyses include the evaluation of various processes for manufacturing the water-soluble resins, including cellulose ethers, polyethylene oxide , polyacrylic acid and its sodium salt, polyvinyl- pyrrolidone, and polyethylenimine.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/9398/FatimaIsmail_9600557R_research%20report_Final%20Version_Oct2010.pdf?sequence=1
THE INTERACTIVE POTENTIAL OF POLYETHYLENE OXIDE .
-
http://www.separations.asia.tosohbioscience.com/NR/rdonlyres/FCA380E4-36E1-40C3-A2F0-73342724C841/0/GCAT01.pdf
The polyethylene oxide and polyethylene glycol RI relative molar mass averages of the pure HEC and the HEC within a personal care product are given in Table 4.
-
Handbook of Textile Processing Chemicals
… sizing, and starching Features: Effective above 49 C Use Level: 150 ppm Properties: Med. wh. cream; 30% act.; nonionic Storage: 6 mos shelf life Dow Corning® FF-400 Fiber Finish [Dow Corning] Chem. Descrip.: Dimethyl, methyl ( polyethylene oxide acetate-capped) si- loxane …
Indicates content that may require registration and/or purchase.