Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MarShield
Description: analysis, in the vicinity of research accelerators, and in hot cells and glove boxes that contain neutron sources. Polyethylene-Based Pellets | Types: 201HD & 213 Radiation shielding supplied in the form of small pellets has some unique advantages. They can be used to fill
- Features: Other
- Form / Shape: Pellets
-
Supplier: APSX, LLC
Description: It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber
- Tensile Modulus: 152 ksi
- Elongation: 10 %
- Melt Flow Index (MFI): 20 g / 10 minutes
- Features: Molding Resin
-
Molding Compounds and Resins - HIGH DENSITY POLYETHYLENE (HDPE-FDA) -- NATURAL PELLETS H5234 (2 LBS)Supplier: APSX, LLC
Description: ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156.2 F
- Tensile Strength (Break): 3,770.957823287122 psi
- Tensile Modulus: 175.49457562220834 ksi
- Elongation: 9 %
-
-
Supplier: Accuris
Description: Polyethylene - High Density, Copolymer, Sheet Extrusion/ Thermoforming, Pellet Form
-
Supplier: Accuris
Description: Polyethylene - High Density, Copolymer, Injection Molding Grade, Pellet Form
-
Supplier: Accuris
Description: Polyethylene - High Density, Copolymer, Blow Molding/Extrusion Grade, Pellet Form
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB2621 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding of polyethylene. SINPOLENE MBB 2621 is delivered as free flowing pellets for processing
- Melt Flow Index (MFI): 20 g / 10 minutes
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBN7012 is an anti-blocking masterbatch which contains 5% fast migrating amide to prevent blocking during the production of polyethylene films. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Antiblock (5%) Forms
- Melt Flow Index (MFI): 1 to 5 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene Catalog # : 537 CAS : 9002-88-4 Physical Form : Pellets Approx Mn : 6,500 Density (g/cc) : 0.92 Refractive Index : 1.51 Viscosity : 6,000cp (140C) Fp (F) : >445 Softening Point (C) : 110 TSCA : TSCA listed Soluble in : (Above 80C) Xylene
- Index of Refraction: 1.51
- Viscosity: 6,000 cP
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties and offers high colouring value with excellent quality
- Melt Flow Index (MFI): 20 to 40 g / 10 minutes
- Filler: Mineral
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene, oxidized Catalog # : 405 CAS : 68441-17-8 Physical Form : Pellets Density (g/cc) : 0.93 (20C) Brookfield viscosity : 200cp (140C) Fp (F) : >490 Softening Point (C) : 104 TSCA : TSCA listed Misc : Acid number 16mg KOH/g Soluble in : Insoluble in water
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene terephthalate) Catalog # : 138 CAS : 25038-59-9 Physical Form : Pellets Density (g/cc) : 1.385 Refractive Index : 1.5750 Inherent viscosity : 0.58 Tm (C) : 252 TSCA : TSCA listed Tg (C) : 81 Soluble in : DMSO (hot), HFIP, nitrobenzene, phenol
- Index of Refraction: 1.575
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications.
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: Polypropylene (PP)
- Type: Thermoplastic
-
Supplier: APSX, LLC
Description: Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch.
- Tensile Strength (Break): 980.4490340546517 psi
- Elongation: 620 %
- Melt Flow Index (MFI): 54 g / 10 minutes
- Features: Molding Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene, high density Catalog # : 041 CAS : 25213-02-9 Physical Form : Pellets Approx Mw : 125,000 Density (g/cc) : 0.95 (23C) Refractive Index : 1.54 Tm (C) : 121 TSCA : TSCA listed Misc : Melt flow index 0.3 g/10min; Crystallinity 76% Soluble in : (above 80C) Aliphatic, aromatic
- Index of Refraction: 1.54
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3764 B clear hot melt adhesive is compatible with abs, acrylic, ceramic, chipboard, coated cardboard, foam, glass, plastic, polycarbonate, polyethylene and pvc materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +190.4 F. Delivers great
- Viscosity: 6,000 cP
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3764B clear hot melt adhesive is compatible with abs, acrylic, ceramic, chipboard, coated cardboard, foam, glass, plastic, polycarbonate, polyethylene and pvc materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of +190.4 F. Delivers great
- Viscosity: 6,000 cP
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: ASTM International
Description: strength classification. Materials shall be manufactured by molding and extrusion of polyethylene plastic in the form of powder, granules, or pellets. Color and ultraviolet stabilizer, thermal stability, brittleness temperature, density, tensile strength at yield, and elongation at
-
Supplier: CSA Group
Description: ISO 17855-1:2014 establishes a system of designation for polyethylene thermoplastic material, which may be used as the basis for specifications. ISO 17855-1:2014 is applicable to all polyethylene homopolymers and to copolymers of ethylene having a content of other 1-olefinic monomers
-
Description: The types of polyethylene plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties density and melt flow rate and on information about the intended application and/or method of processing, important properties, additives,
-
Description: classification. ISO 12418‑1 is applicable to all PET bottle recyclates. It applies to materials ready for normal use in the form of powder, flakes or pellets. It is not intended to imply that materials having the same designation will give the same performance. ISO 12418‑1 does not provide
-
Description: 1.1 ISO 6402-1:2002 establishes a system of designation for acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)-styrene (ACS) moulding and extrusion materials, which may be used as the basis for
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
- Features: Molding Resin
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. See Ticona for processing.. Not for Injection Molding. See Ticona for processing.
- Melt Flow Index (MFI): 3.5 g / 10 minutes
- Features: Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Compression Molding only. See Ticona for processing.
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
- Features: Extrusion Grade Resin, Molding Resin
-
Supplier: Celanese Corporation
Description: Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Ram Extrusion and Compression Molding only. See Ticona for processing.
- Elongation: 350 %
- Dielectric Constant: 3
- Melt Flow Index (MFI): 0.1 g / 10 minutes
- Water Absorption: 0.01 %
-
Supplier: diaago
Description: marking area Easily write on flat surface caps made from polyethylene (HDPE) Caps feature a leakproof seal Graduations molded into conical bottom for viewing pellets and small volume quantification Included zip-closure bag
- Volume: 10 cc
-
Supplier: AGC Chemicals Americas, Inc.
Description: Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators.
- Industry: Automotive
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Pellets
- Features: Thermally Insulating
-
Supplier: AGC Chemicals Americas, Inc.
Description: Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than other insulators.
- Tensile Strength (Break): 4,786.215698787501 psi
- Elongation: 350 %
- Industry: Automotive
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: AGC Chemicals Americas, Inc.
Description: lowest melting point in the LM-ETFE AH series (180ºC vs. 240ºC) Wide range of processing temperatures between the melting point of 180ºC and the onset of degradation at 395 ºC Excellent adhesion to other materials, such as polyamides, polyethylenes, or metals Corrosive off-gas levels at melt
- Tensile Strength (Break): 6,961.768289145456 psi
- Elongation: 460 %
- Electrical Resistivity: 1,000,000,000,000,000,000 ohm-cm
- Dielectric Constant: 2.5
-
Supplier: Teknor Apex Company
Description: Teknor Color Company offers a full line of custom and standard colors and additives as well as special effects for all processes. We color the entire spectrum of polymers including polyethylene, polypropylene, polystryene, ABS, engineering thermoplastics and TPEs. We pride ourselves on
- Form: Dry Powder, Masterbatch - Pellets / Solid
- Features: Pigment
- Application: Plastics and Polymers
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, screwcap micro test tube, unsterilized, with separate O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of polypropylene. O-rings are made of blended polyethylene/polypropylene. Features include: O-ring operating
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, screwcap micro test tube, sterilized, with installed O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of polypropylene. O-rings are made of blended polyethylene/polypropylene. Features include: O-ring operating
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, screwcap micro test tube, sterilized, with installed O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of polypropylene. O-rings are made of blended polyethylene/polypropylene. Features include: O-ring operating
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 500, screwcap micro test tube, sterilized, with installed O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of polypropylene. O-rings are made of blended polyethylene/polypropylene. Features include: O-ring operating
Find Suppliers by Category Top
Featured Products Top
-
Plasti-Shield. Borated Polyethylene Pellets offer a flexible and customizable approach to radiation shielding. These pellets can be molded or extruded into various shapes and sizes, providing manufacturers with the capability to create tailored shielding (read more)
Browse Radiation Shielding Datasheets for MarShield -
Plasti-Shield® Borated Polyethylene and Pellets: Versatile neutron shielding available (read more)
Browse Radiation Shielding Datasheets for MarShield -
Polyethylene and Pellets: Versatile neutron shielding available in sheets, bricks, and pellets for various (read more)
Browse Radiation Shielding Datasheets for MarShield -
borated and pure polyethylene sheets, and pellets Flexible shielding with lead wool (read more)
Browse Radiation Shielding Datasheets for MarShield -
temperatures without losing austerity. THERMOPLASTICS CURING PROCESS Thermoplastics pellets soften when heated and become more fluid as more heat is administered. The curing (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Optimized HDPE Unit Significantly Improves Product Quality, Lowers Operating Costs
ATOFINA Petrochemicals, Inc. is committed to a continuous progress initiative that focuses on streamlining operations and enhancing performance at all levels of the company. In addition, the polyethylene division strives for ongoing process efficiencies that will provide its customers
More Information Top
-
GVSPM image reconstruction for capacitance CT images of particles in a vertical pipe and comparison with the conventional method
The three particle types were polyethylene pellets (PP), silica particles (SP) and polyvinyl chloride (PVC).
-
ATR and transmission analysis of pigments by means of far infrared spectroscopy
To better perform this comparison, an evaluation of the possible effect induced by the thermal treatment needed for the preparation of the polyethylene pellets on the transmission spectra of the samples has been carried out.
-
CR4 - Thread: Polyethylene Pellets Upgrading
Polyethylene Pellets Upgrading .
-
Microplastic resin pellets on an urban tropical beach in Colombia
1b High-density polyethylene pellet .
-
Applications of Terahertz Spectroscopy in Biosystems
Val,[54] Ile-Val[54] plus their retro-analogs,[54,55] have been investi- gated in our group using THz-CWS methods.[56,57] The THz spectra obtained at 4.2 K in polyethylene pellets are shown in Figure 4.
-
Graft copolymer modification of polyethylene–polystyrene blends. I. Graft preparation and characterization
The polyethylene pellets were introduced into glass tubes and then covered with styrene monomer.
-
Moderator Studies for a Repetitively Pulsed Test Facility (RPTF)
Polyethylene pellets .
-
Through container THz sensing: applications for explosives screening
The initial measurements of the pure pelletized material indicated that polyethylene pellets with thicknesses approaching 1 cm would allow truncation of the data with no significant loss of resolution.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
Polymer Encapsulation: The Polymer Encapsulation System consists of equipment for the bulk storage of polyethylene pellets and chemical additives, temporary waste material storage, melting the polyethylene, mixing the polyethylene and waste and product container filling.
-
Carrier-free estimation of106 Ru in urine
A pellet press with die and plunger of 23 mm diameter has been used for making polyethylene pellets .
Indicates content that may require registration and/or purchase.