-
Supplier: Newark, An Avnet Company
Description: Polyimide Film Insulated Thermocouple Wire
-
Supplier: Acrolab Ltd.
Description: Fused polyimide tape, single conductor and duplex insulation for excellent protection. Continuous Temperature Rating: 600° F (315° C) Single Reading: 800° F (430° C) Excellent moisture, chemical, and abrasion resistance.
- Temperature Range: 600 F
- Gauge Thickness: 16 to 30 Gauge
- Thermocouple Type: E, J, K, N, T
- Insulation Material: Plastic, Polyamide (e.g., Nylon)
-
Supplier: Accuris
Description: WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY
-
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT
-
Supplier: Accuris
Description: WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY GENERAL SPECIFICATION FOR
-
Supplier: Newark, An Avnet Company
Description: WIRE THERMOCOUPLE, POLYIMIDE FILM INSULATED T/C S 5/PK; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:K; Wire Gauge:24AWG RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: potentially withstand 600°F for prolonged time periods due to bi-directional overlapping insulation design. Thermocouple types J or K 20, 24, or 30 gage solid wire 20 or 24 gage stranded wire
- Gauge Thickness: 20 to 30 Gauge
- Length: 300 to 12,000 inch
- Thermocouple Type: J, K
- Insulation Material: Plastic, Polyimide (e.g., Kapton®)
-
Supplier: Newark, An Avnet Company
Description: 30 GAUGE, TYPE K, SOLID, POLYIMIDE FILM INSULATED THERMOCOUPLE WIRE IN 1000 FT. SPOOLS. ROHS COMPLIANT: YES
-
Supplier: OMEGA Engineering, Inc.
Description: TT, KK, TG, GG Fine Wires 30, 36, and 40 Gage Convenient Spool Lengths 25, 50, 100, 200, 500, 1000 ft. ANSI Special Limits of Error and EN 60584-2 Tolerance Class 1 Rating Available on Most Models
- Temperature Range: -778 to 1,112 F
- Gauge Thickness: 30 to 40 Gauge
- Length: 300 to 12,000 inch
- Thermocouple Type: E, J, K, N, T
-
Supplier: DuPont Electronics & Imaging
Description: The corona resistance provides improved service life and operational efficiencies versus conventional insulation materials. Kapton® 100CRC polyimide film is a homogeneous film possessing improved resistance versus traditional polyimide films when exposed to the damaging effects of
- Features: Dielectric, Other, Specialty / Other
-
Supplier: Littelfuse, Inc.
Description: Insulated Lead Wire 125°C Max Operating Temperature
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Allied Electronics, Inc.
Description: 3M Electrical Tape 92 is used for high temperature electrical applications in which a tough, thin insulating material is required for wrapping coils, transformers, capacitors, and wire harnesses. It is also used in printed circuit board assembly as a wave solder masking tape.
-
Supplier: Carlisle Interconnect Technologies
Description: An increased wall thickness version utilizing an aluminum conductor for power feeder applications. Improved mechanical performance including superior flexibility as compared to traditional polyimide insulated power feeder cables. TLA is rated at 175°C. Excellent Temperature Performance
- North American (AWG): 8 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Conductor: Aluminum and Aluminum Alloys
- Standards / Approvals: MIL-SPEC
-
Supplier: Thermal Wire and Cable LLC
Description: conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable aromatic polyimide KF-1 Kapton Thermal Wire and Cable Corp KF-1 aromatic polyimide insulated conductors are
- North American (AWG): 16 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 8 amps
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping. These are
-
Supplier: TE Connectivity
Description: Product Type Features Element Material : Platinum Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 170 DEGC [338 DEGF ]
- Element Material: Platinum
- Features: RTD
-
Supplier: Minco
Description: Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.2 inch
- Sensitive Length: 0.6 inch
- # of Lead Wires Per Element: 2
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Y Series Strain Gauge Geometry: shear half bridge Measuring grid material: Constantan Carrier foil: Polyimide 2 measuring grids Measuring grid covered 50mm fluoropolymer insulated leads + 3m TPE 3-wire cable Temperature response: ferr. steel (10,8 ppm/K) nominal resistance: 350
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 392 F
- Gage Factor: 2
- Nominal Resistance: 350

-
Supplier: OMEGA Engineering, Inc.
Description: Models SRTD-1 and SRTD-2 are polyimide insulated surface mount RTD temperature sensors designed to provide a practical method for measuring surface temperatures. These sensors are small and flexible, and their low mass has minimal thermal effect on the material being measured. They are
- Operating Temperature: -328 to 500 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 1 inch
- Width / Diameter: 0.62 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA introduces the next generation of our surface mount fast response thermocouples. The new SA1XL surface thermocouple achieves response times of less than 0.15 seconds. These surface thermocouples are constructed using a Polyimide/ fiberglass junction insulation along with a
- Sensed Temperature: 600 F
- Sensitive Length: 0.5 to 1 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Columbia Research Labs, Inc.
Description: four, M22759, 26-gage TFE insulated aircraft lead wires. The bottom surface of the sensor is polyimide substrate of active strain gage elements and is supplied pre-processed for bonding to the test structure. The top surface of the sensor contains the axis identification marking
- Number of Gauges in Gauge Pattern: 2
- Operating Temperature: -67 to 257 F
- Gage Factor: 2.05
- Nominal Resistance: 1000

-
Supplier: Henkel Corporation - Industrial
Description: stacked die. This material is hydrophobic and stable at high temperatures. These features produce a void-free bond line with excellent interfacial adhesive strength to a wide variety of organic and metal surfaces, including solder mask, BT, FR, polyimide, and Au. The adhesive also has
- Viscosity: 8,500 cP
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 54.44444444444444 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: FX PCB Co., Ltd.
Description: this difference. What Does a Single-sided Flexible PCB Look Like? The Polyimide layer, Copper layer, and Adhesive layer are the layers that make up the single-sided flexible PCB. In single-sided flexible PCBs, a polyimide film is utilized as the substrate or cover layer; the cover
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
High performance applications Conax Technologies’ exclusive mineral insulated (Mg (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000' STD.COLORS: Black, Red. Other colors available to order RoHS compliant OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
NEWind® Double and Triple Insulated Winding Wires NEWind® is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Superconductor Cabling New England Wire Technologies has provided cabling, insulating, and other services to the superconductor industry since the 1960’s. Our products are integrated into most of the major (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
Engineered TapesMask, insulate, bond and protect. Solve issues with extreme static charge, high temps and other harsh environments. Read More Download the Brochure Download Product Data Sheets (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Aging in wire insulation under multifactor stress
The specific example presented is that for 120 V aromat- ic polyimide insulated wire .
-
Development of electro-deposition insulation for high heat-resistant magnet wire
It is found that the electro-deposited polyimide insulated wire has a quite high heat-resistance compared with conventional wire.
-
AC voltage endurance of polyimide insulated magnet wire
Therefore, use of polyimide insulated wires is becoming increasingly popular, particularly in severe environmental conditions [1, 2].
-
Insulation aging from simultaneous mechanical strain, polymer-chemical, and temperature interactions
A fundamentally based chemical-thermodynamic multifactor stress aging relation is developed for aromatic polyimide insulated wire , military specification type MIL-W-81381. ture, and mechanical strain. chemical mechanisms, diffusion constants, and molecular energy vs. strain relationship are so complex the authors are …
-
"Laser Wire Stripping"
The polyimide insulated wire is located in the region of the plasma cloud.
-
Diagnostics for steady state plasmas
In W7-X, polyimide insulated wires are used, which are wound tightly in a double layer onto stainless steel tubes of 5 mm diameter.
-
Thin microelectrodes reduce GFAP expression in the implant site in rodent somatosensory cortex
The 12 µm diameter and 25 µm diameter stainless steel HM&L polyimide insulated wires were used for constructing the PGA coated implants.
Indicates content that may require registration and/or purchase.