-
Supplier: Scientific Polymer Products, Inc.
Description: Polyisoprene Catalog # : 582 CAS : 9003-31-0 Approx Mw : 15,000 Mw/Mn : 1.07
- Applications: Plastics / Composites
- Function: Reference / Chemical Standard
-
Supplier: Scientific Polymer Products, Inc.
Description: Rubber, chlorinated; 65% Chlorine
- Index of Refraction: 1.554
- Features: Specialty / Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyisoprene, trans Catalog # : 073 CAS : 104389-32-4 Physical Form : Slab Approx Mw : 400,000 Density (g/cc) : 0.96 Fp (F) : 392 Tm (C) : 67 TSCA : TSCA listed Tg (C) : -68 Soluble in : Aromatic hydrocarbons (hot), THF
- Features: Specialty / Other
-
-
Supplier: Scientific Polymer Products, Inc.
Description: 97% Cis 1,4
- Index of Refraction: 1.5191
- Features: Specialty / Other
-
Supplier: Accuris
Description: Rubber - Determination of Polyisoprene Content
-
Supplier: Accuris
Description: INSULATION MATERIAL, POLYISOPRENE
-
Supplier: Accuris
Description: Insulation Material, Polyisoprene
-
Standards and Technical Documents - RUBBER, POLYISOPRENE (NON-ASBESTOS) -- MIL-R-82844 CANC NOTICE 1Supplier: Accuris
Description: RUBBER, POLYISOPRENE (NON-ASBESTOS)
-
Supplier: Kraton Polymers LLC
Description: Kraton isoprene rubbers (IR) are high molecular weight, anionically polymerized polyisoprene that can be processed in the same way as a natural rubber, including vulcanization. They combine the key qualities of natural rubber such as good mechanical properties and hysteresis with superior
- Type: Elastomer / Rubber
- Chemical System: Isoprene / Polyisoprene
- Industry: Medical / Food (FDA)
- Features: Other, Unfilled
-
Supplier: Radwell International
Description: GLOVE, POLYISOPRENE ISOBUTYLENE, BHP, BLACK, PORT SIZE: 8, THICKNESS: 8, LENGTH: 32 INCHES, HAND SIZE: 9.75, HAND STYLE A, 1PAIR. FREE 2 YEAR RADWELL WARRANTY
- Clothing Type: Gloves
-
Supplier: Kraton Polymers LLC
Description: Kraton IR Latex is an ideal substitute for natural rubber latex, particularly in applications with high purity requirements such as medical, healthcare, personal care and food contact. Kraton IR Latex is a unique polyisoprene latex with controlled structure and low chemical impurity levels
- Type: Elastomer / Rubber
- Chemical System: Isoprene / Polyisoprene
- Industry: Medical / Food (FDA)
- Features: Other, Unfilled
-
Supplier: CSA Group
Description: ISO 2303:2011 specifies, for general-purpose non-oil-extended, solution-polymerized polyisoprene rubbers (IR): physical and chemical tests on raw rubbers; standard materials, a standard test formulation, equipment and processing methods for evaluating the vulcanization characteristics.
-
Description: ISO 2303:2011 specifies, for general-purpose non-oil-extended, solution-polymerized polyisoprene rubbers (IR): physical and chemical tests on raw rubbers; standard materials, a standard test formulation, equipment and processing methods for evaluating the vulcanization characteristics.
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (cis-polyisoprene) - This rubber has good creep and stress relaxation resistance and is low cost. It's main disadvantage is lack of resistance to oxygen and ozone/uv. Temperature ranges: -51.1ºC to 93.3ºC (-60ºF to +200ºF)
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: Advanced Antivibration Components - AAC
Description: HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical
- Bore Diameter: 0.3125 inch
- Coupling Diameter: 0.8125 inch
- Coupling Length: 0.8125 inch
- Angular Misalignment: 1.5 degrees
-
Supplier: CSA Group
Description: cyclohexane as solvent and polyisoprene standards, is included in an informative annex.
-
Description: cyclohexane as solvent and polyisoprene standards, is included in an informative annex.
-
Supplier: ASTM International
Description: 1.2.5 Butadiene-acrylonitrile copolymers, 1.2.6 Ethylene-propylene copolymers and related terpolymers, and 1.2.7 Isobutene-isoprene copolymers. 1.3 This practice will not differentiate the following polymers: 1.3.1 Natural polyisoprene from synthetic polyisoprene. 1.3.2
-
Supplier: Extruded Silicone Products, Inc.
Description: 1985 has made us a leader in meeting product specifications using: Neoprene, Nitrile, Polyisoprene, EPDM, Silicone and other blends including a full range of sponge compounds.
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run
- Capabilities: Cold Extrusion, Hot Extrusion
- Secondary Operations: Cutting
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Petersen Products Co.
Description: By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 11" (279mm) Dia. Min 9.75" (248mm) Dia., Top Plate, OD 10.5" (267mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass Standard Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 18.25" (464mm) Dia. Min 17.75" (451mm) Dia., Top Plate, OD 18.5" (470mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 8.87" (225mm) Dia. Min 7.87" (200mm) Dia., Top Plate, OD 8.5" (216mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Depth in Pipe 3" (76mm) Dia. Max 5.75" (146mm) Dia. Min 4.75" (121mm) Dia., Top Plate, OD 5.8" (147mm) Material, Hardware Brass and Stainless Steel Material, Seal Polyisoprene Pipeline Max PSI 5 psi (0.34 bar) Sage Subcategory Number W1420 Seal Expansion
- Shape / Application: Round
-
Supplier: ASTM International
Description: 1.2.5 Butadiene-acrylonitrile copolymers, 1.2.6 Ethylene-propylene copolymers and related terpolymers, and 1.2.7 Isobutene-isoprene copolymers. 1.3 This practice will not differentiate the following polymers: 1.3.1 Natural polyisoprene from synthetic polyisoprene. 1.3.2
-
Description: material, certain special methods have been developed. Some of the tests included in this International Standard may not be entirely suitable for threads made from certain synthetic rubbers (e.g. urethane rubber). These tests are intended for natural or synthetic polyisoprene rubbers.
-
Supplier: 80 - 20 Marketing, Inc.
Description: Surefit Technology - Sterile The Derma Prene® IsoTouch™ surgical gloves are powder-free and made from synthetic polyisoprene. The glove delivers all the performance characteristics of natural rubber latex without the risk of natural rubber latex sensitization. The Derma Prene® IsoTouch™ is
- Clothing Type: Gloves
- Industry: Pharmaceutical/Medical
-
Supplier: ASTM International
Description: 4. Type I - nonresistant to ozone, made from a high-grade cis-1,4-polyisoprene rubber compound of natural or synthetic origin, properly vulcanized, and type II - ozone resistant, made of any elastomer or combination of elastomeric compounds. The recommended sequence of inspection and testing
-
Supplier: ASTM International
Description: made from properly vulcanized high-grade cis-1,4-polyisoprene rubber compound of natural or synthetic origin that are non-resistant to ozone; Type II, made of any elastomer or combination of elastomeric compounds that are resistant to ozone; and Type III, made of any combination of elastomer
-
Supplier: CSA Group
Description: material, certain special methods have been developed. Some of the tests included in this document are not entirely suitable for threads made from certain synthetic rubbers (e.g. urethane rubber). These tests are intended for natural or synthetic polyisoprene rubbers. Comparisons can only be
-
Supplier: Aero Rubber Company, Inc.
Description: CSM) Thermoplastic Rubber (TPR) Synthetic Polyisoprene EPDM Polyurethane Access to our comprehensive array of compounds can potentially reduce your operating costs.
- Secondary Operations: Cutting, Tape/Adhesive Application, Water / Abrasive Jet Cutting
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Hot Extrusion
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge
- Features: Oil / Grease Seal
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge
Find Suppliers by Category Top
More Information Top
-
Macromolecular chemistry
Pure trans-1,4- isoprene polymer (gutta-percha) is a solid resin against it.
-
The influence of lockings on the mechanical relaxation and the flow of amorphous polymers
Polyisoprene .
-
Polymers: synthesis, properties and applications
Abb. 1.14 structural isomers of polyisoprene n .
-
The freezing temperature of high-molecular glasses and its chemical structure
Polyisoprene (natural rubber) 9).
-
Chemistry of materials
By the so obtained polymer, it is about 1,2- isoprene polymer 45 because the individual structural elements over the carbon atoms marked with 1 and 2 were linked.
-
The locking of the thread molecules and its influence on the properties of polymers
Polymetbylen polybutadiene (li) polyisoprene (cis-1,4) Polyisobutyleu Polydimethyl siloxane Polyvinylacetat polystyrene Polybutyl acrylate poly-2-ethylhexylacrylat …
-
The chemistry of the balloon
… of a child birthday balloons for inflation in the mouth and stretch the polyisoprene chains linked through …
-
Matter
The latex emerging from the cut bark means the latex, an emulsion of polyisoprene , 55-70 percent …
-
Chemistry of materials
By the so obtained polymer, it is about 1,2- isoprene polymer 40 because the individual structural elements over the carbon atoms marked with 1 and 2 were linked.
-
Production and conversions of β‐Lactamen
Polymerization of isoprene in Cegenwart of toluene and sodium as well as following distillation gave a benzyl- isoprene polymer -fraction with averagely 2,36 olefinic double bonds per molar ekel.
Indicates content that may require registration and/or purchase.