Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Layer Adhesion Testing of Polymer Fuel Tanks
-
Supplier: Baltimore Aircoil Company
Description: Tanks are available in a variety of sizes in galvanized steel or with a thermosetting hybrid polymer. RS Remote Sump Tanks Eliminate the need for other methods of freeze protection Simplify water treatment Facilitate dry operation Low installed cost Easy maintenance Reliable
- Volume Capacity: 94 to 1,390 gallons
- Diameter / Width: 22.5 to 66.5 inch
- Features: Other Tank
-
Supplier: Watts
Description: Enpress tanks utilizes an industry exclusive co-polymer Polypropylene formulation for its liner assembly, providing superior performance in both hot and cold temperature environments and superior chemical and impact resistance far superior than traditional polyethylene. This allows the
-
-
Supplier: WellMate
Description: Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel
-
Description: TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE Lining system for
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 55 to 200 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: WellMate
Description: pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom. Hydropneumatic convertible – optional air volume control assembly and micronizer provide for quick and easy tank conversion,
-
Supplier: Goulds Water Technology, a xylem brand
Description: Separates air and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45PST and V60PST, 125 PSI for V15P. Tank Temperature Rating: Maximum 120°F.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Accuris
Description: Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test me
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: ProMinent Fluid Controls, Inc.
Description: without exception, polymer plates of specially approved, high-density Polyethylene. Design: Designing the reservoirs requires thorough knowledge of the medium to be stored or its components. If no information on the permanent resistance of a chemical is available, storage tests will clarify
-
Supplier: MCG - Performance Polymers Division
Description: performance low foaming aqueous solution stability emulsification performance MAIN USE Barrier material (oxygen, hydrogen, helium, etc.) Extrusion process (film, bottle, pipe, tank, etc.) Polymer alloy, textiles (nonwoven fabric, bicomponent fiber, filter, etc.) Emulsion Suspension
- Industry: Electronics, Medical / Food (FDA)
- Type: Extrusion Grade Resin, Film Grade Resin, Thermoplastic
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Accuris
Description: Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels \x96 Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 \x96 Requirements and test me
-
Description: build and Flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Potable Water Tank Restrictions: Water contact temperature: 23°C Tanks ≥ 3,000 gallons Pipes ≥ 61" Maximum DFT: 100 mils
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.005 to 0.006 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: SAE International
Description: pressure at the polymer-polymer inter-diffusion interface. Since the pinch-off zone is known to be the major source of emission per unit area, a method has been developed to automatically detect it at the end of the extrusion blow molding process and the diffusion model is adapted to
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative extensional viscosity or Screen Factor (SF) of dilute agricultural spray mixes. 1.2 The test can be used for tank mixes containing dissolved, emulsified or dispersed materials, or mixtures. 1.3 Results may be affected by the
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: Accuris
Description: Thermoplastic static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks - Requirements and test methods
-
Supplier: SAE International
Description: This specification covers polythioether rubber fuel resistant sealing compounds, supplied as a two-component system, which cure rapidly when exposed to a cure on demand (CoD) light source used to initiate a reaction that generates crosslinking of sealant polymers. Type 2 compounds also cure
-
Supplier: AENOR
Description: Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test methods
-
Supplier: AENOR
Description: Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks - Requirements and test methods
-
Supplier: ASTM International
Description: internals (draft tube, volutes, and diffusers), 1.3.3 Service water heat exchanger channels, pass partitions, tubesheets, end bells, and covers, 1.3.4 Service water strainers, and 1.3.5 Refueling water storage tanks and refuel cavity water storage tanks. 1.4 This guide anticipates that
-
Supplier: Total Plastics, Inc.
Description: Natural Versatility is the word that best describes Proteus® Co-Polymer. Perfect for fire truck tanks because it is inexpensive, easy to fabricate and won’t crack from road vibration, Proteus® Co-Polymer also works well in those orthotic devices that require a lower degree of
- Industry: Medical / Food (FDA, USDA)
-
Description: FAST CLAD 105ER is a next generation, ultra high solids epoxy amine coating specifically developed for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, petrochemical storage tanks including ethanol as well as a coating for secondary containment for a
- Wet / Applied Thickness: 0.018 to 0.05 inch
- Cure / Dry Temperature: 35 to 90 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Brush Plate™ is a high solids novolac epoxy engineered specifically as a touch-up coating for Nova-Plate® UHS and Dura-Plate® UHS. RECOMMENDED USAGE For use over prepared steel or concrete in industrial and marine exposures such as: Ballast tank interiors Well deck overheads Oil storage
- Wet / Applied Thickness: 0.01 to 0.012 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Houghton International, Inc.
Description: tank. It contains a non-nitrite corrosion inhibitor system to protect inductors, limit switches, quench tanks, pipes and fittings.
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Haida International Equipment Co., Ltd.
Description: test cost; 5) Configure full set of weights according to national standard and international standard. 6) Combining the tank with stir motor to control temperature uniformity; 7) The tank is installed with cooling water pipe, which speed up cooling rate; 8)The software developed by our
- Display & Special Features: Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Rust-Oleum Corporation
Description: Two component, polyamine converted epoxy, for potable water tanks
- Coverage: 1,200 ft²
- Wet / Applied Thickness: 0.0065 to 0.011 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat
-
Supplier: L&L Special Furnace Co., Inc.
Description: The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for use with brine. Water or polymer must have rust inhibitors (or else tank must be stainless steel.) Special
- Process Temperature: 50 to 60 C
- Height: 914.3995062242667 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: Haida International Equipment Co., Ltd.
Description: and its cooling rate is rapid, which save test cost; 5) Configure full set of weights according to national standard and international standard. 6) Combining the tank with stir motor to control temperature uniformity; 7) The tank is installed with cooling water pipe, which speed up
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Total Plastics, Inc.
Description: PCTFE or polychlorotrifluoroethylene is a high performance crystalline polymer with excellent chemical resistance. Because of its low moisture absorption, PCTFE can operate in a continuous service temperatures of -250 °F to 300 °F. Bearings / Bushings Ball valve seats Semiconductor processing
- Use Temperature: -250 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
properties makes this polymer the perfect alternative to metals and thermoplastics. pDCPD is widely used for: Large truck and bus body panels Instrumentation housing Equipment parts in agriculture Large waste containers Recreation parts (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Storage - Sludge is delivered by tanker or conveyor to a receiving tank. Dilution and Homogenization - High-pressure water flushes sludge into a dilution tank and then a buffer tank to stabilize solids concentration. Coarse (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Telene® polymer is an incredible family of materials, based on polydicyclopentadiene (PDCPD) chemistry. Osborne is one of only a few licensees worldwide for this thermoset which has properties similar to thermoplastic polyolefins. Telene polymer has outstanding corrosion resistance and (read more)
Browse Datasheets for Osborne Industries, Inc. -
and stiffness, chemical tanks made from these plastics tend to be reinforced with metals. Applications include: Cabinets in clean-rooms and laboratories Food processing equipment Tanks Fluoropolymers (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
, European nuclear submarines, military naval vessels, and clearance control for turbine engines. Metal seals are also used to protect critical sensors, electronics and weapons systems for missiles, satellites and ground vehicles. A variety of turbine applications for power generation, tanks and (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
of safe hydrogen-related technologies, emphasizing testing, characterization, and qualification of materials, both metals, and polymers, exposed to hydrogen-containing environments. Element supports customers with their (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
using polydicyclopentadiene (PDCPD) chemistry in a Reaction Injection Molding (RIM) process. Polymer's like Pentam® can be formulated for the production of large parts. These parts can range in thickness from .100-inch - to over 12 Inches and have a surface area ranging from 2ft² to (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
A Global Leader in Advanced Polymer Solutions for Aerospace and Defense In the aerospace and defense industry, precision is absolutely critical. Every component must perform reliably under extreme conditions while contributing to (read more)
Browse Uncategorized Products Datasheets for Pexco -
. How it Works: The HA model’s dynamic seal is formed between rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). Inside the seal’s solid, square housing, the polymer rotors are frictionally locked into rotation with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Good adhesion to many types of substrates Well suited for coating tanks and vessels Exceptional chemical resistance, especially to solvents Noteworthy high temperature resistance Meets NASA low outgassing (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc.
Conduct Research Top
-
Removal of Chemically Emulsified Oil
This treatment sequence requires a reaction tank and a pH adjustment tank. The salts and polymers that break the emulsions are added to the tank by means of metering pumps and mixed with mechanical mixers, or injected in line prior to the tank and the pump, using the pump as the mixer. Metals can
-
Which to Choose-Stainless Steel or Single Use Technology (SUT)?
Single use technologies (SUTs) entered the biopharmaceutical industry in the 1990s, and processors were quick to take advantage of this alternative to traditional stainless-steel tanks /equipment for production lines. Single use production runs a process through equipment one-time using
More Information Top
-
Low-Cost Solar Water Heating Research and Development Roadmap
… and Development Priorities................................................................................57 4.3.1 Materials Testing: Priority 1..................................................................................58 4.3.2 Polymer Components: Priorities 1 and 2 ...............................................................58 4.3.2.1 Polymer Heat Exchangers: Priority 1 .....................................................58 4.3.2.2 Polymer Tank : Priority 1 ........................................................................58 4 …
-
Programmable Logic Controller (PLC) for polymer mixing tank
Table 2 Discrete state table for mixing polymer tank .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Dewatering
Dilution of made-down polymer solution is not an alternative to the proper design of appropriately sized polymer tanks and feed pumps.
-
The Permeation Characterisation of CARILON Polymer by Gravimetric-, Sorption- and a New FID Speciation (SHELL Micro-SHED) Test Methods
On the basis of this work, we conclude that the contribution of a 3.0 mm CARILON Polymer tank with a surface area of 1.5 m2 and a design integrated sender unit, to the SHED performance of a vehicle, is in …
-
Monitoring of Polymer Flooding Project at Sanand Field of India
Periodic physical cleaning and disinfection of polymer tanks and proper maintenance of the quality of process water has helped in reducing the turbidity of polymer solution.
-
Rig Waste Reduction Pilot Project
To allow for efficient product transportation, and to provide extended shelf-life, specially designed polymer tanks were used which kept the dry polymer materials under slight pressure of nitrogen gas.
-
Cold-Climate Solar Domestic Hot Water Systems Analysis
The largest percent reduction in Csav comes from replacing conventional pressurized solar storage tanks and metal heat exchangers with un-pressurized polymer tanks with immersed polymer heat exchangers, which could be developed with relatively low-risk R&D.
-
Cold-Climate Solar Domestic Water Heating Systems: Life-Cycle Analyses and Opportunities for Cost Reduction
The largest percent reduction in Csav comes from replacing conventional pressurized solar storage tanks and metal heat exchangers with un-pressurized polymer tanks with immersed polymer heat exchangers, which could be developed with relatively low-risk R&D.
-
Thermal sludge dryer demonstration: Bird Island Wastewater Treatment Plant, Buffalo, NY. Final report
TO CONDENSATE POLYMER TANKS .
-
Penn Grade Micellar Displacement Project. Third annual report, June 1977--June 1978. [Lawry project in Bradford field]
MIXED WATER TANKS (2) RAW POLYMER TANKS .
Indicates content that may require registration and/or purchase.