Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-160BF is a black, 62 mil (1.6 mm) thick double-sided acrylic foam tape featuring a polyethylene film liner. Designed for applications where reduced odor and VOC emissions are critical, it bonds well to a wide variety of substrates—including plastics like
- Thickness: 0.062 inches
- Features: Acrylic / Acrylate, Foam, Plastic / Polymer, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides that adheres well to a wide variety of materials, including plastics like polypropylene and
- Thickness: 0.025 inches
- Features: Acrylic / Acrylate, Foam, Plastic / Polymer, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a broad range of substrates and plastics, optimized for polypropylene and polystyrene. Meets FDA regulatory
- Thickness: 0.045 inches
- Features: Acrylic / Acrylate, Foam, Plastic / Polymer, Specialty / Other
-
-
Supplier: Adhesive Applications
Description: 2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application temperature Great
- Thickness: 0.035250000000000004 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive, Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
- Temperature Resistance: 20.999999999999996 to 38 C
- Features: Double-Sided Adhesive, Foam, Specialty / Other
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Type: Double-Sided Adhesive
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Type: Double-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Width: 1 inches
- Type: Double-Sided
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Width: 1 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Type: Double-Sided Adhesive
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Type: Double-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General Grade. 1/16" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Width: 1 inches
- Type: Double-Sided
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. General grade. 1/32" closed cell polyethylene foam with rubber adhesive. Ideal for many indoor general purpose mounting and joining applications. Use to bond to polyethylene,
- Width: 1 inches
- Type: Double-Sided
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom arrow tape can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products.
- Features: Adhesive, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer, Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8
- Features: Adhesive, Cloth - Woven Fabric, Fluoropolymer, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Permanent, Plastic / Polymer, Safety / Flagging, Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom dot and arrow tapes can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly
- Features: Adhesive, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer, Single-Sided Adhesive
-
Supplier: Sekisui Voltek, LLC
Description: delivery, medical tape, industrial tape, flexographic printing, specialized packaging General Industrial: appliance gaskets, construction, cushion and display packaging, cap seals, military, toys and novelties, sports padding, new technologies
- Use Temperature: 270 F
- Applications: Automotive / Transportation, Industrial OEM, Medical
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Integral Skin, Thermal Insulation
-
Supplier: Budnick Converting, Inc.
Description: Dublfilmr SB857P is a 8.5 mil, double coated polypropylene film. It is primarily used for bonding of plastics and lamination to rubbers and foams.
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 8.4375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and
- Features: Abrasion / Scratch Resistant, Adhesive, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Permanent, Plastic / Polymer, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Can-Do National Tape
Description: 3M™ Splicing Tape 4240 is a 0.11 mm thick (0.004 in) thick, clear tape consisting of a rubber resin adhesive on a polyester backing.It Bonds well to polyolefin substrates such as polyethylene or polypropylene and can be used for splicing or as a tabber tape to the
-
Description: A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Description: Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications Felt Foam Gasket materials Mounting Tape Paper Plastic Materials
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Description: temperature range • Withstands moisture and humidity • Superior aging characteristics • Ideal for bonding plastics (polyethylene, polystyrene, polypropylene, TPO, and ABS) as well as foams (EPDM, ether, esther, and polyurethane)
- Peel Strength / Adhesion: 5.5 to 5.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: diaago
Description: 15mL Centrifuge Tubes are available with a wide variety of options including paper and foam racks, bags, and recyclable plastic racks. Features Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are accurate to +/-2% Large white marking area
- Volume: 15.000000000000002 cc
-
Supplier: Adhesive Applications
Description: HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Adhesive: Rubber, Transfer
-
Supplier: Adhesive Applications
Description: polyester (PET) film liners. S1001-1 bonds well to metals, silicone foam, most plastics, and low-energy surfaces such as polyethylene and polypropylene. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Pressure Sensitive (PSA), Silicone, Transfer
-
Supplier: Mactac
Description: Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Mactac
Description: Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products
- Carrier / Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mactac
Description: Macbond HTA410 Products provide high tack and peel on a wide variety of surfaces. Excellent for bonding to foams, porous materials such as fabrics and felts and other applications that require an aggressive acrylic adhesive. The opaque white polypropylene carrier provides excellent
- Carrier / Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Belden Inc.
Description: Banana Peel® 6 Sub-Mini RG-59 coax, 25 AWG solid .018” tinned copper conductor, foam HDPE insulation, Duobond® aluminum foil tape plus a tinned copper interlocked serve shield (95% coverage) with PVC jacket. Cat5e 4 bonded pairs, 24 AWG solid bare copper conductors,
- Number of Conductors: 9 #
- Operating Temperature: -40 to 75 C
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Copper and Copper Alloys, Other
-
Supplier: LG Chemical of America Inc.
Description: PP Polypropylene Products that are suitable for special purposes Polypropylene(PP), one of the most commonly used plastics, is a synthetic resin made by polymerizing propylene. Its types vary depending on its properties and processing methods. Its excellent tensile strength and impact
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: include a Certificate of Analysis from an independent laboratory • Included caps are composed of polypropylene (PP) and lined with F217, a low-density foam core between two solid layers of LDPE
Find Suppliers by Category Top
Featured Products Top
-
polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes are available in (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips. Follow us on: (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Performance Material Spotlight: 3M TM VHB TM LSE Series - An Acrylic Foam Tape for Bonding Low Surface Energy Materials
Let's learn more about 3M's VHB TM LSE TM Series acrylic foam tapes and how their very high bond strength tackles even some of the most difficult to bond to substrates like polypropylene and specialty thermoplastics.
More Information Top
-
Foamed Plastics
Sodium carbonate and citric acid are used as the blowing agents, and a stretching step is used as a postextrusion treatment in a process described in another patent for the production of strapping tape made from polypropylene foam .
-
Measure Guideline: Basement Insulation Basics
Insulation seams can be sealed with foil or polypropylene tape ; caulk or foam should be used at the top and bottom edges of insulation.
Indicates content that may require registration and/or purchase.