-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: NuAire, Inc.
Description: The NU-55 Fume Hood Base is available as an option for NuAire polypropylene fume hoods. The NU-55 is constructed from long-lasting, corrosive-resistant, white polypropylene. The outer cabinet shell, kick panel, and shelves are constructed using ½ inch (13
- Height: 28.2677318 inch
- Width: 48.5039632 to 96.4961151 inch
- Depth: 25.984266 to 32.0078913 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
-
Supplier: AirClean Systems
Description: pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate No installation required -
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: AirClean Systems
Description: AirClean® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: NuAire, Inc.
Description: The FumeGard 162 Conventional Corrosive-Resistant Polypropylene Fume Hood is designed to capture, contain, and exhaust fumes, gases, vapors, mists, aerosols, and particulate matter generated within the hood interior.
- Hood Face Velocity: 104.330708661417 SFPM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: U.S. Plastic Corporation
Description: Designed for venting fumes from over work and lab tables, this exhaust hood is made of 1/4" material. The hood measures 48" length x 30" width x 18" high ID. The polypropylene exhaust hood has an 8" OD outlet.
- Fume Hood Type: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: Designed for venting fumes from over work and lab tables, this exhaust hood is made of 1/4" material. The hood measures 48" length x 30" width x 18" high ID. The PVC exhaust hood has an 8.625" ID outlet for rigid 8" OD PVC duct pipe.
- Fume Hood Type: General Purpose
-
Supplier: NuAire, Inc.
Description: The FumeGard 164 By-Pass Polypropylene Fume Hood is constructed from stress relieved white polypropylene intended for use in high acid environments, trace metal analysis, materials analysis, toxicology, semi-conductor development, prototype/production and/or
- Hood Face Velocity: 104.330708661417 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 12" Length x 48" Wide x 24" High. Outlet: 10". Wall thickness: 1/4". Slot size: 4" Wide x 2" High.
- Fume Hood Type: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 12" Length x 48" Wide x 24" High. Outlet: 10". Wall thickness: 1/4". Slot size: 4" Wide x 2" High.
- Fume Hood Type: General Purpose
-
Supplier: TFI/ Inline Design Corporation
Description: The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer’s specifications. Some
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer’s specifications. Some
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer’s specifications. Some
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: NuAire, Inc.
Description: The FumeGard 156 Vertical Laminar Airflow Fume Hood for high acid and trace metal analysis meets NSF / ANSI Standards for personnel, product, and environmental protection through HEPA filtration. Durable polypropylene construction is rust resistant.
- Hood Face Velocity: 104.330708661417 SFPM
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
- Features: Other
-
Supplier: TFI/ Inline Design Corporation
Description: The Countertop Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer’s specifications. Some
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The SB-MAX BenchTop Fume Hood is one of our most popular models. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most laboratory exhaust application needs. The narrow
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Terra Universal, Inc.
Description: This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent illuminator, blower
- Hood Face Velocity: 100 to 180 SFPM
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Erlab Inc.
Description: M 632 Captair Flex M Ductless fume hoods for liquid with powder handlings For dissolving, filtering, extracting,… Designed to protect users during applications that emit vapors and/or chemical particles, the Captair Flex line offers a level of performance that ensures your safety while
- Hood Face Velocity: 78.7401574803148 to 118.110236220472 SFPM
- Required Airflow: 270 SCFM
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: The WB-MAX Walk-in Fume Hood is designed for laboratories that require a large compartment to handle their fume control needs. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Cole-Parmer
Description: • Economical and efficient system for your basic fume hood needs • Complete with dished composite resin work surface, vaporproof light, and built-in exhaust blower Fume chamber features molded seamless construction with coved corners, factory mounted with a chemical-resistant
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: • Economical and efficient system for your basic fume hood needs • Complete with dished composite resin work surface, vaporproof light, and built-in exhaust blower Fume chamber features molded seamless construction with coved corners, factory mounted with a chemical-resistant
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: • Economical and efficient system for your basic fume hood needs • Complete with dished composite resin work surface, vaporproof light, and built-in exhaust blower Fume chamber features molded seamless construction with coved corners, factory mounted with a chemical-resistant
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: designed to use up to 4 filtration columns that can be configured according to the protection needs of the hood’s specific application. The support structure is composed of an anti-corrosion metallic alloy that is protected with a thermo-hardened, anti-acid, polymer coating. The optical
- Required Airflow: 405 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function. Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber.
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Labconco Corporation
Description: Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Total Plastics, Inc.
Description: Natural Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength.
- Chemical System: Polypropylene (PP)
-
Supplier: Mystaire, Inc.
Description: Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast. The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during filter
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and fume hoods Semiconductor processing equipment Orthotic and prosthetic
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: Mystaire, Inc.
Description: Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Mystaire, Inc.
Description: Mystaire® CleanPrep™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep™ workstations are constructed from thermally-fused polypropylene that offers exceptional chemical
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Texel-Seikow USA, Inc.
Description: very reliable, cost efficient, and high-performance model. Suitable for ventilation and exhaust at Laboratory, Fume Hoods, HVAC, Hospitals, and other industries. Both belt driven and direct driven are available.
- Air Flow Rate: 10 to 4,000 SCFM
- Static Pressure: 0 to 3.4999999999999996 in H2O
- Media Temperature: 14 to 122 F
- Drive Type: Belt Drive, Direct Drive
-
Supplier: ECSI Fibrotools
Description: The Slim version of IKo™ CLASSIC™ is designed to fit a fume hood. With the footprint of 17″ x 28″ it enables fitting up to 3 modules in a fume hood for multiple simultaneous operating sites within a single electroplating Station. The power supply is located in prefered
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Why Choose Polypropylene Fume Hoods for Laboratories? In modern laboratories, material selection directly impacts both performance and operator protection (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Maximizing Laboratory Safety and Efficiency: The Case for Ductless Fume Hoods In laboratories across the globe, fume hoods play a critical role in ensuring the safety of personnel by (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
•Gas phase bonded carbon filtration •Polypropylene construction for superior chemical resistance Endeavour Ductless Fume Hood - Sliding Sash •Large (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
ChemSafe Filtered Chemical Storage Cabinet operates like a ductless fume hood by providing constant negative airflow thus allowing all contaminates to be captured by either the particulate or gas phase filter. ChemSafe is constructed from thermally fused polypropylene, offering superior chemical (read more)
Browse Cabinets and Casework Datasheets for AirClean Systems -
Grades with superior impact-resistance Higher heat deflection temperatures than typical PVC Applications include: Chemical tanks Fume hoods Laboratory workstations Other High (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
USA | North Carolina | New | Used | Surplus Equipment | Page 14
Patriot™ ductless polypropylene fume hoods provide the operator with exceptional user friendly features while allowing total control and visibility of fume hood performance with the AirSafe NXT touch screen automatic safety controller ...
-
03.23.2009 -- What Would Your Facility Do With A Piece Of The $787B Stimulus Pie?
Fumegard 164 Polypropylene Fume Hood .
-
Fish mercury distribution in Massachusetts, USA lakes
All handling of fish ho- mogenates prior to analysis was conducted in a laminar airflow polypropylene fume hood for trace metal analysis that exceeds federal standard 209B for class-100 clean benches.
-
Most Recent Ad Listings Entered on LabX | New Classifieds, Auctions, Wanted Ads | Lab Equipment
AirClean® Systems AirMax™ total exhaust polypropylene fume hoods are manufactured from all-white, structural polypropylene.
-
11.02.2009 -- The Changing Business Of Drug Development
Polypropylene Fume Hood : Wet Process — Fumegard 156 .
-
08.17.2010 -- Safety First: The Impact Of New Regulations On Clinical Development
Polypropylene Fume Hood : Fumegard 164 .
-
11.29.11 -- Biological Safety Cabinets Assist In Cancer Research At URMC
Polypropylene Fume Hood : Fumegard 164 .
-
NuAire Corp. ( NuAire Corp. ) | EVISA's Company Database
NuAire has continued to expand with many new systems that include CO2 Water-Jacketed Incubators, Ultra Low Freezers, Polypropylene Fume Hoods and Casework.
-
Triad Scientific
Photo Available Fume Hood Polypropylene Exhaust Hood Outside Fume Hood Exhaust with .
-
Triad Scientific
Photo Available Fume Hood Polypropylene Exhaust Hood Outside Fume Hood Exhaust with .
Indicates content that may require registration and/or purchase.