-
Supplier: Accuris
Description: Polypropylene Homopolymers
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Calcium Carbonate, 50% Filler by Weight Features Homopolymer Uses Appliance Components Forms Pellets
- Melt Flow Index (MFI): 8 g / 10 minutes
- Filler: Mineral
- Resins & Compounds: Pellets
- Chemical System: Polypropylene (PP)
-
Supplier: Accuris
Description: Polypropylene-Homopolymer
-
-
Supplier: Interstate Plastics, Inc.
Description: Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as well as electrolytic
- Overall Thickness: 0.125 to 1 inch
- Tensile Strength (Break): 4,800 psi
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Accuris
Description: Talc Filled Polypropylene Homopolymer
-
Supplier: Accuris
Description: Polypropylene Homopolymer with Minerals
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, POLYPROPYLENE HOMOPOLYMER; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PP (Polypropylene); Product Range:-; Colour:Red RoHS Compliant: Yes
-
Supplier: ExxonMobil - Polypropylene Products
Description: ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions. Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we
- Deflection Temperature (@ 264 psi, 1.8 MPa): 235 F
- Elongation: 8.7 %
- Melt Flow Index (MFI): 2 g / 10 minutes
- Chemical System: Polypropylene (PP)
-
Supplier: MCA - Advanced Materials Division
Description: Sanalite® Homopolymer Polypropylene PP is a premium cutting board material that is recognized as the industry standard for commercial food preparation. Lightweight, easily cleaned and sanitized, and compliant with FDA, USDA, NSF, and Canada AG standards, this particular grade excels in
- Tensile Strength (Break): 5,100 psi
- Tensile Modulus: 190 ksi
- Use Temperature: 180 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® Homopolymer Polypropylene PP Black shapes are characterized by their high strength-to-weight ratio, excellent chemical and corrosion resistance capabilities, thermoforming performance, and zero moisture absorption. In addition to these key properties, this grade is also USDA,
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 173 ksi
- Use Temperature: 180 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: MCA - Advanced Materials Division
Description: Proteus® White Homopolymer Polypropylene PP White shapes are characterized by their high strength-to-weight ratio, excellent chemical and corrosion resistance capabilities, thermoforming performance, and zero moisture absorption. In addition to these key properties, this grade also
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 173 ksi
- Use Temperature: 180 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: ASTM International
Description: 1.1 This test method covers a liquid-chromatographic procedure for the separation of some additives currently used in polypropylene. These additives are extracted with a cyclohexane:methylene chloride mixture using either reflux or ultrasonic bath prior to liquid-chromatographic separation.
-
Supplier: Interstate Plastics, Inc.
Description: Polypropylene is a high corrosion resistant polypropylene material which exhibits excellent tensile strength and stiffness at elevated temperatures. Homopolymer polypropylene possesses excellent resistance to organic solvents and degreasing agents as well as electrolytic
- Overall Width / O.D.: 1 to 4 inch
- Tensile Strength (Break): 4,800 psi
- Industry: General Industrial
- Chemical System: Polypropylene (PP)
-
Supplier: Total Plastics, Inc.
Description: Random copolymer polypropylene is a clear, semi-crystalline polymer which exhibits high stiffness and better impact strength than the homopolymer at room temperatures, as well as good electrical insulation properties. The commercial grades of polypropylene random copolymer are
- Industry: Medical / Food (FDA, USDA)
- Chemical System: Polypropylene (PP)
-
Supplier: Interstate Plastics, Inc.
Description: Our medical grade polypro is an fda approved homopolymer polypropylene based product with exceptionally low residual stress to facilitate the fabrication of demensionally stable parts with varying cross sections.
- Overall Thickness: 1 to 3 inch
- Form / Shape: Film / Sheet
- Features: Flexible / Dampening, Thermoplastic
- Industry: General Industrial
-
Supplier: NewAge Performance Products | NAPP
Description: Polypropylene homopolymer made from ingredients that meet FDA requirements for food contact surfaces Animal-free ingredients No phthalates used in the manufacture of its ingredients Extremely lightweight, thermoformable and weldable Extremely low moisture absorption Excellent chemical
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 196 psi
-
Supplier: U.S. Plastic Corporation
Description: These homopolymer sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with
- Form / Shape: Film / Sheet
- Chemical System: Polypropylene (PP)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: withstand higher temperatures with less water absorption than standard polypropylene. Recommended sterilization techniques for Propylux® HS include steam autoclaving and cold sterilization. Propylux® HS2 is produced from an FDA and USP Class VI approved homopolymer resin and exhibits
- Chemical System: Polypropylene (PP)
-
Supplier: CSA Group
Description: ISO 16152:2005 specifies a method for determining the mass fraction of a polypropylene homopolymer or copolymer which is soluble in xylene at 25 °C.
-
Description: ISO 16152:2005 specifies a method for determining the mass fraction of a polypropylene homopolymer or copolymer which is soluble in xylene at 25 °C.
-
Supplier: CSA Group
Description: ISO 15013:2007 specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or reinforcing materials. The standard also applies to PP sheet in rolled form. It applies
-
Supplier: Asahi/America, Inc.
Description: Proline® piping systems are made from the highest quality copolymer polypropylene resins. Proline® is suitable for a wide range of applications with a pH range from 1 to 14 and at temperatures over 140°F. Proline® copolymer resins exhibit better properties than homopolymer
- Temperature Range: 140 F
- Application: Wastewater
-
Description: ISO 3213:2009 specifies the minimum values for expected strength as a function of time and temperature in the form of reference lines, for use in calculations on pipes made of: - polypropylene homopolymer (PP-H); - polypropylene block copolymer (PP-B) (also called heterophasic
-
Supplier: CSA Group
Description: ISO 19069-1:2015 establishes a system of designation for polypropylene (PP) thermoplastic material, which can be used as the basis for specifications. The types of polypropylene plastics are differentiated from each other by a classification system based on appropriate levels of the
-
Supplier: Ensinger North America
Description: TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying
- Deflection Temperature (@ 264 psi, 1.8 MPa): 187 F
- Tensile Strength (Break): 5,076 psi
- Elongation: 50 %
- Features: Biocompatible, Thermoplastic
-
Supplier: Ensinger, Inc.
Description: TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying
- Tensile Strength (Break): 5,040 psi
- Tensile Modulus: 271 to 273 ksi
- Elongation: 50 %
- Use Temperature: 212 to 284 F
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Ensinger North America
Description: basis. Minimum production quantities may be required. Stock engineering polymer sheets include Natural, MDS and Black Nylon plastic sheet; Natural and Black Acetal copolymer plastic sheet; and Delrin homopolymer plastic sheet. Limited thickness options are stocked in Delrin AF® (PTFE) sheets,
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
Find Suppliers by Category Top
Featured Products Top
-
sizes are available through minimum order — contact us for details. Samples of stock material are available upon request. Features: Polypropylene homopolymer made from ingredients that meet FDA requirements for food contact (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Basell's Multizone Circulating Reactor (MZCR) Process
In this review, we evaluated the capital investment costs and economics for production of polypropylene using the MZCR process for the production of bimodal MWD polypropylene homopolymer .
-
Slurry Phase Polypropylene
Polypropylene Homopolymer Stirred Tank Heavy Diluent Process Stream Flows . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
Chem. Descrip.: Polypropylene homo- polymer , uv stabilized Category/Applications: Extrusion grade resin for fibers requiring resistance to extended outdoor exposure; FDA ap- proved; melt flow rate 3.5 gllO min (D- .
-
Polypropylene
POLYPROPYLENE HOMOPOLYMER AND BLOCK COPOLYMER BY A LIQUID PHASE SLURRY PROCESS, SOLVAY TECHNOLOGY .
-
Polypropylene
Recent catalyst developments have continued to expand the product properties of polypropylene homopolymers , random copolymers, and impact copolymers.
-
Polymer Blends Handbook
Figure 10.54a and b illustrate the shift in Tc for polypropylene homopolymer with the addition of a nucleating agent.
-
Handbook of Food Packaging Chemicals and Materials
Adstif HA842K [Basell Hong Kong] Chem. Descrip.: Polypropylene homopolymer CAS 9003-07-0 .
-
Production, properties and impact toughness of die‐drawn toughened polypropylenes
The blends showed an improvement in the drawability compared to the polypropylene homopolymer .
-
Polypropylene's Carbon Footprint: Diverse, with Major Sensitivities
Polypropylene Homopolymer Bulk slurry .
Indicates content that may require registration and/or purchase.