-
Description: Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications Gasket materials Mounting Tape Paper Plastic Materials
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone, Transfer
- Backing: Paper, Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: The water-based acrylic (emulsion acrylic) carton sealing tape is constructed by strong and dependable polypropylene film backing, and coated with water-based acrylic adhesive, that provides superior performance to close the carton better and keep carton
- Thickness: 0.0018 to 0.0036 inches
- Peel Strength / Adhesion: 1.125 to 1.625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Poly Strapping Tape is tensilized polypropylene film coated with acrylic adhesive. Typical 90 lb/inch width tensile strength is designed for light-duty strapping and bundling on plastic, metallic or fiberboard surfaces. The balance of tensile strength and holding power,
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Acrylic
- Backing: Filament, Plastic / Polymer
-
-
Supplier: Minerallac Company
Description: SEALING TAPE, GENERAL PURPOSE TYPE ACRYLIC SOLVENT MATERIAL 55 YD 2 INCH CLEAR MANUFACTURERS COLOR NAME BACKING MATERIAL LATEX FREE POLYPROPYLENE THICKNESS 2 MIL TEMPERATURE RANGE 0 TO 140 DEG F PACKAGING QUANTITY 6 PER CARTON
- Width: 2 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polypropylene film, single coated with an acrylic pressure sensitive adhesive.
- Width: 1 inches
- Thickness: 0.005900000000000001 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Backing: Plastic / Polymer
-
Description: Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive. Applications Seamless outerwrap for reverse osmosis water filters. Features & Benefits Moisture & abrasion resistant. Easy to unwind. Eliminates the need for spiral wrapping with PVC tape. Conforms
- Width: 1.5 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -40 to 250 C
-
Supplier: Mactac
Description: Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 4628 is a 5 mil, acrylic adhesive transfer designed for low surface energy surfaces such as talc filled polypropylene and urethane foams.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5 lbs/in
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one
- Width: 2 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: LABLPRO 4360 is a 2 mil polypropylene film coated in a solvent-based non-yellowing acrylic adhesive. This tape is used for prescription/label protection and lamination. It is UV Resistant.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-060BF is a 0.025 inch (0.6 mm) thick, black, double-sided acrylic foam tape designed with a polyethylene film liner. It features a low-odor adhesive on both sides that adheres well to a wide variety of materials, including plastics like
- Thickness: 0.025 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LVO-110BF is a 0.045 inch (1.1 mm) thick black double-sided acrylic foam tape with PE film liner. The low odor adhesive on both sides bonds to a broad range of substrates and plastics, optimized for polypropylene and polystyrene. Meets FDA regulatory
- Thickness: 0.045 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: JIT Packaging
Description: Colored Acrylic Carton Sealing Tape Color code shipments or products! For example: Blue for UPS 2nd Day Air or Red for Hot€ shipments. Pressure sensitive polypropylene tape with acrylic adhesive. In your choice of colors: green, red, orange, yellow, blue,
-
Supplier: JIT Packaging
Description: Colored Acrylic Carton Sealing Tape Color code shipments or products! For example: Blue for UPS 2nd Day Air or Red for Hot€ shipments. Pressure sensitive polypropylene tape with acrylic adhesive. In your choice of colors: green, red, orange, yellow, blue,
-
Supplier: JIT Packaging
Description: Colored Acrylic Carton Sealing Tape Color code shipments or products! For example: Blue for UPS 2nd Day Air or Red for Hot€ shipments. Pressure sensitive polypropylene tape with acrylic adhesive. In your choice of colors: green, red, orange, yellow, blue,
-
Supplier: JIT Packaging
Description: Colored Acrylic Carton Sealing Tape Color code shipments or products! For example: Blue for UPS 2nd Day Air or Red for Hot€ shipments. Pressure sensitive polypropylene tape with acrylic adhesive. In your choice of colors: green, red, orange, yellow, blue,
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Description: This is a topcoated hard clear polypropylene film coated with a reworkable permanent pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.125 to 1.25 lbs/in
- Temperature Resistance: -40 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: Durable biaxially-oriented polypropylene (BOPP) film coated with high grade pressure-sensitive emulsion acrylic adhesive. Excellent adhesion, tear resistance and clarity.
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: Deviser, Inc.
Description: The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape comes in 3 sizes - 1/2", 3/4" and 1"
- Thickness: 0.0018 to 0.0036 inches
- Peel Strength / Adhesion: 1 to 1.125 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments and
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments and
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Mactac
Description: Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products
- Carrier / Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding
- Width: 1 inches
- Thickness: 0.0083 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Description: A single coated, pearlized white, oriented polypropylene film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric / substrate
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Double Coated Tape with a polyester carrier with a silicone coated White BOPP release liner Tape is Hot Knife Cuttable Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.625 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 0.5 to 0.8125 lbs/in
- Adhesive: Acrylic
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 970-390 is an attention-getting bright yellow aisle tape used to identify static sensitive and protected work areas. Priced per roll. Dadas Tapes 970-390 Features and Specifications: Suitable for any application requiring durability in an interior or exterior
- Width: 3 inches
- Thickness: 0.007 inches
- Temperature Resistance: -40 to 80 C
- Adhesive: Acrylic
-
Supplier: Can-Do National Tape
Description: 3M 9495 Double Sided Tape with 300LSE Adhesive 3M 9495LE Double Sided Tape provides an acrylic adhesive with 3M 300LSE laminating adhesive to increase function time and temperature, and provide a very high initial adhesion. It's high bond strength works very
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Description: Polyken 36H Double-Coated Mounting Tape PET Film with Aggressive Acrylic Adhesive on both sides. Applications Polyken 36H is ideal for a variety of mounting and bonding applications. Specifically designed for the Aerospace industry, 36H can be used to mount kick plates, trim
- Peel Strength / Adhesion: 5.5 to 5.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: Unique three-layer construction of polypropylene film, fiberglass reinforcing scrim and metalized polyester make MB 100 the ideal seaming and sealing tape for VR-R plus insulation backings. MB 100 is mold-resistant and is coated with our high performing cold temperature
- Width: 2.8346456692913384 inches
- Thickness: 0.0069 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -28.88888888888889 to 104.44444444444444 C
-
Supplier: Intertape Polymer Group, Inc.
Description: Acrylic based pressure-sensitive adhesive combined with the conformability/flexibility of biaxially-oriented polypropylene (BOPP) film provides superior sealing, protective benefits, and ease of handling. Printed for easy identification/inspection and resistant to mold growth
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: STM Specialty Tapes Manufacturing D670 Double Coated Tuff Tape III is an aggressive adhesive tape that is highly resistant to moisture and water. Withstands extreme temperature variations including humidity, heat, and cold. Tape carrier is 1.2 mils
- Temperature Resistance: -40 to 93 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: tesa tape, inc.
Description: High-temperature PP overmask film, transparent
- Thickness: 0.002 inches
- Temperature Resistance: 155 C
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. 1.8 mil total thickness.
- Width: 3 inches
- Materials of Construction: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Label Protection Tape, CDNT 1664 CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the shipping process. Biaxially Oriented Polypropylene Film
- Width: 4 inches
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Ellsworth Adhesives
Description: STM Specialty Tapes Manufacturing D739 High Speed Flying Splicing Tape is double-sided, blue color for identification, and has a 1 mil PET film backing. This ultra high tack acrylic adhesive tape was designed as a high speed flying splice tape, it offers
- Adhesive: Acrylic
Find Suppliers by Category Top
Featured Products Top
-
, especially when die-cut, create minimal waste while the adhesive is confined to the bonding area • Extra equipment is needed to dispense liquids and can be difficult to maintain over time Mechanical Fasteners • Foamed acrylic tapes absorb energy and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
. 51970 is a transparent, 9 mil, double coated adhesive tape. It consists of a polypropylene carrier with a light and age resistant modified acrylic adhesive. It is available with a paper liner and offers a secure bond even on rough surfaces. 51970 resists temperatures up to 212°F. These (read more)
Browse Datasheets for Budnick Converting, Inc. -
providing high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M™ Electrically Conductive Tape 5113 Series. Using 3M’s well-known acrylic (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
. The Converting Experts The acrylic transfer tape was chosen because it is a very thin low tack adhesive (very similar to a Post-It Note). Its properties allowed us to laminate to their material and make it repositionable. The acrylic adhesive did not prevent the heat (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
High‐Performance Flexible Transparent Electrode with an Embedded Metal Mesh Fabricated by Cost‐Effective Solution Process
The sheet resistance of a typical copper EMTE was measured after every 10 peeling tests using polypropylene tape with acrylic adhesive and was found to be unchanged after 100 cycles (Figure S6, Supporting Information), confirming that the strong adhesion is due to…
-
Duct Tape Durability Testing
…waste energy and millions of dollars paid for that energy … the pressure sensitive tape industry has come up with a solution to this problem, that is the UL 181 B-FX polypropylene backed tape with acrylic adhesive … and the fact…
-
Longevity of duct tape in residential air distribution systems: 1-D, 2-D, and 3-D joints
Tape 3 is a clear, Polypropylene backed, acrylic adhesive tape .
-
Enhancement of Topical Delivery from Biodegradable Nanoparticles
Serial tape-stripping involving the removal of 15 strips using adhesive tape ( polypropylene back- ing and acrylic adhesive ; Scotch 845 Book Tape, 3M, St. Louis, MO, USA) was then conducted.
-
Bopp Tape - Bopp Tape Manufacturers, Suppliers (Page 3)
Acrylic Adhesive BOPP Packaging Tape , polypropylene strapping tapes Quick Detail: Material: BOPP Use: Carton Sealing Adhesive Side: Single Sided Adhesive: Acrylic Adhesive Type: Water Activated Feature:...
-
Advanced Duct Sealing Testing
The previous LBNL tests of duct tape durability evaluated six types of sealants: (1) tape with vinyl or polyethylene backing with fiber reinforcement and rubber-based adhesive, (2) oriented polypropylene (OPP) tape with acrylic adhesive , (3) foil tape with acrylic adhesive, (4…
-
Duct Tape and Sealant Performance
…tape with vinyl or polyethylene backing with fiber reinforcement and rubber-based adhesive (what we would normally think of as duct tape, and is referred to as such in this article), (2) polypropylene (OPP) tape with acrylic adhesive , (3) foil tape with…
-
:: New Materials Zone ::
'In the past, these tapes were made with solvent acrylic adhesives on oriented polypropylene films, but the clear need for a water-based alternative to meet environmental commitments of tape manufacturers led Rohm and Haas to develop the new water-based acrylic…
-
Development of a widefield phantom eye for retinal optical coherence tomography
…the target rather than OCT device was confirmed by the recording of artefact-free images at these field angles for a target composed of stacked layers of polypropylene and cellulose adhered with acrylic (clear and matt Scotch tape ) attached to a cylindrical…
-
Pvc Film Coat Exporters, Pvc Film Coat Selling Leads
Our new item "No noise tape " is made by Polypropylene film coat with Water based acrylic adhesive .
Indicates content that may require registration and/or purchase.