Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Strongwell Corporation
Description: of a polyurethane paint. The core material is rigid closed-cell urethane foam. The foam core provides an insulation “R” factor of 5 for the 1″ panel and 17 for the 3″ panel. Applications Radar, Microwave, Radio and TV Antenna Enclosures Enclosures for
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: Accuris
Description: CORE MATERIAL FOR METAL SANDWICH PANELS FOR SHELTER CONSTRUCTION (POLYURETHANE FOAM)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods.
- Bulk Density: 10 lbs/ft³
- Tensile Strength: 323 to 405 psi
- Thermal Conductivity: 0.268 BTU-in/hr-ft²-F
- Features: Board / Block
-
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 389 to 421 psi
- Thermal Conductivity: 0.246 BTU-in/hr-ft²-F
- Applications: Aerospace, Core Material, Structural / Composites, Tooling / Modeling
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 174 to 235 psi
- Thermal Conductivity: 0.22699999999999998 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2204Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of Machin able, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring
- Bulk Density: 4 lbs/ft³
- Tensile Strength: 78 psi
- Thermal Conductivity: 0.23000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ASTM International
Description: This specification covers rigid closed-cell polyurethane and polyisocyanurate thermal insulation foams for application in sandwich structural panel cores used in shelter construction for exposure to specified ambient temperatures. The unfaced foam thermal
-
Supplier: SAE International
Description: This specification establishes the requirements, controls, procedures, and quality assurance requirements for fabrication of flat, adhesive-bonded, aluminum-base-alloy-faced sandwich structure panels using one of three basic core materials: paper honeycomb, polyurethane
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® polyurethane tapes combine a high-density polyurethane foam substrate with high-performance acrylic adhesive on both sides. The foam substrate absorbs stress and distributes stress forces over the entire bond line. Available in black, gray, white and off-white
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® polyurethane tapes combine a high-density polyurethane foam substrate with high-performance acrylic adhesive on both sides. The foam substrate absorbs stress and distributes stress forces over the entire bond line. Available in black, gray, white and off-white
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® polyurethane tapes combine a high-density polyurethane foam substrate with high-performance acrylic adhesive on both sides. The foam substrate absorbs stress and distributes stress forces over the entire bond line. Available in black, gray, white and off-white
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: Universal Air Filter Company
Description: configured with Quadrafoam II™ air filters have been environmentally tested to withstand dust intrusion and wind driven rain as detailed in NEBS GR-487-CORE.
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Universal Air Filter Company
Description: telecommunications and data communications equipment. Filters are designed to meet: “GR-63-CORE, Network Equipment Building System (NEBS) Requirements : Physical Protection, Environmental Criteria, Issue 2, April 2002.” This guideline specifies UL 94 HF-1 filter media flame rating, minimum
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
Supplier: ZGC, Inc.
Description: bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of anti-skid material, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. 1' thick foam, 1000 denier Cordura Nylon with a generous
- Features: Audio/Visual Case, Camera Case
-
Supplier: ASTM International
Description: insulation boards shall be based upon the reaction of an isocyanate with a polyol, or the reaction of an isocyanate with itself, or both, using a catalyst and blowing agents to form a rigid closed-cell-structured polyisocyanurate foam. The insulation foam core shall be
-
Supplier: Clean Air Products
Description: and 2”x4” 11 gauge steel beams Aluminum T-bars with polyurethane foam gasket form the 2'x4' ceiling grid 12 gauge steel support gussets and 1/4x3/4 solid steel struts Transparent clear 40 mil flame retardant static dissipative curtains attached to the frame with Dual Lock Adjustable
- Material: Aluminum, Steel, Vinyl
- Fabrication: Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: Chase Doors
Description: maximum thermal control. The doors feature a durable and thermally neutral fiberglass reinforced (FRP) framework, extruded polymer casings and Non-CFC foamed-in-place polyurethane core. This innovative design produces a strong and durable door system that will perform flawlessly for
- Application: Commercial, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
Find Suppliers by Category Top
Featured Products Top
-
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-rays. These characteristics make our medical-industry foams ideal as core panels for X-ray and diagnostic tables, beds for CT scanners, and as calibration materials. And, thanks to its low AI equivalent, LAST-A-FOAM® supports high-quality X-ray and CT images with minimal patient radiation (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-transfer molding Sandwich panel configurations RECOMMENDED PRODUCTS: RF-2200 Dielectric Foam Series (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Rigid polyurethane foam is commonly used for insulation panels and structural applications, while flexible foam is found in furniture, bedding, and automotive seating. Each type has unique chemical properties that affect its safety. Consumers can make more informed (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
improves mechanical strength while reducing part weight. The integration process entails precise machining and bonding of polyurethane foam within fiber-reinforced composites. These core sandwich panels improve aerodynamics and structural resilience. This polyurethane foam application promotes future (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
also been proven to retain its physical properties in long-term applications. As core material for entry or interior doors and garage doors, LAST-A-FOAM® polyurethane foam is an ideal substitute for wood due its resistance to rot, fire and water. It’s also an (read more)
Browse Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Enhanced Polyisocyanurate Foams for Metal Faced Panels (.pdf)
Rigid Faced Double Belt Lamination (RF-DBL) is a term used to identify a continuous manufacturing process for producing steel faced foam cored sandwich panels for use as insulating elements in building applications. This type of construction product may need to be in compliance with stringent
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
More Information Top
-
ZASMHBA0003471
… feedstocks of SMC (25% polyester, 22% Eglass, 35% calcium carbonate, and 15% aluminum hydroxide), filament wound pipe (35% polyester, 34% E-glass, and 31% silica filler), and on an E-glass/polyester automobile body sandwich panel ( polyurethane foam core with about 15% E …
-
Federal Register > Thursday, September 9, 2010 > [75 FR 55068] Energy Conservation Program: Test Procedures for Walk-In Coolers and Walk-In Freezers
Bertucelli et al., "Phase-Out of Ozone Depleting Substances in the Manufacture of Metal Faced Sandwich Panels with Polyurethane Foam Core ," Utech Asia '99' .
-
A Comparison of Test Methods for Shear Properties of the Cores of Sandwich Constructions
in relation to the flexural testing of thick-faced sandwich panels with polyurethane foam cores were identified by several authors [3-5].
-
Experimental research on the bearing capacity of polyurethane foam sandwich concrete wall-board
Polyurethane foam sandwich concrete wall-board is composed by two-storey fly ash concrete light wall panel and polyurethane foam core component, just as shown in Fig.1.
-
Properties of polyurethane foam/coconut coir fiber as a core material and as a sandwich composites component
Figure 2 (a) and (b) show the polyurethane foam core and sandwich panels at 0 wt.% coir fibers. .
-
Manual for Technical product design
For the exhibition and advertising region, the sandwich panels of a polyurethane foam core and paperboard deck positions have proved themselves.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6059/1/Sharaf_Tarek_A_201008_PhD.pdf
In the previous chapters, the behaviour of composite sandwich panels fabricated from polyurethane foam core sandwiched between GFRP skins and ribs was investigated experimentally, along with a simulation of the wind load effect for cladding panels application.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1645/1/Shawkat_Waleed_F_200812_MSc.pdf
Chapter 3: presents the first study on the flexural behavior of sandwich wall panels with injected polyurethane foam core between carbon-FRP skins.
-
Influence of reinforcement structure on the flexural properties of sandwich composite panels
A. Mirzapour, M. H. Beheshty and M. Vafayan: ‘The response of sandwich panels with rigid polyurethane foam cores under flexural loading’, Iran.
-
Durability models for GRC: uncertainties on strength predictions
These strength predictions were then used to design a simple application: a self-bearing sandwich wall panel with a polyurethane foamed core (40 kg m23 ) and a TRC composite faces (material combination VUB- comp-OPCII-R, with a random 2D fibre volume …
Indicates content that may require registration and/or purchase.