-
Supplier: Kaeser Compressors, Inc.
Description: rated 21 hp Uses lead-free gasoline Compressor and engine are disengaged for easy starting, even in cold conditions Convenient one-touch electric start Belt-driven with a three-groove power band Control panel displays pressure and hour meter Protective rotomolded polyethylene enclosure
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: Air Compressors Direct
Description: •Powerful enough to run many air tools •Tank rated to 135 PSI maximum 30 Gallon Tank •Vertical tank saves space, provides easy access 10 Inch Semi-Pneumatic Wheels •Easy to move around garage or workshop
- Flow Capacity: 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.9 CFM @ 90 PSI Cast Iron Portable Compressor Pump •Oil lubricated for long pump life •Horizontal tank is balanced to move easily around the job site 150 PSI Maximum Tank Pressure •Stores more air for longer tool runtimes 120 PSI Cut-In Pressure
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 24 Gallons Power 5.6 CFM @ 90 PSI Rugged Compressor With Cast Iron Cylinders •Able to work hard & last a long time "V" Design Minimizes Vibration •Improves cooling and extends compressor life Individual & Removable Cylinders •For smoother and cooler operation Thermally
- Flow Capacity: 5.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 25 Gallons Power 5.3 CFM @ 90 PSI 150 PSI Maximum Tank •Stores more air in the tank for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tools become inoperable 5.3 SCFM @ 90 PSI •Faster recharge of 25 gallon tank, per ISO01217 25 Gallon
- Flow Capacity: 7.1 to 5.3 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug ·
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler,
- Flow Capacity: 10.1 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc (GX120)
- Flow Capacity: 7.5 SCFM
- Power Source: Gasoline
- Features: Integral Filter
- Lubrication Style: Lubricated
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
-
Supplier: Tripp Lite by Eaton
Description: professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Southland Equipment Service
Description: BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point.
- Flow Capacity: 15.33 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Southland Equipment Service
Description: BelAire offers a complete line of air compressors, serving the automotive, industrial and light construction markets. Assembled in Rock Hill, SC, BelAire has models from 2 HP portable compressors up to 30HP rotary screw. FOB Shipping Point.
- Flow Capacity: 12.35 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Hypertherm, Inc.
Description: The small size and light weight of the new Powermax30® AIR plasma cutting system with an internal compressor, make it a highly portable system enabling metal cutting just about anywhere there is single phase power. Simply plug it in, attach the work clamp and you are ready to
- Duty Cycle: 20 to 35 %
- Output Current Range: 15 to 30 amps
- Output Voltage Range: 83 volts
- Input Current: 15 to 29 amps
-
Supplier: UL Standards & Engagement
Description: and used indoors and are not intended to be used outdoors at any time. A power pack with a booster function is not considered indoor use only under any conditions. 1.3 These requirements cover power packs provided with additional systems such as an air compressor (tankless type) for
-
Supplier: U.S. Plastic Corporation
Description: Seelye general welding kit comes with 500 watt, 120v element, gauge, air regulator, round tip, an in-line filter, tray, and instructions. The Seelye Portable Kit with Compressor is for field and shop thermoplastic production welding with built-in compressor ample
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Cole-Parmer
Description: allows for quick and easy preventive maintenance • Global compliance ensures user safety Compact, portable recirculating chillers are ideal for applications requiring heat removal across a wide temperature range. Offering five cooling capacities with a temperature range from –15
C to - Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: allows for quick and easy preventive maintenance • Global compliance ensures user safety Compact, portable recirculating chillers are ideal for applications requiring heat removal across a wide temperature range. Offering five cooling capacities with a temperature range from –15
C to - Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Smart Fog
Description: partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Portable Capacity: Coverage Capacity: 10,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: 120 V Power Demand: 8A Compresssed Air
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
Supplier: Cole-Parmer
Description: allows for quick and easy preventive maintenance • Global compliance ensures user safety Compact, portable recirculating chillers are ideal for applications requiring heat removal across a wide temperature range. Offering five cooling capacities with a temperature range from –15
C to - Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: allows for quick and easy preventive maintenance • Global compliance ensures user safety Compact, portable recirculating chillers are ideal for applications requiring heat removal across a wide temperature range. Offering five cooling capacities with a temperature range from –15
C to - Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof,
- Working Pressure Range: -29 to 29 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Features: Digital, Other
-
Supplier: UL Standards & Engagement
Description: and used indoors and are not intended to be used outdoors at any time. A power pack with a booster function is not considered indoor use only under any conditions. 1.3 These requirements cover power packs provided with additional systems such as an air compressor (tankless type) for
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Sullair Corporation
Description: Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 300 to 425 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 27.2 SCFM
- Horse Power: 14 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow.
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc. -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
INTEGRATED VERTICAL AND OVERHEAD DECONTAMINATION (IVOD) SYSTEM
Filter regulators, Air compressor , 120v source Operator control station Integrated portable control box, tether .
-
WESTWARD Portable Power Source, Crank 250A,12V - Portable Power Sources - 1YMN2|1YMN2 - Grainger Industrial Supply
Rechargeable cordless unit provides portable and emergency power you can count on for spotlights, air compressors , radios, cellular phones, and small appliances. AC adapter allows charging from any standard 120V /60 Hz outlet.
-
What do I need for my trailblazer?
… will be dissapointed after spending a good chunck of change only to find he needs more air . A 120v compressor will not give you the kind of results you expect. … and he is talking about a Trailblazer so I think he would be portable with a truck …
-
WESTWARD Portable Power Source, Crank 250A,12V - Portable Power Sources - 3LE85|3LE85 - Grainger Industrial Supply
Rechargeable cordless unit provides portable and emergency power you can count on for spotlights, air compressors , radios, cellular phones, and small appliances. AC adapter allows charging from any standard 120V /60 Hz outlet.
-
Oil-Less Compressors - Grainger Industrial Supply
• Air Compressor , 1.8 HP, 120V, 135 psiAir Compressor,1.8 HP, 120V ,135 psi • Portable Electric Barrel Air Compressor, Horizontal Tank Type, HP 1.8, 115VAC Voltage, Full Load Amps …
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Briggs & Stratton Portable Generator (rated Watts5000) 305cc.
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Briggs & Stratton Portable Generator (rated Watts5000) 305cc.
-
Shopping In Generators & Air Compressors - Big Bruin
PLSR1000: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-0.7CFM.-Oil less.-2 Gallon tank. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Generac LP3250 - 3250 Watt Portable LP Generator - 6000 .
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • DeWalt DXGN4500 - 4200 Watt Professional Portable Generator w/ Honda GX Engine - DXGN4500 .
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • DeWalt DXGN4500 - 4200 Watt Professional Portable Generator w/ Honda GX Engine - DXGN4500 .
Indicates content that may require registration and/or purchase.