-
Supplier: Fiberscope.net by MEDIT
Description: certified NFPA 70 - Class 1 Division 1. The VIDEOSCOPE-XT is a great for fuel tank inspections, police and military applications, customs and border protection, aviation and gas turbine, NDT, and power generation inspections. The VIDEOSCOPE-XT inspection sytem is a full set, with a
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Fiberscope.net by MEDIT
Description: scopes feature glass rod lenses, a complimentary LED light handle for illumination, and an optional angle of view of 0, 30, 70, 90, or in some sizes 110 degrees. The ¼” video camera chip, provides a clear, colorful, image of the inspection area, which will be displayed on the portable
- Tube or Sheath Diameter: 2.7 to 6 mm
- Working Length: 0.049999999999999996 to 0.43 m
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Evident Scientific
Description: deep and difficult to reach. Outstanding Image Quality With clear, accurate and color-rich images, even the smallest of defects can be observed. Innovative LED Illumination Innovative LED or Laser Diode illumination. Regardless of the scope length, you will see clear and crisp images
- Tube or Sheath Diameter: 8.500000000000002 mm
- Working Length: 30 m
- Operating Temperature: -13 to 212 F
- Viewing Angle: Forward Oblique (0°-90°), Side (90°)
-
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Fiberscope.net by MEDIT
Description: This new Fiber Optic Camera iRis DVR5 is a professional inspection system with advanced features that can be used for almost all applications in remote visual inspections. High-resolution CCD Camera technology, extra-powerful LED lights, 3 step light-intensity control and interchangeable
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 28 to 120 degrees
- Minimum Focus Distance: 4 to 50 mm
-
Supplier: Fiberscope.net by MEDIT
Description: The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Machida Borescopes
Description: pure white long life LED light, portable image archiving, programmable settings, picture-in-picture freeze, image enhancement, RCA input for LCD panel, and a SD card for image storage. Scientifically and ergonomically designed to easily fit in and be operated by one hand. These unique,
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED fiber-optic illuminator in a compact size. The
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output unit that is equipped
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems. Probe diameters from 0.95-8mm can be selected, 360° articulation and rear high-power LED
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
-
Supplier: Instrument Technology, Inc.
Description: and will store and record digital video images. Optional measurement software is available. UView features also include Extension to 7.6 feet (available extendables optional) Portable Both UV and white light LEDs for illumination Easy switch between Visual and UV Illumination Modes
- Tube or Sheath Diameter: 28.6 mm
- Working Length: 1.1 to 2.3000000000000003 m
- Field of View: 100 degrees
- Minimum Focus Distance: 12.700000000000001 mm
-
Supplier: General Pipe Cleaners
Description: The upgraded Gen-Eye SD® Series gives you all the features of a full size video inspection system in a compact, portable package. The integral SD Card Reader records video or still images – it can store as much as 32 GB of data on one card. Keep a copy for your records and make copies for
- Tube or Sheath Diameter: 41.27497771151204 mm
- Working Length: 30.479983540808888 to 121.91993416323555 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
Find Suppliers by Category Top
Featured Products Top
-
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
The Olympus IPLEX-FX is cruising!
May 14, 2009 -- Olympus announces an important partnership with MSC Cruises, one of the world's leading cruise ship operators, to supply several IPLEX FX videoscopes for its fleet of some of the largest and most technologically advanced passenger liners afloat today. … using the latest technological innovation to be employed in the shipbuilding industry: the portable videoscope IPLEX FX.
-
Olympus NDT Acquires Innov-X Systems, Inc.
Olympus NDT is pleased to announce today that it has acquired Innov-X Systems Inc., a leading manufacturer of portable X-ray fluorescence (XRF) analytical instruments based in Woburn, Massachusetts, USA. … eddy current, and remote visual instruments that include flaw detectors, thickness gages, systems, videoscopes , scanners, probes, and …
-
portable endoscope - offers from portable endoscope manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Portable USB Endoscope, Videoscope , USB ] Selling Leads .
-
Mergers, Acquisitions and More | Features | Aug 2011 | Photonics Spectra
… into the rapidly growing markets associated with displays and solid-state lighting using LEDs , as well as … … Massachusetts, Waltham-based Olympus NDT purchased Innov-X Systems Inc. of Woburn, a portable x-ray fluorescence … … of ultrasound, eddy current and remote visual instruments, including flaw detectors, thickness gauges, videoscopes , scanners and probes.
-
EOD Remote Visual Inspection (RVI) Systems
The EOD VIII tactical videoscope system appears as a high-quality compromise between the VI and VII by offering a portable and compact videoscope with screen viewing. … H2O)) Light Source: 6 V (4 × 1.5V AAA batteries) 3 W LED (Lamp type) 6 …
-
Borescope
Portable , rugged design enables user to view critical components in high resolution through access holes as small … RGB-1700 Utilizes a Super bright LED Light source operated by 3 AA Batteries Built-in light … W3-CMP3816W - Wireless Wifi Videoscope Endoscope Borescope .
-
Use of the Ambu ® aScope™ in 10 patients with predicted difficult intubation
The aScope is a single-patient use flexible videoscope designed for fibreoptic tracheal intubation (Fig. 1) and … Illumi- nation is by an LED and the field of view is 80º. The image is displayed on a 6.5-inch colour LCD portable screen, with a maximum resolution …
-
http://www.ndt.net/news/files/Newsletter-Q2-2011-Email.pdf
It uses 3- stage adjustable high intensity LEDs as its light source & images can be viewed … Handheld Videoscope Portable Hardness Testers for Thin Materials .
-
TFT LCD Exporters, TFT LCD Selling Leads (Page 14)
LCD:STN Yellow Green Backlight:Yellow Green LED Blue color is available as well to get more … Sell Portable Video Borescope (TP1000 [ Related Keywords : borescope, videoscope , fiberscope, NDT ] .
-
General Information about Borescopes
Videoscope Systems are widely used in aviation, automotive, quality inspection and other industries. Resolution at least 2 times more then in Portable Fiber optic Bore scopes. Led portable light source and metal halide light source for industrial endoscope .
Indicates content that may require registration and/or purchase.