-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-Ultra Max is the premier portable digital hydrometer / density meter in the Eagle Eye SG-Series hydrometer line. The SG-Ultra Max measures the density and density-related values of your sample within seconds. Results appear on the large LCD screen with
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Ultra Max Ex Petrol digital hydrometer / density meter is designed for petroleum testing applications. This portable tester is commonly used in refineries, fuel terminals, offshore and transportation applications. The SG-Ultra Max Ex Petrol saves time and allows for
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: GL Communications, Inc.
Description: also offers other Ethernet/IP tester variants such as – HD-PacketExpert™ in mTOP™ rack enclosure - a higher density 12/24 GigE ports form factor solution PacketExpert™ 10G portable device with 10G optical ports.. PacketCheck™ is a software-only Ethernet to IP Test tool, with
- Number of Ports: 4
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's Ultra-Max Plus Kit is the complete solution for testing per IEEE and NERC standards. The Ultra-Max Plus Kit has three parts: an IBEX-Ultra Portable Ohmic Battery Tester, SG-Ultra Max Digital Hydrometer, and Exmons Ultra+ All-in-One Management Software. The Ultra-Max Plus
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Fischer Technology, Inc.
Description: bars and coinage with tungsten cores that would not be discovered through density testing Testing gold alloys for the correct composition Fast, uncomplicated and non-destructive testing in gold purchase and sale
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: GL Communications, Inc.
Description: PacketExpert™ 10G version of 10G Ethernet/IP Tester (PXG101), with a Tablet PC mounted on PacketExpert™ 10G, which makes this tester suitable for field testing. Currently, PacketExpert™ 10G supports the following important functionalities – Wire speed BERT Smart Loopback RFC 2544
- Number of Ports: 24
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet, TCP/IP
-
Supplier: NTi Audio AG
Description: your own personal favorites to this set. The signal balance, phantom power and impedance of the connected load are monitored. The integrated XLR cable tester simplifies trouble shooting tasks. The workhorse MR2 provides all the basic standard signals at an attractive price point. Both
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: GL Communications, Inc.
Description: Multi Stream UDP/TCP Traffic Generator and Analyzer is a hardware-based Ethernet tester capable of generating multi-stream Ethernet traffic of varying packet length and also analyze the loopback traffic. It has the capability to Generate and Analyze up to 16 UDP streams of traffic of various
- Equipment Type: Protocol Analyzer
- Network Protocol: TCP/IP
Find Suppliers by Category Top
Featured Products Top
-
Boosting Battery Density with Flexible Solutions - a white paper by Churod Electronics Churod is pleased to introduce our white paper (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
Given the Coast Guard’s diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific's FluidScan handheld monitor and portable (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
FDM 6000 Offers Alternative Solution to Traditional Analytical Techniques The 6000 Fuel Dilution Meter (FDM) is a portable fuel dilution meter that can be used in the laboratory or in the field to provide rapid and accurate measurements of fuel contamination in (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
battery pack allows for portability and up to 6 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 100% biodiesel Instrument repeatability: 0 – 30% +/- 0.2% ; 30 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment. Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing these high-speed interfaces. This high-performance Bit Error Rate Tester (BERT) boasts a (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
The Anritsu BERTWave MP2110A redefines the landscape of optical module evaluation. This innovative instrument combines a high-performance Bit Error Rate Tester (BERT) with a powerful sampling oscilloscope, offering a comprehensive solution for characterizing these critical components within (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
Cygnus is a world-renowned leader in user-friendly and durable Ultrasonic Testing (UT) equipment for reliable ultrasonic measurement above and below water. Since 1983, Cygnus has been working alongside ship surveyors and commercial divers.
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited
More Information Top
-
Meters | Miscellaneous | New | Used Laboratory Equipment | | Page 1
SBS-3500 Digital Hydrometer / Density Meter - Ultimate Digital Specific Gravity Tester with Downloading Capabilities The SBS-3500 is our newest portable specific gravity meter.& ...
Indicates content that may require registration and/or purchase.