Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: The portable ultrasonic flow meter is designed based on the flow measurement method of the clamp-on ultrasonic flow meter. The measurement process does not need to damage the pipeline or contact the measurement medium. The built-in rechargeable
- Pipe Diameter: 0.9842525 to 236.2206 inch
- Process Media Type: Liquid
- Features: Ultrasonic Meter, Velocity Meter
-
Supplier: Badger Meter
Description: The Dynasonics® DXN Portable Hybrid Ultrasonic flow meter is a powerful tool used for troubleshooting flow issues, whether you want to quickly verify the flow reading of another meter or to data log flow system values over an extended period of
- Pipe Diameter: 0.5 to 120 inch
- Velocity Flow Rate: 1 to 40 ft/sec
- Operating Temperature: -40 to 350 F
- Process Media Type: Liquid
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Portable ultrasonic clamp-on flowmeter
- Process Media Type: Liquid
- Features: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe,
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Automation24, Inc.
Description: processes, without opening the pipeline. The portable Prosonic Flow 93T ultrasonic flow meter measures the flow of liquids from -40 to 170 °C within a measuring range from 0 to 15 m/s and can be used for applications with pip diameters from DN15 to DN4000.
- Media Temperature Range: -40 to 302 F
- Operating Temperature: 140 to 32 F
- Features: Liquid, Other
-
Supplier: FLEXIM AMERICAS Corp.
Description: The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: McCrometer, Inc.
Description: The FL900 Flow Logger provides a reliable solution for portable open channel monitoring. Designed for safety and ease of use, it features plug-and-play sensor connectivity, long battery life, and wireless data retrieval for I&I and CSO studies.
- Number of Inputs: 16 inputs
- Operating Temperature: 0.4 to 140 F
- Features: Alarm
- Computer Interface: Application Software Included, Serial
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS290 is a portable ultrasonic flowmeter system for monitoring volumetric flow in pipes. It contains the SITRANS FST090 battery-operated transmitter and SITRANS FSS220 clamp-on sensors. Install the sensors quickly and easily on the outside of a pipe – without any process
- Pipe Diameter: 0.5 to 240 inch
- Velocity Flow Rate: 40 ft/sec
- Operating Temperature: 446 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new
- Features: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new
- Features: Ultrasonic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new
- Features: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new
- Features: Ultrasonic Meter
-
Supplier: KROHNE Messtechnik
Description: The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter
- Pipe Diameter: 0.5 to 60 inch
- Media Temperature Range: -40 to 248 F
- Operating Temperature: -40 to 158 F
- Media Temperature: -40 to 248 F
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 185 F
- Features: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 185 F
- Features: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 240 F
- Features: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 158 F
- Features: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. Kwh Total, instant energy, Volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Panametrics
Description: teaching skills and commitment to knowledge transfer will ensure your team has a positive learning experience. Theory of Ultrasonics Using state-of-the-art ultrasonic measurement technology, BHGE’s flow equipment allows customers to reliably measure liquid and gas flows
- Technology / Subject Expertise: Chemical and Process Engineering, Petroleum Engineering
- Industry Expertise: Energy / Natural Resources, Materials / Chemicals
- Features: North America, Northeast US Only, United States Only
- Services: Product Training / Training Manuals
Find Suppliers by Category Top
Featured Products Top
-
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation: 1. Thermal flow meter straight-run requirements. 2. Vortex flow meter installation mistakes to avoid. 3. How to select the right portable ultrasonic flow meter. Installation Tips For 3 Common Energy Flow Measurement Solutions. 1. Overcoming Thermal Flow Meter Straight-Run Requirements. You have
More Information Top
-
Sell China Ultrasonic water meter .China Ultrasonic flow meter
Portable Ultrasonic Flow Meter .
-
ultrasonic flowmeter - offers from ultrasonic flowmeter manufacturers, suppliers, exporters & wholesalers
The portable ultrasonic flow meter is characterized by low cost, high portability, high accuracy and non-intrusive.
-
Ultrasonic Cleaning Liquid - Ultrasonic Cleaning Liquid Manufacturers, Suppliers
The portable ultrasonic flow meter is characterized by low cost, high portability, high accuracy and non-intrusive.
-
Flow Measuring Instruments Manufacturers, Flow Measuring Instruments Product Catalogs Directory
Portable Ultrasonic Flow Meter (Clamp-on) SCL-83 series DN80mm~DN1800mm Application SCL-83 portable ultrasonic flowmeter is suitable for various kind of pipelines for flowrate/heat quantity measurement, especially for...
-
flow meter low cost - offers from flow meter low cost manufacturers, suppliers, exporters & wholesalers
The portable ultrasonic flow meter is characterized by low cost, high portability, high accuracy and non-intrusive.
-
Two Technologies
Portable Ultrasonic Flow Meter for clean fluids with transducers for 1/2" to 48" (12-1200 mm) pipes.
-
Work Light Exporters, Work Light Selling Leads (Page 15)
Sell Portable ultrasonic flow meter with built-in printer .
-
Sell Transit time ultrasonic flow meter with clamp on transducer
• The portable ultrasonic flow meter is characterized by low cost, high portability, high accuracy and non-intrusive.
-
telephone cable ( Page 8 ) - offers from telephone cable manufacturers, suppliers, exporters & wholesalers
Sell TDS-100P Portable ultrasonic flow meter .
-
digital battery analyzer - offers from digital battery analyzer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : flow meter, ultrasonic flow meter, portable ultrasonic flow meter , handheld ultrasonic flow meter ] .
Indicates content that may require registration and/or purchase.