Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schutte & Koerting
Description: the material being handled which it entrains and discharges vertically. A high-pressure gas produces a high-velocity jet that entrains the suction material. This mixture is then discharged through a vertical pipe. Advantages Water Jet Sand and Mud Eductor or Sand and Mud Syphon
-
Supplier: General Pipe Cleaners
Description: The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Deep Well Pumps, Jet Pumps, Utility Pumps
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 325 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 140 to 155 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as
- Discharge Size: 2.5 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 1,350 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: General Pipe Cleaners
Description: takes little space in your truck – It's only 24" x 10-1/2" x 11". Water jets use a stream of high pressure water that hits the stoppage and flushes it away. The thrust of the nozzle drives the hose down the line and gives you wall to wall cleaning action. Pulse helps the hose
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: General Pipe Cleaners
Description: The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only pulls 13 amps. It’s powered by a 1-1/2 hp dual capacitor enclosed motor with an in-line ground fault circuit
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted control panel or
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Alfa Laval Inc.
Description: various sizes and different configurations covering any tank size. Thorough cost-effective cleaning To achieve the best possible cleaning results, Toftejorg Rotary jet heads use an optimized high-impact jet pattern to provide the highest possible coverage. Cleaning patterns reach the
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: fluid driven combining pressure and flow to create high impact jets. These jets scour the entire interior in a repeatable and reliable 360-degree pattern, blasting contaminants from the surface. The GobyJET provides the necessary pressure and flow to develop impact enough for
- Spray Pressure: 140 to 300 psi
- Flow Rate: 20 to 150 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Components: Cabinets / Enclosures, Pumps, Spinning Spray Arms
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of kerosine-type aviation turbine fuels, both neat and those containing additives, to release entrained or emulsified water when passed through fiberglass coalescing material. 1.1.1 This
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of kerosine-type aviation turbine fuels, both neat and those containing additives, to release entrained or emulsified water when passed through fiberglass coalescing material. 1.1.1 This
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump
-
Supplier: VACUUBRAND, Inc.
Description: cordless, battery-powered operation. Its simple, cordless operation and the combined digital / analog display for precise readout and quick trend detection, respectively, make the DVR 2 very versatile. Use it for a convenient check of the vacuum provided by oil-free pumps, water-jet
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: KMT Waterjet Systems
Description: more. Actually, water jets don't know what it can't cut! Finally! A water jet abrasive cutting nozzle with the fewest possible parts making performance simple and reliable. Now, the only pieces which need to be replaced are the focusing tubes and head body. Each KMT
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Workpiece Material: Metal
- Part Loading: None (Large Surface)
-
Supplier: Jet Edge
Description: The Jet Edge Versacutter is a motion-controlled, portable abrasivejet cutting and beveling system. The system is used in a variety of water jet cutting applications including pipelines, steel reinforced concrete, reactor vessels and fabricated metal structures. The
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet pump
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Jet Edge
Description: The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited for cold cutting in environments where heat and flames are restricted.
- Blast / Jet Pressure: 55,000 psi
- Water Flow: 81 GPH
- Power: 80 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Suttner America Company
Description: Perfect for cold water units in factories and plants or smaller hot water units.
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: Steam is ideal for removing grease and oil, sterilizing surfaces, melting ice, plus using where little water is available like oil fields.
- Water Jet Pressure: 290 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Handheld
Description: labeling to sort packages. The SP400X is an ideal solution for warehousing, package delivery and other logistic-type industries. This portable, robust, easy-to-use and high-performance printing solution prints directly to packages or other surfaces, eliminating the cost and time required for
- Printing Rate: 1,015.9999999999994 mm/sec
- Features: Application Software Included, Copying / Scanning Capabilities, Direct Thermal, Ink Jet, Other, Portable / Handheld
- Media Handling: Paper, Wood / Corrugated Paper
- Digital Interface: Serial / Digital
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of
- Power Source: AC Powered
- Features: Other
-
Supplier: Chemdet, Inc.
Description: The Perfect Low Flow, Low Speed, Slotted Spray Ball Slow Constant Rotation: Improved Cleaning Action No Ball Bearings: Lower Maintenance and Longer Life Low Flow: Reduced Water, Chemical and Effluent Costs High Efficiency Fan Jets: Reduced Cleaning Time Versatile and Unique The Turbo
- Water Flow: 3,816 GPH
- Operation: Cleaning / Surface Preparation
- Features: Other
- Mounting: Portable Machine
-
Supplier: Handheld
Description: drops at -22 °F (-30 °C), 6 additional drops at 140°F (60 °C) Vibration: MIL-STD 810G, Method 514.5 Procedure I Sand & dust: IP67, IEC-529 Dust: MIL-STD 810G, Method 516.5, Procedure IV Water: IP67, IEC 529 MIL-STD 810G, Method 512.4, Procedure I, Water Jet 12.5 mm dia. @ 2.5 -
- Speed: 806 MHz
- RAM: 0.128 GB
- Display Size: 3.5 inch
- Operating Temperature: -22 to 140 F
-
Supplier: Norbar Torque Tools, Inc.
Description: combination of high quality components, sound design and many years field experience allow calibration and control in previously restricted areas. The IP65/IP67 rating gives the product protection against dust ingression, pressurised water jet and complete water immersion to a 1
- Torque Accuracy: 0.5 ±% Full Scale
- Features: Biaxial Measurement, Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
- General Features: Event Triggered, Extreme Environment
-
Supplier: HydraCheck Inc.
Description: applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: WETKEYS, LLC
Description: USB connector) Silicone assembly with 6 ft. cord Resistance: IP65 (protected against water-jet streams) and IP67 All our flexible keyboards and mice have the CE, FCC and RoHS certifications One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone Design
- Applications: General Purpose
- Device Type: Standard Mouse
-
Supplier: WETKEYS, LLC
Description: USB connector) Silicone assembly with 6 ft. cord Resistance: IP65 (protected against water-jet streams) and IP67 All our flexible keyboards and mice have the CE, FCC and RoHS certifications One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone Design
- Applications: General Purpose
- Device Type: Standard Mouse
-
Supplier: CSA Group
Description: a 15 A 125 V attachment plug that complies with Clause 9 of this Standard. 1.2 This Standard applies to hydromassage bathtub appliances having hydromassage action produced by either air bubble jets or hydraulic jets, or a combination of both. 1.3 This Standard applies to hydromassage
Find Suppliers by Category Top
Featured Products Top
-
predictive and preventive maintenance applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
TECH TIPS on Implementing the IIOT via IO-Link
. For example, sensors with an IP69K rating are dust tight and can withstand a. washdown environment's high pressure water jets. ECOLAB certifications indicate that the housing will not break down under exposure. to common industrial fluids. You can plan for quick replacement by choosing sensors
More Information Top
-
Jet Edge, Chukar Waterjet Exhibiting Innovative Waterjetting Equipment At Underwater Intervention, February 22-24
… the ultra-high pressure waterjet industry, waterjet manufacturer Jet Edge and its applications partner Chukar Waterjet have developed numerous water jetting tools crucial to the underwater operations, workboat and shipyard industries, including undersea waterjetting equipment, portable water jet cutting machines, precision water …
-
Drain Cleaning Tool Selection Guide (.doc)
But portable water jets are not effective for clearing tree roots or retrieving objects from a line.
-
Portable mixed abrasive water jet equipment for rescue in high gas mine shaft
Study on the portable abrasive water jet device.
-
Alvis De-Mil Systems Limited
Business: A joint-venture company to exploit portable abrasive water jet cutting systems in the growing market for conventional munitions...
-
Frontiers of Mechanical Engineering and Materials Engineering
[1] Xiao ben Ye, Dong su Zhang.,The design and application of portable abrasive water jet cutting device. coal mining machinery.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > DISPLACEMENT PUMPS
One builder of portable water - jetting units routinely operates this size pump at 600 r/min.
-
Scientific.Net: Materials Science
Design of the Portable Abrasive Water Jet Rescue and Fire-Fighting Device .
-
Scientific.Net: Materials Science
Design of the Portable Abrasive Water Jet Rescue and Fire-Fighting Device .
-
Scientific.Net: Materials Science
Design of the Portable Abrasive Water Jet Rescue and Fire-Fighting Device .
-
Carbon pools and fluxes in Bruguiera parviflora dominated naturally growing mangrove forest of Peninsular Malaysia
Six saplings were randomly selected and uprooted by low pressure water jet and portable winch.
Indicates content that may require registration and/or purchase.