Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentinel
Description: OpenVisionTM live video x-ray system achieves real-time inspection and investigation of unattended and suspicious item situations. OpenVisionTM is lightweight and flexible, enabling mission specific configurations. OpenVisionTM reduces risk while investigating a potential threat
- Instrument Type: Flaw Detection
-
Supplier: Evident Scientific
Description: The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of
- Form Factor: Monitoring System
- Features: Other, Radiographic / X-ray
- Other Features: Programmable / Digital Control Unit
- System Type: X-ray Generator / Source
-
Description: For many years Thermo Kevex X-Ray has been supplying its customers with high quality, high performance x-ray sources for a variety of gauging applications. Many different models are available with maximum operating voltages ranging up to 130 kV and power levels up to 65
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 500 µm
- Features: Flaw Detection, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Sentinel
Description: OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit’s 4" x 6"
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Flaw Detection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Radiographic / X-ray, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- System Type: Film Based System, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 70 to 200 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 130 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 70 to 250 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Description: The Kevex PXS5-822SA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The short target-to-window spacing facilitates the generation of high resolution direct x-ray
- X-ray Operating Voltage: 20 to 80 kilovolts
- Focal Spot Size: 20 µm
- Features: Flaw Detection, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Description: The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality.
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 100 µm
- Features: Flaw Detection, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Rigaku Corporation
Description: Usable for inspection of rubber, wood, electronic components or polymeric products such as plastic, for detection of foreign bodies in food, and for fluorography of plants or animals. Use of high-sensitivity film makes it possible to inspect up to 6 mm iron thickness and up to 70 mm aluminum.
- X-ray Operating Voltage: 20 to 100 kilovolts
- Focal Spot Size: 1,000 µm
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the
- X-ray Operating Voltage: 40 kilovolts
- Features: Material Condition, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Accuris
Description: Performance of Portable Transmission X-Ray Systems for Use in Improvised Explosive Device and Hazardous Device Identification
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot
- X-ray Operating Voltage: 4 to 50 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: MOXTEK, Inc.
Description: The Moxtek® MAGPRO 60kV & 70kV 12W x-ray source is designed for the portable and benchtop XRF and XRD instruments. Small spot size makes it a good choice for x-ray imaging applications. Features · Small, compact design · Lightweight · Stable output · Multiple
- X-ray Operating Voltage: 4 to 60 kilovolts
- Focal Spot Size: 400 µm
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot
- X-ray Operating Voltage: 4 to 50 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot
- X-ray Operating Voltage: 4 to 50 kilovolts
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: Evident Scientific
Description: The Terra Field Portable X-ray Diffraction/X-ray Fluorescence is, simply put, the evolution of X-ray diffraction analysis. The technology used in the portable rock and mineral analyzer received a prestigious R&D 100 award and was chosen to fly
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- Other Features: Programmable / Digital Control Unit
- System Type: X-ray Generator / Source
-
Description: does not apply to cabinet x-ray systems, such as those used for security screening, and backscatter x-ray systems.
-
Supplier: AMETEK Spectro Scientific
Description: FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results
- Resolution: 4.76846153846154 nm
- Response Time: 10 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 80 %
-
Supplier: Accuris
Description: Standard Practice for Quality Systems for Conducting In Situ Measurements of Lead Content in Paint or Other Coatings Using Field-Portable X-Ray Fluorescence (XRF) Devices
-
Supplier: Accuris
Description: Standard Provisional Practice for Quality Systems for Conducting In Situ Measurements of Lead Content in Paint or Other Coatings Using Field-Portable X-Ray Fluorescence (XRF) Devices
-
Supplier: Accuris
Description: Standard Practice for Quality Systems for Conducting In Situ Measurements of Lead Content in Paint or Other Coatings Using Field-Portable X-Ray Fluorescence (XRF) Device - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Evident Scientific
Description: The Olympus Innov-X GoldXpert XRF analyzer is an easy-to‑use, cost-effective method to obtain alloy chemistry and karat classification with one nondestructive and nonintrusive test. XRF is a widely used, proven, and accepted method of chemistry analysis and karating of precious metals
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- Other Features: Programmable / Digital Control Unit
- System Type: X-ray Generator / Source
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added
- Device Type: Hard Drive
-
Supplier: ASTM International
Description: 1.1 This practice covers the collection and documentation of quality control (QC) measurements for determining acceptable levels of instrumental performance when using field-portable energy-dispersive x-ray fluorescence spectrometry devices (XRFs) for the purposes of generating
-
Supplier: CSA Group
Description: follows: 1.1.1 Equipment included in scope Replacement: Replace the text with the following: This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an
-
Supplier: ASTM International
Description: 1.1 This practice covers the collection and documentation of quality control (QC) measurements for determining acceptable levels of instrumental performance when using field-portable energy-dispersive x-ray fluorescence spectrometry devices (XRFs) for the purposes of generating
-
Supplier: Evident Scientific
Description: screening tool or your field inspection XRF system. The X-5000 is offered with two different x-ray tube anode choices. A tantalum (Ta) anode x-ray tube configuration is utilized for excellent sensitivity measuring 25+ transition metals including Cd, Ag, Au,
- Features: Other, Radiographic / X-ray
- Form Factor: Portable / Hand Held / Mobile
- Other Features: Programmable / Digital Control Unit
- System Type: X-ray Generator / Source
-
Supplier: Hitachi High-Tech America
Description: introduce you to the rest of the series. Along with the X-MET8000 Expert, the new models X-MET8000 Optimum and X-MET8000 Smart enable reliable, uninterrupted metals analysis, all-day long, in the harshest environments. The X-MET8000 XRF Analyzer, is ideal for scrap metal
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Sentinel
Description: Sources The SENTINELTM range of double encapsulated special form sealed source assemblies caters to most industrial applications using gamma radiography. A choice of isotopes provides solutions for the widely varying requirements demanded by different materials and site conditions. Sources with
- Form Factor: Portable / Hand Held / Mobile
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Sentinel
Description: The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier
- Features: Aircraft / Military Inspection, Flaw Detection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Radiographic / X-ray, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection
- Form Factor: Portable / Hand Held / Mobile
- System Type: X-ray Generator / Source
-
Supplier: Xenemetrix Ltd.
Description: distilates . • Portable with robust design, suitable for demanding field applications. • Impressive performance thanks to 50kV X-ray tube. • The powerful and friendly software platform provides full qualitative and quantitative determination of ULS levels. Key Applications:
- Remote Interface: Application Software Included, Parallel Interface
- Detector Window: Be Window
- Special Features: Cooled Detector
- User Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Conax relies on X-ray technology to ensure dependability There’s nothing more crucial than the reliability of our solutions. Businesses depend on Conax Technologies’ products to operate without fail – down to thousandths of an inch. On top of providing (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
scalability, and high background noise—especially in field testing scenarios. The MI-7208 Dynamic Signal Analyzer is purpose-built to overcome these limitations, combining portability, precision, and flexibility (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
panoramic dental, and cargo screening X-ray applications, and are now being evaluated for a wider range of industrial and non-intrusive inspection systems. Pleora’s off-the-shelf products help (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
medical, dental, and industrial X-ray flat panel detectors (FPDs). Compared with competing approaches, the off-the-shelf iPORT NTx-Deca significantly reduces design time and cost by providing a vision standards-compliant, integrated solution that ensures interoperability in multi (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
The IDP-4 integrates easily into space-constrained systems and portable instruments making it an excellent choice for research labs, industrial users, leak detection system integrators, and analytical laboratories. Learn more here: https://www.agilent.com/cs/library/datasheets/public/ds-idp-4-dry-scroll-pump-5994-8846en-agilent.pdf (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI's Portable XRS X-Ray Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. Quality built, rugged and light weight, the XRS brings you the features you need with the proven reliability.
(read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Compact and portable design improves testing flexibility in laboratories and field environments Supports both (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Corrosion Resistance of DuraBeryllium Plus X-ray Windows Part 2
X-ray spectroscopy applications and equipment are becoming more portable and are entering harsh environments away from controlled clean environments. This results in a need for more robust X-ray components which are able to handle harsh environments. We are measuring the resistance of different
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
End-window transmission-target X-ray tubes are designed for very close anode-to-sample. coupling for compact portable XRF instruments. Several recent improvements have been. achieved to make these tubes considerably brighter, with better output stability and even smaller size and lower power
-
Portable XRF and Coal for Mineral Exploration, Grade Control, Blending & Processing
Olympus portable X-ray fluorescence (pXRF) analyzers provide high-performance, real-time geochemical data for rapid multielement characterization of soils, rocks, and ores. Advances in pXRF technology have improved the limits of detection and the number of elements measured while reducing analysis
-
Handheld XRF in Exploration Drilling: Reverse Circulation/Rotary Air Blast and Diamond Core
Portable X-ray fluorescence (pXRF) technology enables exploration managers to understand drill hole geochemistry during the drill program, helping managers to optimize budgets through informed onsite decision making.
-
Olympus XRF & XRD for Lithium Exploration
Portable X-ray fluorescence (pXRF) and portable X-ray diffraction (pXRD) are useful tools in aiding the exploration and investigation of lithium-bearing mineral deposits. Current global lithium production is derived from two key deposit types: 1) lithium-bearing pegmatites and 2) lithium brines
-
Handheld XRF Analyzers Enhance Mineral Exploration and Grade Control of Nickel Sulphides
Olympus portable X-ray fluorescence (pXRF) analyzers provide real-time geochemical data for rapid multi-element characterization of soils, rocks, ores, concentrates, and tailings. Recent advances in portable XRF technology have improved the limits of detection, increased the number of elements
-
Portable XRF for Gold (Au) and Au Pathfinders for Mineral Exploration and Ore Body Vectoring
Olympus' X-ray fluorescence (XRF) analyzers provide high-performance, real-time geochemical data for rapid multielement characterization of soil, rocks, and ores. Recent advances in XRF technology have increased the number of elements measured, improved the limits of detection, and reduced analysis
-
Covert Ops: In- and On-Product Drug Security
regulators to provide a range of NIR, Raman, and NMR analyzers for their anticounterfeiting field efforts. The company recently introduced a portable FT-IR spectrometer for organic and inorganic materials. (ASD) will debut its RxSpec 700Z portable near-infrared drug anti-counterfeiting device at the IFPAC
More Information Top
-
States > South Dakota > State > Regulations > Title 44 - Department of Health > [SDAR 44:3] 03 - Radiation Safety
For mobile and portable X ray systems to be used less than one week in the same location, the control must be positioned so that the operator is at least six feet away from the tube housing and the patient during an …
-
States > South Dakota > State > Proposed Regulations > 2005 Documents > November 21, 2005 > [2005 SD Proposed sd-20051121-0016-0001575] 44:03:01 - Radiation Sa...
For mobile and portable X ray systems to be used less than one week in the same location, the control must be positioned so that the operator is at least six feet away from the tube housing and the patient during an …
-
Effect of X-Ray Tube Focal Spot Size on Radiovisiograph Resolution
Ultimate Portable X Ray System , Posdion, South Korea (2012).
-
Specific Features of the Use of Medical Equipment in Air Ambulance Service
Portable X ray systems increase the efficiency of pri mary diagnosis in helicopter medicine.
-
Energy dispersive X‐ray diffraction and fluorescence portable system for cultural heritage applications
be incorporated in the methodology of analysis with the portable X - ray systems .
-
States > Virginia > State > Register > 2015 > 07/27/2015
Mobile and portable X - ray systems that are: (1) Used continuously for greater than one week in the same location, i.e., a room or suite, shall meet the requirements of subdivision 6 a of this subsection; (2) Used for less than …
-
States > Rhode Island > State > Proposed Regulations > 2004 Documents > March 4, 2004 > [2004 RI Proposed ri-p000aft064] Proposed Rules
(d) Written safety procedures, as required by F.2.5, shall describe how the requirements of this section will be met when using mobile or portable X - ray systems .
-
States > Virginia > State > Register > 2013 > 12/02/2013
Mobile and portable X - ray systems that are: (1) Used continuously for greater than one week in the same location, i.e., a room or suite, shall meet the requirements of subdivision 6 a of this subsection; (2) Used for less than …
Indicates content that may require registration and/or purchase.