-
Supplier: Acuity Brands, Inc.
Description: The Acuity Brands outdoor lighting portfolio provides optimal lighting solutions for virtually any and every outdoor architectural, commercial and utility application. All products from street and roadway lighting to underwater, parking garage, area,
- Lamp Type: Incandescent, LED, Metal Halide
- Fixture Type: Landscape Lighting
- Features: Other
- Application: Outdoor
-
Supplier: Light Center (The)
Description: One Light Pendant
- Light Fixture Wattage: 100 watts
- Features: Other
- Application: Outdoor
-
Supplier: R. STAHL, Inc.
Description: Extremely robust luminaire design for rough ambient conditions Can be used as maintenance-free machine light Extremely long service life due to LED used High power LEDs including driver in innovative design Even more security due to flicker-free LED light The tubular light fitting LED of the Series
- Light Fixture Voltage: 12 to 240 volts
- Features: Bulb Included, Explosion-proof, Other
- Lamp Type: LED
- Application: Outdoor
-
-
Supplier: Hanover Lantern, Inc.
Description: 17 1/4" H x 6 3/4" W
- Lamp Type: Fluorescent
- Application: Outdoor, Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Hanging Lantern UPC: 785247161935 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
- Light Fixture Wattage: 100 watts
- Application: Outdoor, Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top
- Light Fixture Wattage: 26 watts
- Lamp Type: Fluorescent
- Application: Outdoor, Residential
-
Supplier: Light Center (The)
Description: Two Light Outdoor Light
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Application: Outdoor
-
Supplier: Light Center (The)
Description: Three Light Outdoor Post Light
- Light Fixture Wattage: 60.00000000000001 watts
- Features: Other
- Application: Outdoor
-
Supplier: Light Center (The)
Description: One Light Outdoor Light
- Light Fixture Wattage: 13 watts
- Application: Outdoor
- Fixture Type: Wall Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.63 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 2 Product Name: One Light Flush Mount UPC: 783927290272 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
- Light Fixture Wattage: 18 watts
- Lamp Type: Fluorescent
- Application: Outdoor, Residential
-
Supplier: RAB Lighting
Description: 14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Bulb Included
- Application: Outdoor
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Height: 13.75 Length 13.75 Extension: 6 Bulb Qty: 2 Wattage: 120 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
- Light Fixture Wattage: 120.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: Appleton Electric
Description: 1 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/MARINE/SALT WATER/WET LOCATION, OUTDOOR APPLICATION CEILING MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING
- Light Fixture Wattage: 150 watts
- Fixture Type: Ceiling Fixtures
- Application: Marine, Outdoor
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: Suitable for incandescent lamps up to 100 W and halogen lamps up to 150 W Through-wiring possible The innovative layout of lamp-holder and terminals enables Series 6388 light fittings to be mounted without heat-resistant cables and without additional junction box.
- Light Fixture Voltage: 24 to 230 volts
- Light Fixture Wattage: 150 watts
- Features: Explosion-proof, Other
- Lamp Type: Halogen, Incandescent
-
Supplier: Greenshine New Energy Co., Ltd.
Description: "Battery-at-the-foot solar light (S-SL15H), with two lamps and two solar panels, is ideal for larger area illumination, such as street lighting, roadway lighting, jogging and bike path lighting, farm & ranch lighting, park lighting, parking lot lighting,
- Application: Commercial, Outdoor
- Fixture Type: Flood Lights
- Features: Solar Powered
-
Supplier: Takex America, Inc.
Description: Description An excellent alternative when choosing an infrared beam lantern to protect the close proximity of any building. LT-1WM solves the installation problems often encountered when trying to wall mount on buildings, such as downpipes, bay windows, etc. The LT-1WM can accomodate the TAKEX TE
- Fixture Type: Landscape Lighting
- Application: Outdoor, Residential
-
Supplier: Mulberry Metal Products, Inc.
Description: UV RESISTANT BAKED BLACK TEXTURED DRY POWDER POLYESTER FINISH UL APPROVAL 1/2 INCH NPT CONDUIT MOUNTING 0 LAMP INCLUDED 75 W LAMP WATTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3 TIER SIZE 6 INCH DIAMETER X 7 INCH HEIGHT
- Light Fixture Wattage: 74.99999999999963 watts
- Lamp Type: Incandescent
- Application: Outdoor
-
Supplier: bulbs.com
Description: CEW/Simkar 9" FMS Series Micro Flood* Fixture with Bronze Die Cast Aluminum Housing, Glass Lens, and 1/2" Threaded Mounting Arm. Includes Clear 150 Watt High Pressure Sodium Lamp with Medium Base and a Magnetic Ballast of 120 Voltage. The product image for this item has been provided by the
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included
- Fixture Type: Flood Lights
-
Supplier: Niland Company
Description: Options include: - Cut-off adaptable - High Pressure sodium - Metal Halide - Compact Flourescent - QL Induction - Incandescent - Fixtures accept 3 inch integral tennons
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent, Incandescent, Metal Halide, Sodium
-
Supplier: Hardware House, LLC
Description: 10-3527 RBRZ 2LT OUTDOOR LIGHTMadison series outdoor 1-light hanging lightFixture size: 7" x 9-1/4"Royal bronze finishWith honey linen curve glassUses (1) 100 Watt bulb - bulb not includedFinish: Royal Bronze
- Application: Outdoor, Residential
-
Supplier: Cable & Supplies, Inc.
Description: CSIAL04 series are efficient and economical approach to LED area lighting. Provides functional, low profile design with excellent operating performance.
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 100 watts
- Application: Commercial, Industrial, Outdoor, Residential, Security
- Lamp Type: LED
-
Supplier: Ecopower Inc.
Description: As with all of our Lighting Retrofit Products, this LED Parking Garage Lighting Lamp is an excellent choice when changing over to LED Garage Lighting These LED Parking Garage Lighting Lamps will fit into virtually all Parking Garage Lighting Fixtures.
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 27 to 296.00000000000006 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Ceiling Recessed These ceiling recessed luminaires for outdoor application enable you to continue the indoor lighting concept outside. Either for cantilever roofs, atriums, entrances or other ceiling structures, this collection offers a selection of luminaires to meet your
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
-
Supplier: Rig-A-Lite
Description: enjoyed over the twenty-five life span of the fixture. It is also approved for marine outdoor use and tested to resist the salt water and spray. Unlike self-luminous exits, the sign can be viewed through smoke, when it matters most. There are also no registration and disposal issues at
- Light Fixture Voltage: 120 to 240 volts
- Features: Bulb Included
- Application: Industrial, Marine, Outdoor
- Lamp Type: LED
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 130 Series Model 134CI surface mount fluorescent lighting fixture. 30 watts with Cracked-Ice lens and gold colored housing. Engineered for RV (Recreational Vehicle), marine, solar, reefer trailer,medical, mobile office and service truck applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 30.000000000000004 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Murray Feiss Lighting
Description: Supplied with 180'' of wire Supplied with 60'' of chain Canopy: Diameter: 5'' Finish: Black
- Application: Outdoor
- Fixture Type: Pendants
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 16 FT SIZE CSA, UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION IP65 ENCLOSURE YES LAMP INCLUDED LED STRIP LIGHT FIXTURE LED LAMP TYPE 24 W LAMP WATTAGE 20000 HR LIFE IN HOUR WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT COLOR TEMPERATURE 1900 TO 6500 K INCLUDES POWER SUPPLY,
- Light Fixture Wattage: 24 watts
- Lamp Type: LED
- Application: Outdoor, Residential
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Hubbell Lighting, Inc.
Description: UNIVERSAL TYPE 11 INCH W X 3.187 INCH D X 7 INCH H SIZE DARK BRONZE FINISH 0.125 INCH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924, UL, OSHA APPROVAL INDOOR/OUTDOOR, WET LOCATION APPLICATION SOLID STATE HIGH OUTPUT LED LAMP TYPE NICKEL CADMIUM BATTERY TYPE VANDAL RESISTANT 120/277 VAC AT 60 HZ
- Light Fixture Voltage: 120 to 277 volts
- Lamp Type: LED
- Application: Outdoor
-
Supplier: Harris Lighting Services, Inc.
Description: Application This premium square steel pole offers the ultimate in strength and reliability for outdoor lighting. Design Features • Bronze Finish • Steel pole base cover • 2"x6" hand hole near base • Masonite bolt template
- Application: Commercial, Outdoor
- Lamp Type: Metal Halide
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Application: Outdoor
-
Supplier: Legrand - Pass & Seymour
Description: BLACK FINISH UL (CANADA AND US), CSA APPROVAL NO LAMP INCLUDED (3) MEDIUM BASE LAMP TYPE INCLUDES SEALING GASKET APPLICATION OUTDOOR
- Application: Outdoor
-
Supplier: Metaphase Technologies, Inc.
Description: This economical multi-watt LED front light is designed for flooding large areas of light and mimics the diffuse output of a screw base PAR 38 halogen flood light. Working distances can vary from 6-18 feet or more depending on the amount of light needed. This flood light is extremely bright.
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Dimmer
- Application: Commercial, Industrial, Outdoor
- Fixture Type: Flood Lights
-
Supplier: Minka Group
Description: 3-60W Candelabra Base; Terraza Villa Aged Patina w/ Gold Leaf Accents; Water Glass; 15"W x 31 3/4"H x 17 1/2"Ext.
- Fixture Type: Landscape Lighting
- Application: Outdoor, Residential
-
Supplier: Megaman (UK), Limited
Description: Outdoor Keppa Ice Louisianna
- Light Fixture Wattage: 5 to 9.000000000000014 watts
- Fixture Type: Landscape Lighting
- Application: Outdoor
-
Supplier: United Technologies Corporation
Description: STROBE LIGHT TYPE 7-1/4 INCH DIA SIZE UL 1638, UL 1971, CUL APPROVAL 24 VDC OPERATING VOLTAGE HAZARDOUS LOCATION, INDOOR/OUTDOOR APPLICATION WALL/CEILING/PENDANT MOUNTING CLASS I DIV 2 GROUP A B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E F G, CLASS III, CLASS II DIV 2 GROUP F G,
Find Suppliers by Category Top
Featured Products Top
-
resin crosshead extrusion. Though widely used in the wire and cable industry, crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications—from architectural lighting to outdoor fixtures and commercial systems. (read more)
Browse Optical Diffusers Datasheets for Pexco -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
ELEGRP introduces a smart outdoor plug designed to simplify control of outdoor lighting and other compatible outdoor electronics. The product combines remote smart control with a weather-resistant outdoor housing, allowing users to manage outdoor devices without repeatedly going outside to (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
-standard compliance. Ideal for street, high-bay, and connected applications. The LUMAWISE Endurance S series is purpose-built for the demands of modern intelligent lighting systems. As an authorized distributor, Heilind Electronics offers immediate access to TE's complete lighting portfolio with (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. ZAGO’s sealing solutions and components support a wide variety of electrical enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS Sensors Intelligent Light Fixtures Artificial Intelligence LED Lighting (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
prevent condensation inside lighting fixtures and electrical cabinets. High Airflow Performance:Standard airflow rate of 25 L/h at 70 mbar differential pressure. Superior Protection:Rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
conditions, especially suitable for outdoor lighting fixtures. Machinability: Aluminum alloy is easy to form through various processes such as mechanical processing and welding, and can manufacture complex shapes and structures to meet diverse (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
system Fully wireless design enables unrestricted operation across workshops, production lines, and outdoor environments Rapid setup transforms the system into a (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
LED Eco-System Report - 2014
Hubbell manufactures and sells lighting fixtures and controls for indoor and outdoor applications. .... It has a range of light-emitting diode (LED) luminaire products in its portfolio .
-
Manual railway infrastructure
…748 output quality 877, 905 compensation length by one-piece bridges 226 compensation layer 196 Aushub 176 - - planum 143 unloading 43 booms - mehrgleisiger 417-two-way 417 Ausrundung in the longitudinal inclination 3 tendering, functional 147 outer closure 611 Ausspülung 124, 125 … excavation, low 143 excavation sole 144 construction reason - - bore 156-inclined tragfähiger 169 - - expertize 78 more labile 169 - - lamination 150 - - structure 144 - - investigation 150 building noise 793 Baum stock 814 building site connecting … time-position diagram 195 illumination mast 52 dimensioning, electrical…
-
LED Manufacturer Profiles - World - 2013
Everlight is primarily focused on components rather than fixtures . .... Everlight also has some revenues in other areas such as lighting , signage, general illumination purposes, ambient lighting .... The “LED Digital Displays” product portfolio features one-, two-, three-, and four-digit alphanumeric, bar-graph and .... According to an internal source, Everlight’s general lighting sales are ranked as follows: No. 1 Outdoor ; .
-
Lighting&Sound America Volume 9 Issue 2 February 2012
It’s really a small fixture that can be used as a searchlight—and, at the same time, can … the company has been quick to add a number of LED display products to its portfolio . “. .... LED screens are, essentially, lighting instruments than you can control from your desk,” says Loader. “. .... the trend is toward LED displays that are equally suitable for indoor and outdoor uses, such as…
-
Lighting&Sound America Volume 7 Issue 1 January 2010
Pixled (www.pixled.com, RS# 225) had a variety of lightweight indoor/ outdoor LED video displays, including .... When configured as a single or dual color pixel, the modules' light output even equals that of … pixelrange.com, RS# 291) introduced the PixelPar 44 Mi, a PAR 56/64-style fixture featuring 44 LEDs. .... Pixie is a portfolio of IP66-rated deco- rative lighting effects; they include PixiePoint, PixieMini, PixieNode, PixieBall…
-
Inter Airport underscores technological progress
Multihog ( Outdoor , D34) reports several orders for its range of multipurpose airport vehicles. .... Stand 1320) provides the complete range of products and solutions for airfield ground lighting , from basic taxiway .... Recent developments include the addition of inset runway edge lights and elevated turn pad lights to its AD portfolio of LED fixtures .
-
:: New Materials Zone ::
Based in Greenwich, Conn., JJI Lighting Group is a leading manufacturer and marketer of premium quality industrial, commercial and institutional lighting fixtures for indoor and outdoor applications. .... 'Our group's intent is to deliver to private equity firms and their portfolio companies a full range…
-
Lighting Science Group Lights Up Washington DC With Ultra-Efficient LED Street Lights
Eventually DDOT plans to install energy-efficient light fixtures throughout D.C., including all of its alleys, streets, bridges, tunnels and underpasses, pedestrian walkways, bike and running trails. .... designed for a range of applications including public and private infrastructure for both indoor and outdoor use. .... Lighting Science Group is a Pegasus Capital Advisors portfolio company.
-
applications for the CXA2011.
This slide details again where the CXA2011 fits in Cree’s Portfolio of Component Solutions, the broadest portfolio of lighting products in the marketplace. .... LED array to provide data for chromatic shift over temperature and current, allowing fixture designers new levels .... Finally the CXA2011 is versatile enough to also be well suited for Outdoor Area Lighting applications such…
-
Federal Register > Monday, February 10, 2014 > [79 FR 7746] Energy Conservation Program: Energy Conservation Standards for Metal Halide Lamp Fixtures
There is also a different cost-efficiency relationship based on the MSP of the fixtures themselves, representing a different portfolio of applications used from 501-1000 W and above 1000 W. .... in a variety of applications such as parking lots, roadways, warehouses, big-box retail, and flood lighting . .... DOE found in the NOPR, however, that indoor and outdoor MHLFs are subject to separate cost-efficiency…
Indicates content that may require registration and/or purchase.