-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps
-
Supplier: IBT Industrial Solutions
Description: . PROGRESSING CAVITY / PERISTALTIC PUMPS These self-priming, solids handling positive displacement pumps are capable of pumping thin, viscous liquids and particle laden fluids. Progressing cavity pumps deliver a pulse-free repeatable flow for normal
- Pump Type: Peristaltic Pumps, Progressing Cavity Pumps
-
Supplier: Clark Solutions
Description: Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid
- Discharge Size: 0.6260 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 4.55 GPM
-
-
Supplier: Clark Solutions
Description: Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 2.55 GPM
-
Supplier: Clark Solutions
Description: Peristaltic Pump R6 Flow Rate to 7.8 L/min (2.06 GPM) Description Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 2.06 GPM
-
Supplier: Clark Solutions
Description: Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube loading system. The tube cartridge can be changed easily by
- Discharge Size: 0.3150 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.5000 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 4 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 120 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.3000 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 1.5 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 14.1 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 0.9400 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the
- Discharge Size: 0.3125 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 20 psi
- Maximum Discharge Flow: 2.64E-4 to 0.6023 GPM
-
Supplier: MOUVEX-Blackmer
Description: The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. Fluids are contained within the hose. The hose is the primary maintenance
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 339 GPM
- Power Source: None, Pump Only
- Pump Type: Peristaltic Pumps
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 5 to 50 ml/min Max pressure height 10 mH2O
- Maximum Discharge Pressure: 14.22 psi
- Maximum Discharge Flow: 0.0013 to 0.0132 GPM
- Media Temperature: 122 F
- Power Source: AC Powered
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1 to 746 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Quick and easy change of the tubing
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.0037 to 0.1971 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn’t touch the
- Discharge Size: 0.0625 to 0.4375 inch
- Maximum Discharge Flow: 8.00E-4 to 0.2610 GPM
- Power Source: AC Powered, Manual
- Pump Type: Peristaltic Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and
- Discharge Size: 0.2500 to 0.4375 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 50 to 100 psi
- Maximum Discharge Flow: 0.0016 to 0.0660 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and
- Discharge Size: 0.2500 to 0.4375 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 50 to 100 psi
- Maximum Discharge Flow: 0.0016 to 0.0660 GPM
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.4375 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact Design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right-handed run (only DC drive) Range Technical Overview Friction drive between motor shaft and rollers Capacity from 1300 to 3000 ml/min Max pressure height 8 mH2O Max suction height
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.3434 to 0.7925 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Compact design Quick change of cassette Infinite tubing possible Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive) Different tubing materials Range Technical Overview Friction drive between motor shaft and rollers Capacity from 75 to 220
- Maximum Discharge Pressure: 11.38 psi
- Maximum Discharge Flow: 0.0264 to 0.0581 GPM
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Watson Marlow Pumps Group
Description: /stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: . The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 3.54 GPM
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0140 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 4.8 GPM
- Power Source: AC Powered
-
Supplier: Chemetall
Description: Metering Pumps for air, electric, hydraulic diaphragm, and peristaltic metering are available with flow rates to 100 GPH at pressures up to 1000 PSI.
- Pump Type: Peristaltic Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps below, click to find out more or visit the branded website. Peristaltic pumps work by reduction of a volume within a tube by a series of rollers. Flow rates up to 3000 ml/min, suction height up to 8 m H 2 0, pressure height up to 10m H20 Positive Displacement
- Pump Type: Diaphragm Pumps, Gear Pumps, Piston / Plunger Pumps, Peristaltic Pumps, Mud Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
-
Supplier: Watts
Description: Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection.
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 0.0069 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cups, packing, or seals for low maintenance • Will not break up delicate emulsions or create excessive frothing The versatile VECTOR peristaltic pump series gives you pumping options you can’t get from standard positive displacement or centrifugal industrial
- Maximum Discharge Pressure: 116 psi
- Maximum Discharge Flow: 153 GPM
-
Supplier: Traceable® Products
Description: Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0022 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
-
Supplier: Watts
Description: Single, model 45, 3 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection.
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 0.0021 GPM
- Power Source: AC Powered
- Type Of Pump: Positive Displacement Pumps, Peristaltic Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: offers a level of versatility unrivaled by any other positive displacement pump. APEX is effectively three pumps in one. The pump’s unique geometry allows easy field conversion between three different hose elements to [double or triple] the flow, without the need
- Discharge Size: 0.7874 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 116 psi
- Maximum Discharge Flow: 0.0383 to 5.28 GPM
-
Supplier: RS Components, Ltd.
Description: The Prominent DULCOflex DF4a peristaltic pump delivers accurate and repeatable chemical metering with many features that give you complete control. The DF4a is easy to set up using 4 buttons with the sign-based menu system and metering levels are infinitely adjustable between 0 and 100
- Maximum Discharge Pressure: 36.26 psi
- Maximum Discharge Flow: 0.0264 GPM
- Media Temperature: 68 F
- Pump Type: Peristaltic Pumps
Find Suppliers by Category Top
Featured Products Top
-
Plunger Pump Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Komline -
Gear pumps are positive displacement pumps, meaning they pump a constant amount of fluid in each revolution. They can pump all sorts of fluids, including viscous, polymers, fuel and lube oils, resins and caustic fluids like PVC. Gears are the (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of positive displacement, hydraulic gear pumps is available in single or multiple pump format and can be supplied with (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Source:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, Super capacitor electrolyte injection, Drug/reagent filling Cosmetics filling, Cleaning of electronic products (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, Pharmaceutical drug filling, Food and beverage additions (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Power Source:AC Pump Type:Injection Pump; Metering Pump; Positive Displacement Pump Industry Served:Lithium battery electrolyte injection, chemical dispensing, pharmaceutical drug dispensing, liquid food dispensing (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
natural “un-pinched” state, between each roller, the force causes additional fluid to move through the passageway, thus keeping a steady flow through the pump. This is often referred to as a form of positive-displacement pumping. This (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
to .00004″, pumping is possible without use of flexible seals. Applications include cryogenic pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics. (read more)
Browse Datasheets for Insaco, Inc. -
.040 + P1, or P = 437.5 psi + P1 Total Pressure = 437.5 + 50 = 487.5 psi Pulsation Pulsation generally occurs when a liquid’s motive force is generated by reciprocating or peristaltic positive displacement pumps. It is most commonly caused by the acceleration (read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Effect of Application Carrier Volume on a Conventional Sprayer System and an Ultra-Low Volume Sprayer
The liquid is fed by a linear peristaltic positive displacement pump which then combines with an air column at the spray fixture surface that shears the liquid to form droplets.
-
Vectra GSI, Inc. low-level waste melter testing Phase 1 test report
Although positive displacement peristaltic pump flowrates are independent of discharge pressure within the rating of the pump, PI-FEED was necessary to quickly give an indication of feed system problems (such as plugged injection line).
-
United States Positive Displacement Pump Markets: Process Industries
Market Engineering Research for the U.S. Positive Displacement Peristaltic Pump Market 1995-2005 .
-
Residence Time Distribution Study of a Living/Controlled Radical Miniemulsion Polymerization System in a Continuous Tubular Reactor
Flow through the reactor was controlled by a Masterflex high-pressure positive displacement peristaltic pump situated at the outlet of the reactor tube.
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
Because of the low flow rates of these materials, the positive displacement peristaltic pumps are regulated using both pulse duration and pump speed outputs.
-
Technical note: Application of immobilized cells of Kluyveromyces marxianus for continuous hydrolysis to fructose of fructans in Jerusalem artichoke extracts
A high accuracy positive displacement peristaltic pump (Sybron-Brickman model 1P-12)was used to vary the liquid feed flowrate.
-
Continuous Hydrolysis of Fructans in Jerusalem Artichoke Extracts using Immobilized Nonviable Cells of Kluyveromyces marxianus
A positive displacement peristaltic pump (Sybron-Brickman model lP-12) was used to vary the liquid feed flow rate in the as- cending manner (2@80 mL/hr 2 0.3 mL).
-
Metallurgical characterization of self catalytic structural materials for sulfuric acid decomposition
The required low flow rates of either SO3 or variable wt% H2SO4 aqueous solution may be provided with a positive displacement peristaltic pump manufactured by Cole Parmer.
-
Citric acid production by Candida lipolytica Y 1095 in cell recycle and fed‐batch fermentors
The feed, recycle, and permeate pumps were all positive dis- placement peristaltic pumps .
-
Continuous production of citric acid from dairy wastewater using immobilizedAspergillus niger ATCC 9142
In addition, a positive displacement peristaltic pump (EYELA, model SA-1, Japan) was used to vary the liquid feed flow rate.