-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
- Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: High Performance Alloys, Inc.
Description: Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to
- Tensile Strength (UTS, Break): 55,000 to 145,000 psi
- Yield Strength (YS): 15,000 to 135,000 psi
- Elongation: 2 to 50 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service!
- Features: Alloy, Ferrous / Iron Based - Any Type, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Thickness: 0.004 to 0.05 inch
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 40 %
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Width / OD: 0.005 to 2 inch
- Features: Cold Finished / Rolled / Drawn, Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Pure / Very Low Alloy
- Type: Controlled / Low Expansion Alloy
- Applications: Electronics / RF-Microwave
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni300 alloy micro powder, please contact customer service!
- Features: Alloy, Ferrous / Iron Based - Any Type, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Description: nickel-base alloys, stainless and low alloy steels. Because of its low carbon content (.02% max.) Nickel 201 may be considered for service above 600 °F (316 °C), where alloy 200 with higher carbon content is not recommended.
- UNS Number: 2,201
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 12,000 psi
- Elongation: 30 to 35 %
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiFeCoCrAlTV alloy micro powder, please contact customer service!
- Features: Alloy, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Ed Fagan, Inc.
Description: Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids.
- Overall Width / OD: 0.125 to 6 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Cold Finished / Rolled / Drawn, Corrosion Resistant, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Pure / Very Low Alloy
- Type: Controlled / Low Expansion Alloy
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A5277 Ni CAS#:7440-02-0 F.W.:58.69 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:9/III Descriptions: Specification TEST 1. Assay (metals basis) 99.998% Properties No properties.
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Powder
Find Suppliers by Category Top
Featured Products Top
-
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
high precision for seamless integration into your systems. Surface treatments like anodizing, powder coating, and nickel plating further enhance their durability and thermal performance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
precise mounting with W2 mounting hole spacing of 465mm and H2 height direction mounting hole spacing of 31.8mm. Constructed from sheet steel, aluminium, and galvanized plate, it offers durability and corrosion resistance. The surface treatment includes powder coating on the front plate, side plates, top (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
, Series 30 GI, and Series 40 GI. Some standard features include heavy-gauge welded steel housing and pedestal, lubricatable self-aligning ball bearings with case-iron housings, and a green polyester powder coating to finish both the housing and pedestal. Nyb Compact GI Fans are licensed to bear (read more)
Browse Datasheets for New York Blower Company (The) -
, chrome plating, powder coating, e-coated, hot dip galvanization, Post service: heat treatment and precision cnc machining after welding, Indsutry: Agriculture machine, construction machine, automobile/motorcycle repairing tools, tractor parts, municipal machinery, woodworking machinery,gardon machine. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
A compact optical fiber scanner for medical imaging
The nickel powder is homogenously mixed with enamel paint, and then it is brush coated on the fiber.
-
Sell Door Handle
3) Surface Finish: Chrome plating, nickel plating, Brush Nickel , Satin Nickel, Gold plating, bronze plating,painting, powder coating or PVD etc.
-
Shopping In Ceiling Fans - Big Bruin
Fan Accessories Fan RemotesBulbs Included: No Collection: Accessory Finish: Antique Pewter, Antique Wood, Brushed Stainless Steel, Canyon Stone, Distressed Black, Brushed Nickel , Oil Brushed Bronze, Satin Natural White, Tannery Bronze, Tannery Bronze Powder Coat , Weathered Copper Powder Coat, White, Weathered Steel Powder …
-
A noble method for molten carbonate fuel cells electrolyte manufacturing
The cathode layer was produced by paint brushing nickel oxide powder (particle size <10 μm) on one face of the matrix which has already been coated with the slurry.
-
Mechanochemical Synthesis and Electrochemical Characterization of Nano Crystalline Calcium Ferrite
CaFe2O4 modified electrode was prepared by brush coating on a nickel foil (Ni) support and stainless steel (SS) support (typically 1 cm2 ) with a suspension of oxide powder , acetylene black and colloidal poly vinylidene fluoride .
-
CR4 - Thread: Best Way to Connect Two Pieces of Stainless Steel or Aluminum?
Nickel plating, Chrome plating, anodizing in a huge variety of colors, difference in surface roughness, powder coating , brushed finishes with orientation varied on the respective pieces.....these are just a few ways that might be used to create contrast.
-
ZASMHBA0003144
· Mechanical buffing, polishing, brushing , and tumbling · Plating with materials such as copper, nickel , silver and black nickel, chromium, electroless nickel, and brass · … … enameling, lacquering, painting, varnishing, anodizing, and vacuum aluminizing · Plastic ( powder coat ) finishing Phosphating or chromating …
-
ZASMHBA0001077
Suitable finishing treatments include: · Mechanical buffing, polishing, brushing , and tumbling · Plating with materials such as copper, nickel , silver and black nickel, chromium, electroless nickel, and … … painting, varnishing, anodizing, and vacuum aluminizing · Plastic ( powder coat ) finishing Phosphating of the …
-
Air Pollution Prevention and Control: Bioreactors and Bioenergy
… the MEC cathode costs by replacing the Pt-loaded carbon cloth with high-surface-area stainless-steel brushes and SS woven mesh, nickel -based gas diffusion cathodes … … carbon-cloth-based cathode coated with catalysts like Ni … … cathode catalyst like nickel powder [69].
-
Siliconizing formation mechanism and its property by slurry pack cementation on electro-deposited nickel layer into copper matrix
The slurry was spread on the nickel coating thoroughly brushing , and then dried in a vacuum airier at 353 K for 1 h. The samples were loaded into an alumina crucible filled with alumina powder with an alumina lid, then …
Indicates content that may require registration and/or purchase.