Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: admixture of powders (MIM-316L); precipitation hardening stainless steel produced from pre-alloyed powder or an admixture of powders (MIM-17-4 PH); and ferritic stainless steel produced from pre-alloyed powder or an admixture of powders
-
Supplier: ASTM International
Description: admixture of powders (MIM-316L); precipitation hardening stainless steel produced from pre-alloyed powder or an admixture of powders (MIM-17-4 PH); and ferritic stainless steel produced from pre-alloyed powder or an admixture of powders
-
Supplier: ASTM International
Description: 1.1 This specification covers ferrous metal injection molded materials fabricated by mixing elemental or prealloyed metal powders with binders, injecting into a mold, debinding, and sintering, with or without subsequent heat treatment.
-
-
Description: This monograph introduces the subject of soft magnetism to engineers, technologists and technical sales personnel that have responsiblity for components processed by Powder Metallurgy (PM) and Metal Injection Molding (MIM). Emphasis is placed on the practical relevance of the
-
Description: Innovation is responsible for the rapid growth of the powder injection molding industry (metal injection molding, ceramic injection molding, and cemented carbide injection molding), a nearly $2 billion advanced manufacturing industry. This conference will provide a venue for the
- Frequency: Annually
- Industry: Ceramics and Glass/Ceramic and Glass Fabrication, Manufacturing, Metals and Metal Fabrication
- Type: Conference
-
Supplier: ASTM International
Description: contain the engineering data obtained from these test specimens. 1.4 These practices are not applicable to metal powder test specimens that are produced by other processes such as cold isostatic pressing (CIP), hot isostatic pressing (HIP), powder forging (PF) or metal injection
-
Supplier: Advanced Powder Products, Inc.
Description: Metal injection molding is a manufacturing process that combines two technologies into one, powder metallurgy with plastic injection molding. The MIM process is tailored for high volume production of small, metal components that have complex geometries and tight tolerances.
- Material Type: Copper, Stainless Steel, Steel, Titanium Alloy
- Services Offered: Design Assistance, High Volume Production, Prototype / Short Run, Secondary Machining, Sinter Hardening, Tool / Mold Making
- Forming Process: Metal Injection Molding (MIM), Sintering
- Features: North America, Northeast US Only, Other, United States Only
-
Description: Conference on Powder Metallurgy & Particulate Materials, the International Journal of Powder Metallurgy, and SAE International. The selected papers contribute to identifying the proper processing parameters to achieve improved properties for PM and MIM components.
-
Supplier: Essen Magnetics Pty Ltd
Description: Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and polymer.
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Polymer Technologies Inc.
Description: Metal Injection Molding (MIM) is a powder metallurgy process that utilizes plastic injection molding technology to shape a component or part. It is an enabling process that creates opportunities for increased part functionality and lower production cost. Our MIM Process
- Services Offered: Assembly Services, Coining, Design Assistance, High Volume Production, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Megamet Solid Metals, Inc.
Description: to help you with your next MIM project. We commonly help our customers with design for manufacturability, print and 3D model development, and material selection options for their projects. Let the staff at Megamet Solid Metals help you with your next metal injection molding
- Services Offered: Assembly Services, Coining, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Just-In-Time Capability, Low Volume Production, Machining, Packaging / Shipping, Plating, Polishing / Buffing, Powder Metal (P/M) Services, Prototype, Tool / Mold Making
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: Midwest US Only, North America, United States Only
-
Supplier: Precipart
Description: Metal Injection Molding is a practical alternative to traditional production processes such as machining, press sintering and lost-wax casting. Benefits of Metal Injection Molding Highest degree of design freedom for complex shapes and geometries Functional integration of various features,
- Services Offered: Assembly Services, Clean Room Molding, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Polishing / Buffing, Powder Metal (P/M) Services, Prototype, Tool / Mold Making
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tungsten-Copper Alloy
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: CSA Group
Description: means of the Metal Injection Moulding (MIM) process only. It does not apply to structural parts manufactured by other powder metallurgy routes, such as press-and-sinter or powder-forging technologies.
-
Description: means of the Metal Injection Moulding (MIM) process only. It does not apply to structural parts manufactured by other powder metallurgy routes, such as press-and-sinter or powder-forging technologies.
-
Supplier: Advanced Powder Products, Inc.
Description: Maximize your investment by testing and qualifying your parts in real MIM alloys. Ideal for low volume and initial product validation, ProtoMIM® acts as a bridge tool while your production tool is in design and build. This rapid prototype option is especially useful during the early
- Capabilities: Molding, Powder Metal Forming
- Features: North America, Northeast US Only, United States Only
-
Supplier: CSA Group
Description: ISO 2740:2009 is applicable to all sintered metals and alloys, excluding hardmetals. ISO 2740:2009 specifies: 1) the die cavity dimensions used for making tensile test pieces by pressing and sintering, and by Metal Injection Moulding (MIM) and sintering; and 2) the dimensions of
-
Description: ISO 2740:2009 is applicable to all sintered metals and alloys, excluding hardmetals. ISO 2740:2009 specifies: 1) the die cavity dimensions used for making tensile test pieces by pressing and sintering, and by Metal Injection Moulding (MIM) and sintering; and 2) the dimensions of
-
Description: Material: Capacitor, PTC, PZT, Varistor, Serdip, Inductor, Ferrite Zirconia Material: MLCC, Ni-MLCC, PTC, PZT, Disc Capacitor, Ferrite For sintering sintered metal Powder metallurgy, MIM, oil-less metal For sintering other ceramics Alumina ceramics, zirconia ceramics,
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
- Specialty Ceramic Type: Zirconia
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large
- Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
- Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only
-
Supplier: Plansee SE
Description: raw materials through to the finished product: including the development of new materials. In this way, we can guarantee that you benefit from the very best quality. Products for high-temperature processes Whether for annealing and soldering processes, coating systems, MIM
- Melt Temperature: 2,000 C
- Crucible Type: Crucible - Cylindrical (Straight wall)
- Material Types: Molybdenum / Mo Alloy
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Sedor, vice president, member and industry relations, Metal Powder Industries Federation (MPIF). “The annual MIM conference provides an optimal venue for gaining industry insight and learning about the latest technology.” Innovation is responsible for the rapid growth of the (read more)
Browse Trade Shows, Conferences, and Exhibitions Datasheets for Metal Powder Industries Federation (MPIF) -
developments and example applications are identified for each of the four main categories of PM processes: press & sinter; metal injection molding (MIM); metal additive manufacturing (AM); and isostatic pressing. This update also reviews the achievements made by the PM industry from 2017-2022 and (read more)
Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape of the desired part. Subsequent (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
Powder Metallurgy (PM) is an advanced manufacturing metal-forming process for producing high-quality net-shape components for a wide variety of applications. The PM process comprises four categories: press and sinter (P&S); metal injection molding (MIM); metal additive manufacturing (AM (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF)
Conduct Research Top
-
2022 MPIF Award Winning MIM Part - Slide Release
Originally designed for stamping, but the complex geometry was too much of a challenge, the powder metallurgy (PM) metal injection molding (MIM) process was selected for this one-piece firearm slide release.
-
Using Spark OES for Metal Injection Molding
Since its first demonstration back in the 1930s, metal injection molding (MIM) has become an essential metal fabrication technique. MIM at a basic level is the formation of small metal shapes from a metal powder that is fused together. This enables highly complex shapes to be created with almost
-
Metal Injection Molding
Metal injection molding (MIM) offers a manufacturing capability for producing complex shapes in large quantities. The process utilizes fine metal powders (typically less than 20 micrometers) that are custom formulated with a binder (various thermoplastics, waxes, and other materials
-
How Metal 3D Printing Compliments Metal Injection Molding
In today 's fast-paced world, time to market is critical when considering a new design or existing product enhancement. Here at Advanced Powder Products, APP, we harness the power of metal injection molding and 3D metal printing to reinforce and showcase the world of MIM possibilities. PrintAlloy
More Information Top
-
Full Densification of Loosely Packed W–Cu Composite Powders
The high sinter- ability attained by such a tailoring of raw powder for MIM can be attributed .
-
Properties and sintering behaviour of fine spherical iron powders produced by new hydrogen reduction process
K. Murray and M. Kearns: ‘Review of developments in gas atomised alloy metal powders for MIM appli- cations’, Proc.
-
Powder Metallurgy Stainless Steels
4.2.1 Powders for MIM . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Metal Injection Moulding Powder Produced by High Pressure Water Atomisation
Thus, these powders can be used in a wide variety of fields: for metal filters and powder metallurgy, and also as ultrafine powders for MIM .
-
Manufacturing process 5
Abb. 4.3 gas atomizing Tes powder and in the carbonyl method produced ferrous powder for MIM processes .
-
ZHRSD2002P397
Kato, Ultrafine Powder for MIM and Large Components Made Using MIM, Powder Metallurgy in Automotive Applications, P. Ramakrishnan, Ed., Science Publishers, 1998, p 75 J.D. Holmgren, J.O. Gibson, and C. Sheer, Some Aspects of Arc Vaporised Submicron Particulates, Ultrafine Particles …
-
PowderMet 2007: a breath of fresh air in 'mile-high' Denver
In powders for MIM , BASF had found the US market becoming still stronger as a result of MPIF’s promotional efforts.
-
Handbook of Residual Stress and Deformation of Steel
Ultrafine Powder for MIM and Large Components Made Using MIM, Powder Metallurgy in Automotive Appli- cations, P. Ramakrishnan, Ed., Science Publishers, 1998, p 75 .
-
ZPMSS2007P039
4.2.1 Powders for MIM .
-
News & Views
market fine alloy iron powders for MIM .
Indicates content that may require registration and/or purchase.