Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eastern Instruments
Description: Type II Meter, several variations are also available, making a CentriFlow Meter for nearly every application. The CentriFlow® standard Type II Powder Meter is perfect for measuring nearly all powders, milled grains, flours, etc. and is designed to be installed directly after feed
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard
-
Supplier: Eastern Instruments
Description: The CentriFlow line of mass flow meters configured in the Type II Powder orientation can be used for a variety of applications and for a wide range of flow rates, densities, products and particle sizes. While most products and applications fit comfortably into the ranges of the standard
-
-
Supplier: Accuris
Description: Method for Determination of Apparent Density of Metal Powders Using the Arnold Meter
-
Supplier: Sames North American Corporation
Description: The Inocart VT is a simple and complete manual solution for applying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 2 to 10 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
Supplier: Accuris
Description: Standard Test Method for Volumetric Flow Rate of Metal Powders Using the Arnold Meter and Hall Funnel
-
Supplier: Accuris
Description: Standard Test Method for Apparent Density of Metal Powders and Related Compounds Using the Arnold Meter
-
Supplier: Meter Group
Description: Multi-sample Moisture Content Analyzer Measure the moisture content of nine soil samples with just four minutes of hands-on work time. How it Works To start a measurement, place up to 9 soil samples in TrueDry's rotating tray, close the lid, and select a program. Select Temperature and Time TrueDry
- Moisture Content Range: 0.1 to 99 %
- Moisture Content Accuracy: 0.01 to 0.05 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the apparent density of both free- and non-free-flowing powders, premixes, and blended mixes. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. This standard
-
Supplier: KPM Analytics
Description: The EM10 determines moisture content of all cereals and powders (flours) using the reference method, plus it checks and calibrates quick analyzers such as NIR and moisture meters. The unit is composed of 10 separated compartments for analyzing 10 samples simultaneously.
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Lifetime finish quality: Long life cascade durability and HV performance Efficient powder transfer: TEC5 technology Balanced and ergonomic design: No repetitive strain damage, less fatigue Performance - Outstanding comfort of use: well-balanced and comfortable handle grip - Quick
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 2 to 10 SCFM
- Air / Supply Pressure: 101.52639 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Sames North American Corporation
Description: the powder application and the finish quality. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY Highest finishing quality: High fluidization for smooth and constant application of difficult powders Efficient powder transfer: TEC5 technology Easy to operate: Less than 2 minutes
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 5 to 15 SCFM
- Tank / Cup Capacity: 50 gallons
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Accuris
Description: Standard Test Method for Volumetric Flow Rate of Metal Powders Using the Arnold Meter and Hall Flowmeter Funnel
-
Supplier: TPL, Inc.
Description: titanate powders with controlled size and chemistry. NanOxide™ powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. The crystalline ceramic powders have uniform spherical morphology
- Features: Barium Titanate (BT), Other
- Performance Features: Composite / Ceramic Matrix
- Material Type: Piezoelectric Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Booth - Spray Room, Feeding / Metering Unit, Pressure Tank / Pot, Reclaimer / Separator
- Automation / Control: Automatic, None - Manual
-
Supplier: Kett US
Description: The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. Simply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the measurement.
- Moisture Content Range: 0 to 100 %
- Features: Battery Powered
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: Kett US
Description: Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
- Form Factor: Meter / Indicator
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 2.5 to 4.5 m2/g
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
-
Supplier: Kett US
Description: Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation provide measurement stability in the harshest of environments. The bright LED
- Moisture Content Range: 0 to 70 %
- Features: Datalogger
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: ASTM International
Description: 1.1 This test method covers a quantitative laboratory procedure for determining the apparent density of both free-flowing and non-free-flowing metal powders, lubricated metal powder mixtures, and powder compounds. 1.2 With the exception of the values for mass, volume, and
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products
- Particle / Feature Size: 50 to 100 nm
- Specific Surface Area (SSA): 15 to 18 m2/g
- Material: Ceramic / Carbide, Nanocomposite
- Type: Nano Powder / Particulate
-
Supplier: Hebeler LLC.
Description: Patterson-Kelley has taken the proven technology of the Zig-Zag® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching the
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Additional Capabilities: Granulating
- Features: Industrial, Interchangeable Rotors, Lined or Coated, Other Applications / Industry, Other Mixer Type, Programmable
-
Supplier: REED-Direct
Description: Memory contains 8 wood groups with calibrations for approximately 170 species of wood Built-in 2-point calibration check User settable auto power off with override Low battery indication Integral contact pins are replaceable, remote moisture electode pins are not replaceable Complete with remote
- Moisture Content Range: 6 to 99.9 %
- Moisture Content Accuracy: 1 ±%
- Features: Battery Powered
- Display: Digital Readouts
-
Supplier: Rotronic Instrument Corp.
Description: characteristics. Measuring water activity provides useful information about characteristics such as cohesion, storage lifetime, clotting or pourability of powders, tablets, etc., or the adhesive properties of coatings. Features ROTRONIC HYGROMER® IN-1 Highest precision through exact
- Operating Temperature: 33.8 to 104 F
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Compensation: Temperature Compensated
-
Supplier: Amprobe Test Tools
Description: Measure moisture content for wall board, wood or other building materials to determine places of harmful mold growth or unseen water damage. Typical application also include checking moisture of concrete slab and wood before installation of floors, determining wood moisture content during drying
- Moisture Content Range: 0.3 to 60 %
- Moisture Content Accuracy: 0.1 to 2 ±%
- Features: Battery Powered
- Display: Digital Readouts
-
Supplier: Oerlikon Metco
Description: Our 5MPE powder feeder is designed to operate with manual and semiautomatic plasma thermal spray systems. It is offered with one powder hopper using gravimetric feed methodology. Key characteristics Carrier gas controlled by flow meter Easy powder cleanout and refill procedures
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Features: Color Change, Electrostatic Coating, Integral Regulator, Pressure Feed, Specialty / Other
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in parentheses are
-
Supplier: Kett US
Description: This device allows the user to maintain correct moisture content when drying paddy rice in a circulator. Set the moisture control to the desired moisture content and turn the selector switch to the automatic mode. Using electrical resistance, individual kernels are captured in the sensor and
- Moisture Content Range: 11 to 30 %
- Moisture Content Accuracy: 0.5 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications. NanOxide™ Powder Products
- Particle / Feature Size: 50 nm
- Specific Surface Area (SSA): 15 to 18 m2/g
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
-
Supplier: Meter Group
Description: Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant material, and seeds,
- Operating Temperature: 41 to 104 F
- Technology: Chilled Mirror
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Oerlikon Metco
Description: Our 5MPE-HP powder feeder is designed to operate with manual and semiautomatic High Velocity Oxygen Fuel (HVOF) thermal spray systems. It is offered with one powder hopper using gravimetric feed methodology. Key characteristics Carrier gas controlled by flow meter Dual feed
-
Supplier: OMEGA Engineering, Inc.
Description: The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC
- Maximum Discharge Flow: 0.08189333612000001 to 0.7000559378 GPM
- Maximum Discharge Pressure: 80 to 175 psi
- Discharge Size: 0.5 inch
- Media Temperature: 129.2 F
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in parentheses are
Find Suppliers by Category Top
Featured Products Top
-
the Inogun M as it performs the High Voltage and all air controls: current, electrode air clean, injection, and dilution. The powder hose and the cable are available in two different lengths: 6 meters (19.7 ft) and 12 meters (39.4 ft) to process small or large parts and components. Either can (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the Inocart NDT as it performs the High Voltage and all air controls: high voltage, current, electrode cleaning air, injection, and dilution. The powder hose and the cable are available in two different lengths: 6 meters (19.7 ft) and 12 meters (39.4 ft) to process small or large parts and components. Learn more (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The range of sample systems from Shaw Moisture Meters has been developed throughout 60 years of experience in industrial moisture analysis. These engineered solutions for extracting and analysing representative samples of gas or (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
controllers. Built for durability, the actuators feature powder-coated or stainless steel bodies, stainless steel or aluminum piston rods and brackets in polyamide, aluminum, or stainless steel. With an IP66 rating as standard (upgradable to IP69K equivalent for harsh environments), they (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
. Thermal conductivity ranges between 120 and 200 watts per meter-kelvin, allowing for excellent heat transfer in high-temperature environments. The tube operates stably at temperatures up to 1600 degrees Celsius (2912 degrees (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
liquid form and must be stored as powders that are mixed with a diluent prior to addition to an IV fluid/bag. Alternatively, a patient’s treatment plan may require a particular mixture or dosage of medication(s) that is not commercially available. USP 797 and the risks of (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering chemically aggressive fluids is another application in which metal parts have been replaced (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Automatic Bulk Bag Discharging and Powder Metering Improve Efficiency, Safety at Well Known Chemical Producer
Improved production efficiency combined with intrinsically safe standards of operation for powder handling within a hazardous area are among the benefits gained by installing a fully automated bulk bag discharger and batch metering system by Flexicon at the Huddersfield site of Holland Dyes
-
Powder Blending From Art to Science
. While the blender design is critical, steady, consistent product metering through feeding mechanisms is equally critical, he adds. The blender will homogenize whatever it sees from the feeders, whether it s introduced in the proper proportions or not. Feeding mechanisms are being improved to add
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
-
Aqueous Film Coating: Get It Right the First Time
the materials typically used. The equipment should mix the suspension thoroughly. Operators must check for even distribution of powders. Lumps and fish eyes should not be allowed, and the suspension should be suspended through an 80-mesh screen. It is important to mix the suspension during preparation
-
Case History: Denim Jeans Get Stonewashed Look with Acrison
, flexible feeders metering dry powder into the granulator. Acrison supplied gravimetric and volumetric versions of its dissimilar speed, double concentric auger 105 feeder, and a volumetric triple auger dissimilar speed BDF-11 model, to be used to feed pigments.
-
Bariatrix Nutritional Bar Processing Case Study
Bariatrix International Inc., Lachine, Canada, produces some of the world's leading nutritional supplements, diet beverage mixes, powders, bars, and meal replacements. In business since 1978, the company has seen rapid growth in their various product lines, but in particular, this nutritional bar
More Information Top
-
Industrial powder coating
The possible conveyor systems for it are injectors or powder metering systems.
-
Controlled Pulmonary Drug Delivery
Examples of powder metering principles .
-
Introduction to Low Pressure Gas Dynamic Spray
The primary limitation of this powder feeder is that the consistency of powder metering is affected by the agglomeration of powder in the hemispherical cup.
-
Application of the radio-crystallographic Fourier analysis to questions of the chemical bond
- Rontgenreflexe is so intensive not sufficiently they allow an exact powder measurement daB so, Q also of single crystal measurements can be determined when two equivalent, strongly reflective planes occur in different positions to the crystal plate.
-
Industrial powder coating
The possible conveyor systems for it are injectors or powder metering systems.
-
ZCP2003ITSC0653
The Model 939 laboratory powder feeder is comprised of four main sections the cabinet and control panel, the powder metering assembly, the pneumatic and vibration control section, and the electronics and control compart ment.
-
A rolling mill with metered feed of powder to the rolls
The design of the powder metering hopper, which is mounted on the gear stand of the mill, is illustrated in Fig. 3a a~d b, The supports 1 of the metering device have pockets in which a jacket 3 made of U1OA (1 …
-
Energy and ressourceneffiziente production of aluminum die casting
Therefore, the powder metering concept, therefore the removal from the powder supply, was radically revised.
-
Organometallic compounds for the non-linear optics - a Hoffnungsstreif on the horizon
The Kurtz powder measurements at 1064 nms showed that are out groR once so SHG-Aktivitat of 1 62 like the to undergo the Harnstoff-Verglei~hsprobe[~~~.DaR Metallocen derivatives the redox reactions very easily, uber must 7c-conjugated system also for …
-
Characterization of the non-linear resistance properties of high voltage machines rotating of end glowing protection systems
In the pure SiC powder measurement , locates between the grains air (εr ≈ 1), by the Composites, the SiC particles are embedded in a resin matrix (εr ≈ 3-5).
Indicates content that may require registration and/or purchase.