Products/Services for Powder Spheroidization Services
-
Nanoparticle and Powder Processing Services - (145 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...Services OfferedProcess TechnologyRun / Batch Size -
Master Alloys and Alloying Additives - (81 companies)Master alloys and alloying additives are alloy element concentrates, grain refiners, hardeners, deoxidants and other agents added into a melt or metal powder blend to produce a particular alloy, modify a melt or alter processing characteristics. How... -
Materials Processing Services - (322 companies)...powder processing, polymer processing, inspection testing, and process optimization. Materials processing services may serve a specific industry or specialize in a particular application. For example, a material processing service for the aerospace... -
Processing Services - (1825 companies)...processing, powder processing, and refining services. Material processing services include any services that handle and modify materials. Powder processing services provide material or chemical powder processing or modification. Refining services... -
Plastic and Rubber Balls - (64 companies)...to deblind or knock up screen or sieve openings plugged with particulates or powder particles. Screen balls typical consist of rubber or plastic materials because these materials can absorb impacts without prematurely wearing out metal screens or cloth... -
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Carbides and Carbide Materials (hardmetals) - (188 companies)...represent the doping of a metal and a semiconductor, such as steel. Carbides are produced typically in an electric arc furnace. Products such as pure silicon are made via the Lely process, in which the carbon powder is sublimated in argon...
-
Powder Rifflers and Powder Splitters - (31 companies)Powder rifflers and splitters divide a larger sample into smaller representative samples while maintaining the particle size distribution of the original sample. Powder rifflers and splitters divide or reduce a larger sample into smaller...
-
Powder Thieves and Powder Samplers - (44 companies)Powder thieves and powder samplers are used to pull a representative sample from a container or moving stream of powder, granules or other solid materials. Powder thieves and powder samplers are used to pull a representative sample from a large...
-
Powder Testing Equipment - (58 companies)Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications. Powders are collections of solid particles that are surrounded by air or fluid...
Product News
-
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Savage Engineering, Inc.
Explosive Powder Compaction Presses 50 to 1000 ton capacities. Wonderware software for DAQ and GUI. Programmable speeds and pressures. Vacuum systems. Tool heating systems. Hazardous rated electrical. Explosive Powder Billets / Compacts. Compact Powder into Warheads. Pyrotechnics. Flares. Munitions. Countermeasures. Made in USA (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Beijing Grish Hitech Co., Ltd.
Spherical Diamond Powder GRlSH spherical diamond powder, also known as "agglomerated diamond powder", employs a unique preparation process to aglomerate the origin small-grain-size diamond powder to form spherical grinding particles. The primary particle size and aggregated particle size can be adjusted in accordance with grinding reguirements. lt features a high grinding rate, shallow grinding track, and high surface finish, which can significantly reduce the processing cost and it is the optimal choice for customers... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
SendCutSend
Powder Coating Finishing Services Why use SendCutSend for powder coating?. 7 colors, 5 finishes. Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray. Works on various sized parts. Sheet metal parts from 1 " x 3 " up to 30 " x 36 " (flat sizes). Available on 7 metals. Available on most sheet metals greater than .040 " in thickness. Increase the life of your parts. Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing... (read more) -
Metal Powder Industries Federation (MPIF)
Guide to Powder Metallurgy Powder metallurgy is an established metal forming technology that has existed for over one hundred years. PM allows for optimization of metal properties and produces net-shape or near-net-shape parts minimizing secondary operationa costs. Today, PM uses several primiary methods for produced parts: conventional press-and-sinter, metal injection molding, isostatic pressing, and metal additive manufacturing. This interactive flipbook will take you on an overview of the processes, provide... (read more)Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
Savage Engineering, Inc.
Powder and Explosives Compaction Presses Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses. Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
ARDE Barinco, Inc.
Master Dispersing Powders into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Continuous Powder Dispersion into Liquids The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Savage Engineering, Inc.
Powder Compaction Press Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Running Industry Co., Ltd
Powder Metallurgy parts Powder Metallurgy produced by. prepare the powder, mix them, press the metal powder with high pressure machine, and then sinter them to get hard solid parts. Since it is formed by powder, the sizes are very precise. Accordingly, we don't need CNC machine these gear 's teeth and the out shape,. Then can reduce the machining process, and save the cost, in comparison with CNC machining from the bar or forging and casting. Now there are many powder metallurgy parts used in auto parts, audio device... (read more)
Conduct Research
At present, there are many metal powder materials that can be used for 3D printing. Due to the obvious spheroidization and agglomeration appearing in the forming process of single component metal powder, it is easy to cause sintering deformation and loose density. Therefore, multi-component metal...
...by reducing variations in gastric emptying rates and overall transit times. Pharmaceutical pellets are typically manufactured via extrusion spheronization, a three-step process introduced in the late 1960s, that results in spherical granulates roughly 1 mm in diameter. In this process, the powder is formed...
-
Visualization of arc and plasma flow patterns for advanced material processing
… the optimum geometry of the backward-facing stepped forming nozzle and optimum mass flow of working gases and their composition have been found to provide: (1) a long service life for the torches … … the flat substrate and powder particles to be treated … Fig. 20 Effect of helium gas mixing and exit nozzle diameter on alumina spheroidization ratio .
-
Powders for thermal spraying from metalworking waste: Principles of manufacture and potential applications
Use of new, advanced methods of processing such as cladding, mechanical alloying, binder agglomeration, spheroidization , and formation of mechanical mixtures makes it possi- ble to produce from a single starting material powders having certain predetermined proper- ties and differing radically in particle … … opens up further possibilities for the formulation of thermal-sprayed coatings and prediction of their service characteristics.
-
Can Induction Plasma Technology be Nano-safe, "Green" and Energy Efficient?
The building was designed to house two separate production halls (one for nano-powders synthesis and the other for powder spheroidization process). It had separate access to the infrastructure mechanical room for all services including cooling water, gases supply …
-
Hanford Laboratories Operation monthly activities report, October 1961
Electron microscopy service for the month included examination of Al203 powder blown through a "plasmajet torch" to determine whether the powder particles, originally flat crystals, had been spheroidized. Examination by direct observation and by replica techniques showed that successful spheroidization was accomplished° .
-
Microplastic deformation in powder metallurgy silumins and its influence on dimensional stability
… temperature thermal cycling treatment of si!umins, steels9 and cast irons leads to spheroidization of and refinement … This article presents the results of an investigation of the influence of high-tempera- ture thermal cycling treatment on the dimensional stability of powder metallurgy silumins and also makes an … … oc- curring in the alloys during service and storage of parts.
-
Formation of hot gas sprayed coatings of the metal-glass system I. Structural-phase state of metal-glass coatings
Use of new, advanced methods of processing such as cladding, mechanical alloying, binder agglomeration, spheroidization , and formation of mechanical mixtures makes it possi- ble to produce from a single starting material powders having certain predetermined proper- ties and differing radically in particle … … opens up further possibilities for the formulation of thermal-sprayed coatings and prediction of their service characteristics.
-
Treatment of non-equilibrium phenomena in thermal plasma flows
They are highly flexible, since their thermal energy and service characteristics cover a wide range of values … They are used, for example, in cutting, welding, plasma transferred arc reclamation, spraying, spheroidization and densification of powders , chemical synthesis, nanoparticle generation, plasma assisted CVD, metallurgical processing and plasma processing of hazardous wastes.
-
ZCP2003ITSC1075
Spheroidization Process Case Studies Cemented Alloy Powders Cast Tungsten Carbide is a powder material of WC-W2C alloy. The service life of many kinds of machinery can be greatly prolonged by the surface coating of …
-
Design of Sintered High Speed Steel Alloy Powders for Wear Applications
… network of grain boundary carbides, with a consequent adverse effect on the in service properties of the … Thus for any given HSS powder , there is a temperature range for optimum sinter- ing (often referred … In the present study, although the spheroidisation of pores and the rapid reduction in pore volume at …
-
Effects of Consolidation Parameters on Properties of Sintered High Speed Steels
… a network of grain boundary carbides, with consequent adverse effects on the in service properties of the … Thus, for any given HSS powder , there is a temperature range for optimum sintering (often referred to … In the present study, although the spheroidisation of pores and the rapid reduc- tion in pore volume …
Indicates content that may require registration and/or purchase.