Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK 1POLE. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 1
- Terminal Block Type: Power Distribution Block
-
Supplier: Marathon Special Products
Description: No Description Provided
- Terminal Block Type: Power Distribution Block
-
Supplier: Littelfuse, Inc.
Description: Power Distribution Blocks
- Current Rating: 760 amps
- Features: Other
-
-
Supplier: Allied Electronics, Inc.
Description: Listed Power Distribution Block
-
Supplier: ILSCO Corporation
Description: MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500
- Number of Contacts: 6
- Voltage Rating: 600 volts
- Current Rating: 760 amps
- Operating Temperature: 90 C
-
Supplier: DuraComm Corporation
Description: Fused Distribution Block 5 Position Fused Distribution Block DuraComm designed and built for up to 20 Amps per fuse / 75 per block
- Current Rating: 75 amps
- Voltage: 24 VDC, 48 VDC
- Protection: Fuse
- Features: Other
-
Supplier: VICFUSE
Description: Specifications Voltage Rating:600 V Ampere Rating:80-310A Material:Thermoplastic Connector:Brass: Better continuity, Smaller design Flammability Rating:UL94 V-0 Environmental:RoHS compliant Power Distribution Blocks add safety and mounting versatility to our distribution
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 7.89 INCH W X 5.7 INCH D X 3.55 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING BDBLHCCOVER COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) HIGHLY CONDUCTIVE TIN PLATED ALUMINUM CONNECTOR MATERIAL 14
- Current Rating: 310 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: Penn-Union Corp.
Description: STANDARD TYPE 5.31 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING (2) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 4 AWG TO 500 MCM SECONDARY OPENING WIRE
- Current Rating: 760 amps
- Features: Other
-
Supplier: Greaves Corporation
Description: MODULAR TYPE 4 INCH L X 1.7 INCH W X 2.6 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 350 AMPERE CURRENT RATING SPD CM, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG
- Voltage Rating: 600 volts
- Current Rating: 350 amps
- Operating Temperature: 90 C
- Terminal Block Type: Power Distribution Block
-
Supplier: Newark, An Avnet Company
Description: POWER DISTRIBUTION BLOCK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 Power Block, Power Distribution Block, 3-Pole, Aluminum, 1 Opening Line Side, 12 Openings Load Side, 380 Amps
-
Supplier: Newark, An Avnet Company
Description: POWER DISTRIBUTION BLOCK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 Power Block, Power Distribution Block, 3-Pole, Aluminum, 2 Openings Line Side, 8 Openings Load Side, 760 Amps
-
Supplier: Newark, An Avnet Company
Description: POWER DISTRIBUTION BLOCK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 Power Block, Power Distribution Block, 3-Pole, Aluminum, 1 Opening Line Side, 8 Openings Load Side, 335 Amps
-
Supplier: Newark, An Avnet Company
Description: POWER DISTRIBUTION BLOCK 4P MAGNUM QUICK CONNECT POWER DISTRIBUTION BLOCK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 Power Block, Feeder Spacing Power Distribution Block, 3-Pole, , 1 Opening Line Side, 4 Openings Load Side, 175 Amps
-
Supplier: Altech Corp.
Description: Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
- Current Rating: 80 amps
- Outlets: IEC
- Features: Other
- Phase: Single Phase
-
Supplier: Altech Corp.
Description: Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices Same Compact Size For Both Ratings No Caps To Open Or Remove
- Current Rating: 800 amps
- Outlets: IEC
- Features: Other
- Phase: Single Phase
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Product Weight : 39.4 G [1.41 OZ ] Configuration Features Number of Circuits : 3 Number of Poles : 3 Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Current Rating (IEC) (AMP) : 50 Current
- Current Rating: 50 amps
-
Supplier: VICFUSE
Description: Rating:UL94 V-0 Environmental:RoHS compliant Ordering Information Power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or spltting primary power into secondary circuits. VLx2xxx-DIN series offers integral
- Certifications: CE, UL, cUL
- Features: Other
-
Supplier: NSI Industries LLC
Description: 10000 AMP NUMBER OF TERMINAL 7 MATERIAL GLASS FILLED POLYESTER BASE MOUNTING 2 MOUNTING HOLE APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR AS MODEL
- Current Rating: 175 amps
- Certifications: CSA, UL
- Features: Other
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space
- Conductor Size (North American): 8 to 2 AWG
- Voltage Rating: 600 to 690 volts
- Current Rating: 115 to 125 amps
- Mounting Options: 35 mm DIN Rail, Panel Mount
-
Supplier: Accuris
Description: Outline of Investigation for Power Distribution Blocks
-
Supplier: SOCOMEC
Description: SOCOMEC distribution blocks allow easy connection of conductors. They are installed downstream of a load break switch, a changeover switch or a fuse-combination switch.
- Number of Contacts: 1 to 4
- Current Rating: 80 to 360 amps
- Features: Other, Pluggable
- Terminal Block Type: Power Distribution Block
-
Supplier: Mersen
Description: The Next Generation Power Distribution Block (PDB). Mersen power distribution blocks provide a safe and easy method of splicing cables, splitting primary power into secondary circuits and fulfilling requirements for fixed junction tap-off points. All
- Voltage Rating: 1,000 volts
- Current Rating: 65 to 2,260 amps
- Operating Temperature: 80 C
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
Find Suppliers by Category Top
Featured Products Top
-
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech Power Distribution Blocks are designed for efficient, reliable power routing in panels, solar systems, and control equipment. The line includes one-phase and three-phase options, IP20 finger-safe protection, DIN rail or panel mounting, and hybrid connection (read more)
Browse Power Distribution Units (PDU) Datasheets for Altech Corp. -
Presenting BlockMaster Electronics’ new HP-AT101 series line input power distribution blocks. Rated at 50A/300V, 2 and 3 poles. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as Ro (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks Power Distribution Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks Power Distribution Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A Available with 7, 8 or 12 connections (according to type (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
regulatory requirements. Applications Molex DIN Rail Terminal Blocks support a broad range of power and signal distribution applications, including Automated systems Control cabinets Production machinery PLCs (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections. Available with (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc.
Conduct Research Top
-
Find more space in your control panel
circuit breakers are used for the main overcurrent. protective device (OCPD) and the main disconnecting means for. an industrial control panel, or as a main or feeder application. If branch circuits need to emanate from the main OCPD,. this can be accomplished with: ?. Power distribution blocks
-
TI Power Reference Design for Altera (R) Stratix (R) IV FPGA EP4SGX360 (.pdf)
The Altera (R) Stratix TM IV FPGA EP4SGX360 reference design showcases TI's power distribution system plug-in power modules. For more reference designs and block diagrams as well as the Stratix IV handbook visit TI Power for the Stratix IV EP4S Series.
-
What Is The Industrial Internet Of Things?
, who in 1999 was working as a brand manager for Procter & Gamble. Ashton used the term to help explain his idea for using radio frequency identification (RFID) sensors to manage Procter & Gamble's supply chain. The Basics Of How The IoT Works. An IoT network is made up of three basic building blocks
More Information Top
-
Find more space in your control panel
.2 Power distribution blocks . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Using Current-Limiting Fuses to Increase SCCR of Industrial Control Panels (.pdf)
Power Distribution Block (Unmarked) .
-
Bussmann®
.94 Power Distribution Blocks . . . . . . . . . . . . . . . . . . . . .
-
ERICO | Catalog Search Results | Galco Industrial Electronics
Power Distribution Blocks .
Indicates content that may require registration and/or purchase.