Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Innovative Technology
Description: Ideal for a wide range of AC or AC-DC applications, such as generator sets, rail, and marine applications, the PDM-A100 Series Busbar Power Distribution system makes AC power distribution more compact, flexible, and easy to install - saving valuable space while
-
Supplier: Schneider Electric, Automation & Control
Description: A complete range of vertical, horizontal, insulated, rear/multistage, and multi-standard power busbar. Linergy BW : Compact and insulated multi-point distribution busbar up to 630 A. The best IPxxB solution in enclosures.
- Amp Rating: 125 to 630 amps
- Busbar Type: Multiple Conductor Busbars
-
Supplier: BARTEC
Description: BARTEC Distribution Panel Solutions provide safe and reliable power distribution for applications in hazardous areas. Their modular design integrates power distribution, circuit protection, control, signaling, and inspection functions into a single, flexibly
- Operating Temperature: -20 to 55 F
-
-
Supplier: Chief Enterprises LLC
Description: Busbar, Sealed, 12 Position, M8
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625-4-B Busbar for 4-Stud Type Junction Block Category:
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625-4-B Busbar for 4-Stud Type Junction Block Category:
-
Supplier: Littelfuse, Inc.
Description: EDCP42 is a single-phase endcap used in conjunction with the POWR Busbar distribution system.
- Rated Operating Voltage: 600 volts
-
Supplier: Accuris
Description: Method for assessment of fire integrity of cast resin busbar trunking systems for the safety critical power distribution to life safety and fire fighting systems
-
Supplier: Waytek, Inc.
Description: Reduce complexity in wiring and ensure reliable power distribution in vehicles where space and safety is critical with GEP Power Products Insulated Stud Style Junction Blocks. GEP Power Products JB625M10-5-JLG Insulated Stud Junction Block Category: Junction Blocks
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: busbars. Trip indication of the circuit breakers (group signalisation) is possible via two signal busbars.
- Current Rating: 600 amps
- Operating Temperature: -22 to 140 F
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Waytek, Inc.
Description: more fuses. The LMG fuse holder provides efficient power distribution suitable for many applications, such as marine, construction, agriculture, heavy trucking, bus, and specialty vehicles. LMG fuse holders can be assembled with Eaton's MBF fuse holders for a custom power
- Voltage Configuration: Other Configuration
-
Supplier: E-T-A Circuit Breakers
Description: Module 17plus is a power distribution system for use with - E-T-A Circuit Breakers type 2210-S..., 3600-..., 3900-... - E-T-A Electronic Circuit Breaker ESS30, ESX10 - Solid State Remote Power Conroller E-1048-S7... Each module accommodates two single pole plug-in circuit
- Protection: Circuit Breaker
- Features: Other
- Certifications: UL
-
Supplier: Littelfuse, Inc.
Description: Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This
- Normal Operating Current: 240 amps
-
Supplier: TE Connectivity
Description: Termination Features Battery Termination : Busbars Fuse Termination : Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: WAGO
Description: Power tap; for busbar; with fuse; Clamping connection
- Voltage Rating: 400 volts
- Operating Temperature: -25 to 70 C
- Features: Other
- Terminal Block Type: Power Distribution Block
-
Supplier: E-T-A Circuit Breakers
Description: The Power-D-Box® is a compact 2RU power distribution system (2 rack units). The redundantly designed system accommodates 8335 or 8340-F magnetic or hydraulic-magnetic plug-in type circuit breakers. The busbars as well as the group signalisation are insulated in a moulded
- Protection: Circuit Breaker
- Features: Other
- Unit Type: Rack Mount
-
Supplier: SOCOMEC
Description: SOCOMEC insulated flexible copper bars are mainly utilised for providing the power connections between series of distribution busbars and the disconnection devices within an electrical panel. The insulated layered copper allows the flexible copper bar to be easily formed to
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Amphenol PCD
Description: Qualified to EN 3661, Amphenol Pcd's Bus Bars (Series 3250) are designed and developed for power and interface distribution. Offered in multiple styles and configurations, Amphenol Bus Bars are robust, reliable, and produced with the highest quality.
- Busway Type: Indoor Feeder
- Busbar Type: Multiple Conductor Busbars, Single Conductor Busbars
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation, telecommunications and
- Busbar Type: Laminate Busbars
-
Supplier: Radwell International
Description: TERMINAL BLOCK, 64 AMP, 4AWG MAX WIRE SIZE, FOR INCOMING POWER TO BUSBAR SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 64 amps
- Terminal Block Type: Power Distribution Block
-
Supplier: Beckhoff Automation LLC
Description: For Servo Drives up to a rated current of 40 A, the AX59xx AX-Bridge enables the simple and fast connection of several AX5000 units to form a multi-axis system by means of plug-in power supply and connection modules. The AX590x power supply module is simply snapped onto the Servo
-
Supplier: Radwell International
Description: BUSBAR PASSING MEASURING CT, 2500/1 RATIO, 0.72-3 KV, 50/60HZ, CL.0.5 35 VA, CL.1 40 VA,. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: For Servo Drives up to a rated current of 40 A, the AX59xx AX-Bridge enables the simple and fast connection of several AX5000 units to form a multi-axis system by means of plug-in power supply and connection modules. The AX590x power supply module is simply snapped onto the Servo
-
Supplier: Schneider Electric
Description: protection for power distribution. The new standard for performance, protection, and dependability in power distribution. Provides compact and economical switching for currents up to 200A at 5.5kV. Air-insulated drawout switchgear with vacuum circuit breakers for large,
- Maximum Voltage: 5,500 to 38,000 volts
- Maximum Current: 200 amps
- Main Device: Breakers
- Style: Ground Mounted
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2,000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
-
Supplier: ELMA Electronic Inc.
Description: pins connected per ANSI/VITA 1-199 All other J2 pins user definable Superior power distribution using 2 oz. copper, power and ground Optional high current busbar set
- Form Factor: 3U x 160mm (Size A)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches
-
Supplier: Finder S.p.A. con unico socio
Description: 39.70). Features include: Quick and easy distribution of power via the jumper link on the terminals BB (Bus-Bar) to facilitate use of proximity switches and other input devices Standard gold-plated contacts, to improve compatibility with the low signals of the PLC inputs UL Listing
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 0.25 watts
- Operating Temperature: -4 to 158 F
-
Supplier: Schneider Electric, Automation & Control
Description: standard Mixing Power & Control applications Applications Industry, infrastructures Electrical Distribution board in harsh or industrial environments Mixed Power & Control process panel
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: E-T-A Circuit Breakers
Description: protection of more loads at one DC power supply. The ESX10-TC-101-DC48V electronic circuit protector provides superior performance and functional reliability, especially for the protection of power trains such as DC motors, multiphase motors, servomotors and their control technology.
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 1 to 16 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Electronic Unit
-
Supplier: Hammond Manufacturing Company Inc.
Description: Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar Rack Panels
- Length / Height: 86.6 inch
- Width/Diameter: 23.62 inch
- Depth: 31.5 inch
- Rack Height: 47 U
-
Supplier: Douglas Electrical Components
Description: furnaces, and power distribution equipment. Customize your terminal seal We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: furnaces, and power distribution equipment. Customize your terminal seal We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
Find Suppliers by Category Top
Featured Products Top
-
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
components that meet ORv3 standards. End-to-end power solutions: consisting of power distribution, internal, PSU, busbar, and cable assemblies. PRODUCT PORTFOLIO Power Support for Open Compute Project Standards, ORv3: 1OU Power (read more)
Browse Power Connectors Datasheets for TE Connectivity -
Molex Data Center Solutions designed to meet the challenges of scale, speed, and reliability. Molex delivers high-speed, high-density connector and cable assemblies that enable efficient power distribution, secure signal integrity, and robust data transmission. By addressing (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Ideal for use in the energy storage market, as well as in electric vehicle, battery solutions, fuel cell and industrial applications, this new field installable, environmentally friendly connector is a highly reliable alternative to common compression lugs. It offers high distribution of power (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
) DC power conversion systems Industrial rectifier systems High-power DC distribution systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
precision busbar shunt solutions with minimal ohmic losses. Isabellenhütte, founded before 1482, has a 500-plus year history. Today they employ over 1,100 people, with worldwide distribution, giving them the resources to solve the most demanding EV current sensing challenges (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
precision busbar shunt solutions with minimal ohmic losses. Isabellenhütte, founded before 1482, has a 500-plus year history. Today they employ over 1,100 people, with worldwide distribution, giving them the resources to solve the most demanding EV current sensing challenges (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
and other electrically powered devices presents several challenges. The challenge of precision shunt measurement Any resistance across a busbar creates inefficiency due to heat losses. Therefore, especially in high-current applications like EVs, the R value in a shunt must be kept to a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Success Stories - Aerosector
The primary' power distribution switchboard is responsible for switching and. distributing electrical power from the generators to the main supply busbars on. the aircraft. It consists of various types of high-amperage power contactors that. include sophisticated levels of protection. The relay
More Information Top
-
High Power Density Motor and Inverter for RWD Hybrid Vehicles
In this motor, they are varnished in the shape shown in Fig. 12 after the 24 coil assemblies are arranged in a round pattern, fit into the housing and connected to the power distribution busbar , which is explained in the next section.
-
Features and Requirements Concerning Reliability of DC Power Supply for Telecommunications
… in order to warrant the desired reliability rate through the happening of two of such events, or even just one event in special cases where redundancy is not possible (e.g. accidental short-circuit in main D.C. power distribution busbar ). II.
-
ITER Magnet Feeder: Design, Manufacturing and Integrationsupported by the National Special Support for R&D on Science and Technology for ITER (Ministry of Publ...
It contains the outboard termination of the feeder electrical system, which includes the room temperature terminations of the current leads and the connection to the power distribution busbars leading to the power supply system.
-
High Power Density Motor and Inverter for RWD Hybrid Vehicles
High-density winding of square-shaped wire and a small power distribution busbar also contribute to the compact configuration.
Indicates content that may require registration and/or purchase.