Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: other types of water-cooled power reactors. Scope 1.1 This Standard specifies provisions for safe and effective control of reactor power. 1.2 This Standard pertains to all components of the system, including mechanical, process, software, electrical, and instrumentation and
-
Supplier: Qualitrol Company, LLC
Description: Available in two versions; 3 channels (+1 noise channel) and 6 channels (+1 noise channel) Applications Used for low-cost, high performance periodic online and offline PD testing on HV insulating system of GIS and power transformers in transmission installations, power
-
Supplier: Advantech
Description: temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display,
- Data Interfaces: Ethernet, USB
-
-
Supplier: Advantech
Description: temperatures (-10 ~ 70°C), providing high performance and high versatility with low power consumption. WebAccess communicates with automation equipment used in manufacturing facilities, industrial plants and building automation systems. The software acquire, display,
- Data Interfaces: Ethernet, USB
-
Supplier: InfraTec GmbH
Description: Applications for thermal management and monitoring of: Industrial plants Power plant technology Chemical plants Mining plants Logistics centers Port facilities Disposal site systems Forest plants
- Measurement Range: -20 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 5 ±% Full Scale
- Temperature Resolution: 0.09999999999999999 C
-
Supplier: RDI Technologies Inc.
Description: recordings and videos to determine the proper recording acquisition settings, image quality, and use of Motion Amplification® software features and tools. Continuous Training – Our service engineer reviews current software usage and provides training and support of more advanced
- Industry Served: Aerospace / Avionics, Automotive, Industrial / Machinery
- Forms Tested / Certified: Capital Equipment, Facilities / Structures
- Capabilities: Condition Monitoring, Data Acquisition / Instrumentation, Predictive Analysis / Maintenance
- Features: Specialty / Other
-
Supplier: Softing Industrial Automation GmbH
Description: High performance PROFIBUS USB interface for a wide variety of tasks from network configuration and device parameterization to plant maintenance and production data acquisition. Handy Companion for Mobile Use Matchbox-sized PROFIBUS interface Always at hand - easily fits in any laptop
- Number of Ports: 1 #
- Network Equipment: Modem
-
Description: Optical Architecture The Andros 6550 Series offers greater design flexibility to OEMs due to its small overall size, our ability to customize subsystem designs to your specifications, and low power consumption. Our analyzer can be fitted into a wide variety of enclosures. Comprehensive
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: Beckhoff Automation LLC
Description: DVD drive can be installed. Highest data availability and data security A 100 to 240 V AC full range power supply or a 24 V DC power supply is used in the PC. The Control Panel is connected to the PC via DVI and USB. The PC deals with the power supply for the Control Panel. The
-
Supplier: L-com, Inc.
Description: Monitoring and Intelligent LED Indicator for Real-time PoE Usage Via the power usage chart in the web management interface, the WGS-804HPT enables the administrator to monitor the status of the power usage of the connected PDs in real time. Thus, it greatly enhances the
- Number of Ports: 12 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: giving high watts power. The "PoE schedule" function helps you to enable or disable PoE power feeding for each PoE port during specified time intervals and it is a powerful function to help SMBs or enterprises save power and budget. It also increases security by powering off PDs
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Beckhoff Automation LLC
Description: With their highly integrated 3½-inch motherboard the CP67xx built-in Industrial PCs represent a high-performance platform for machine construction and plant engineering applications that can for example be used in conjunction with TwinCAT automation software under Windows 10 IoT
-
Supplier: Beckhoff Automation LLC
Description: With their highly integrated 3½-inch motherboard the CP67xx built-in Industrial PCs represent a high-performance platform for machine construction and plant engineering applications that can for example be used in conjunction with TwinCAT automation software under Windows 10 IoT
-
Supplier: L-com, Inc.
Description: Scheduled power recycling PoE schedule PoE usage monitoring Environmentally Hardened Design With the IP30 aluminum industrial case, the IGS-4215-4P4T2S provides a high level of immunity against electromagnetic interference and heavy electrical surges which are usually found on
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Beckhoff Automation LLC
Description: The CP77xx Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available for every application. The CP77xx Industrial PCs represent a powerful platform for use in machine and plant
-
Supplier: L-com, Inc.
Description: complied with 802.3af/at PoE. Centralized Power Management With the centrally-managed 150-watt PoE budget, the LRP-422CST eliminates the need for an additional remote site power while allowing a single power source to provide power to both LRP extenders and the PoE
- Number of Ports: 4 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: ValueTronics International, Inc.
Description: (actual and advertised) Signal strength Connection MDI or MDI/X PoE voltage and power (actual and test limits) Graphical representation of power on pairs TruePower™ PoE Loading (only available on the AT-2000) Verify you are receiving the required current and voltage up to 25.5W to
Find Suppliers by Category Top
Featured Products Top
-
curing systems, the Advanced Intelligent Monitoring System (AIMS®) software, enables manufacturers to monitor their UV curing system performance in real-time and embrace Industry 4.0. Your Advantages: Easily monitor production in real time, to improve (read more)
Browse Data Acquisition Software Datasheets for Excelitas Technologies Corp. -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Nuclear Power Plant Testing Services Nuclear power testing plays a vital role in supporting the environment and regulatory guidelines to reduce greenhouse emissions. It is critical to test power plants to maintain (read more)
Browse Energy Product Testing Services Datasheets for Element Materials Technology -
Active power factor correction (PFC) Color touch panel monitoring Standard LAN interface Full remote control (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
The Condition Monitoring Center (ibaCMC) now supports integration with the new modular measurement system ibaMAQS. ibaCMC is a web-based desktop application that provides a clear, hierarchical visualization of plant condition while also enabling configuration of the modular system. Built (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Through the platform, plant operators can perform fleet management of instrumentation, identify potential issues that could affect performance or result in unplanned downtime SmartMaster can be used (read more)
Browse Test, Inspection, and Measurement Software Datasheets for ABB Measurement & Analytics -
technology that revolutionized gas analysis and emissions monitoring in chemical plants and refineries, the pulp, paper and metal industries, power generation, cement, and others. When launched in 1938, URAS was known as the first (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
offer Continuous Emissions Monitoring Calibration Systems (CEMCS) that meet or exceed performance requirements set by the United States EPA. Our custom-built systems (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
, IMPULSE®•Link 5 PC software can communicate with these new VFDs, providing easy setup and access to monitoring and diagnostics. LOAD CHECK This feature ensures continuous detection of hoist overload conditions, halting upward motion and only allowing the load to be lowered. Load (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
The verified system was proven to deliver precise data from accurate monitoring of catalyst tube wall temperatures (TWTs) for enhanced operational efficiency, productivity and safety. During extensive trials at the refinery (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
3D Scanners Take Volume Measurement to a New Level
. A Great Measure toward Safety. When inventory monitoring is completely automated, there is no need to climb silos to take measurements. This not only saves time but eliminates the risk of falls and the resulting injuries along with the hassles of insurance and paperwork that comes with accidents. Plants
More Information Top
-
DEMONSTRATION OF AN ADVANCED INTEGRATED CONTROL SYSTEM FOR SIMULTANEOUS EMISSIONS REDUCTION
On-line power plant performance monitoring software , owned by SCIENTECH Incorporated PRB .
-
A model for the evolution of software and systems engineering project cultures throughout their life cycles
Critical real time systems such as air traffic control and nuclear power plant monitoring software have stringent performance requirements suit- able for a quality driven project culture.
-
ABB PlantPerformance - Optimax Monitoring and Maintenance (Optimization)
The ABB PlantPerformance software tools provide performance monitoring for power plants and desalination plants.
-
A feasibility study on using neural networks in performance analysis of coal-fired power plants
The traditional simulation software used for performance monitoring in power plants utilizes the O/L method or CEMS method.
-
GE Acquires Remaining Interest and Control of GE Enter Software, LLC
Products include the GateCycleà power generation thermodynamic design program; EfficiencyMapTM on-line power plant performance monitoring program; and Plant Payback, an optimization software package used for real-time performance and thermo-economic studies.
-
GE Power Systems selects GateCycle
The GateCycle program is the foundation of GE Enter Software's offering of power plant software solutions that also includes the EfficiencyMap™ system for power plant performance monitoring and the Plant Payback™ program for on-line and stand-alone optimization of plant operational …
-
The value of LAN/WAN based operational data display systems
At F'G&E, for instance, power plant personnel have abandoned custom plant efficiency calculation software and are performing many plant efficiency monitoring activitiesusing calc servers.
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in IGCC Powerplants
… the functionality of GE’s GateCycle commercial heat-balance simulation software in order to model complete Integrated Gasification Combined-Cycle (IGCC) power plants , and to use this extended GateCycle software to build and configure the online EfficiencyMap performance monitoring software system at a …
Indicates content that may require registration and/or purchase.