Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 1,000 to 3,000 volts
- DC Output Current: 0.0009 to 0.0003 amps
- DC Output Power: 0.9000000000000016 watts
-
Description: The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequency resonant inverters with proprietary controls for reliable operation in
- AC Input Voltage: 200 to 220 volts
- DC Output Voltage: 260,000 volts
- DC Output Current: 0.0077 amps
- DC Output Power: 2,000.0000000000002 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output capacitance is
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 20,000 volts
- DC Output Current: 0.0002 amps
- DC Output Power: 4 watts
-
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton voltage multiplier stages
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: HiTek Power Ltd.
Description: The Series PMM4 is a range of versatile high voltage modules which have extremely low output ripple, and are directly compatible with industry standard PMT supplies. Available with +24V DC or ±15V DC input, these units allow control of the output voltage by voltage or
- Type: High Voltage Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications.
-
Supplier: LHV Power
Description: Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid
- DC Input Voltage: 0 to 9 volts
- DC Input Current: 0.1 amps
- DC Output Voltage: 0 to 1,250 volts
- Number of Outputs: 1 #
-
Supplier: ValueTronics International, Inc.
Description: The 240A is a 65 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:
- DC Output Power: 65 watts
- Type: DC Power Supply
-
Supplier: HiTek Power Ltd.
Description: performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on
- Type: High Voltage Power Supply
-
Supplier: Richardson RFPD
Description: easily designed, taking advantage of the dual channels and common control. The AD539 can also be configured as a divider with signal bandwidths up to 15 MHz. Power consumption is only 135 mW using the recommended ±5 V supplies. The AD539 is available in three versions: the J and K
-
Supplier: Richardson RFPD
Description: The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V supply voltage and varies little vs. input power, temperature and supply voltage.
- Input Frequency Range: 618.75 to 687.5 MHz
- Input Power: 20 dBm
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 6V 20A 120W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.953
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Frequency
- Oscillation Frequency: 0.005 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Digital-to-Analog Converters, 8 Number of Bits, SOIC Package Type, -0.3 to +16.5 V Supply Voltage Easily interfaced to microprocessors On-chip data Latchs Monotonic over the entire A⁄D conversion range Segmented high-order bits ensure low-glitch output Interchangeable with analog devices
-
Supplier: Allied Electronics, Inc.
Description: Integrated Circuit Multiplier, D-14 Side Brazed DIP Package Type, ± 15 V (Typ.) Voltage Supply Multiplication, division, squaring, square rooting Algebraic computation Power measurements
-
Supplier: Renesas Electronics Corporation
Description: for the charge pump and charge reservoir functions. The ICL7660S and ICL7660A can be connected to function as a voltage doubler and will generate up to 22.8V with a 12V input. They can also be used as a voltage multipliers or voltage dividers. Each chip contains a series
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Secondary Side Synchronous Rectification Driver for High Efficiency SMPS Topologies LLC exception - multiplier 4, SOIC-8, 2500-REEL Product overview: NCP4306AAHZZZADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load
- Operating Temperature: -40 C
-
Supplier: Radwell International
Description: SOFT STARTER, ALTISTART 22 SERIES, POWER RATING MULTIPLIER -1, 47 AMP, THREE-PHASE POWER SUPPLY, VOLTAGE 208-600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 47 amps
- Supply Voltage (AC): 600 volts
-
Supplier: RCD Components, Inc.
Description: converters, mini power supplies, voltage multiplying circuits, and a host of power applications where space is at a premium. A wide range of made- to-order sizes are available in shielded and non-shielded versions including super low-profile models (HI330 & HI500 are the
- Inductance Range: 1 to 1,000.0000000000001 microH
- Inductance Tolerance: 10 to 20 (+/- %)
- DCR: 0.08 to 2.15 ohms
- SRF: 2 to 140 MHz
-
Supplier: Aerotech, Inc.
Description: configurable power supply sections rated at 600 W each to support a variety of motors with different operating voltages. When only one motor voltage is required the power supply sections are joined together for even higher power capability. The Npaq has a dedicated
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Allied Electronics, Inc.
Description: for AC line filteringapplications. An insulating coating may be required to prevent surface arcing. These components are RoHS APPLICATIONS: • Switch Mode Power Supply • Input Filter • Resonators • Tank Circuit • Snubber Circuit • Output Filter • High Voltage Coupling • High
-
Supplier: American High Voltage, Inc.
Description: Half Rack Laboratory Use Output Voltage: HR series are available in multiple output voltages ranging from +/-1,000VDC to +/-125,000VDC Power: 100W Dimension: 20.00” x 9.00” x 3.50” Electrical Characteristics & Description The HR series power supplies are a proven
- DC Output Voltage: 0 to 1,000 volts
- DC Output Current: 0 to 0.1 amps
- DC Output Power: 100 watts
-
Supplier: ROHM Semiconductor GmbH
Description: resistors externally both the PFC part and the DC/DC part, IC enables power supply design free. In the PFC part, IC adopts peak current control operation. Suitable application is proposed by a various protection circuit, such as the multiplier with a revision circuit on the AC
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: resistors externally both the PFC part and the DC/DC part, IC enables power supply design free. In the PFC part, IC adopts peak current control operation. Suitable application is proposed by a various protection circuit, such as the multiplier with a revision circuit on the AC
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 43 amps
- Input Voltage: 7.5 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 36 amps
- Input Voltage: 5 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Renesas Electronics Corporation
Description: The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 30 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 40 milliamps
- Efficiency: 90 %
-
Supplier: Microchip Technology, Inc.
Description: PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 19
-
Supplier: Microchip Technology, Inc.
Description: The AVR® DB family is designed to bring analog signal conditioning, real-time control, and multi-voltage operation to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core
- Clock Speed: 80 to 130 MHz
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.2 V, 1.8 V, 2.5 V, 3 V, 3.3 V
- Data Bus: 32-Bit
-
Supplier: Richardson RFPD
Description: Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Power Factor Correction Motor Drives High Voltage Multipliers
- IF: 8,500 mA
-
Supplier: Knowles
Description: commercial/industrial use up to 5kV, such as power supplies and voltage multiplier circuits. They are offered in bulk pack or taped form, Ref EIA-RS468, making them suitable for automatic insertion.
- DC Rated Voltage Range (WVDC): 5,000 volts
- Applications: Aerospace, Power Supply
- Packing Method: Bulk Pack, Tape Reel
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Request. About VMI... Voltage Multipliers, Inc. specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. About VMI... VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. About VMI... Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
more information...Ask about Custom Applications. Any Supply can be digitally integrated. About VMI... Voltage Multipliers, Inc specializes in high-voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Multipliers, Inc is one of the few sources for CRT power supplies in the United States. VMI’s CRS high voltage power supplies feature an adjustable (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
, California, USA. About VMI... Established in 1980, Voltage Multipliers, Inc has years of experience in high voltage design. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
High Voltage Power Supply Grounding Techniques for Optimal Performance and Reliability
Ground is ground, right? In truth, there is no ideal ground, all ground paths have inductance, resistance and noise. Managing the various ground paths interfacing with a high voltage power supply makes the difference between a good design and a great design. With high voltage power supplies, ground
-
Design Guideline: AAT3190 Positive/Negative Charge Pump
This Application Note presents the design guideline and load line characteristics for the AAT3190 positive/negative charge pump with voltage multiplier stage. With a few external passive components, two low-power charge pumps of the AAT3190 convert supply voltages ranging from 2.7V to 5.5V into two
More Information Top
-
Equalization of the D.C. null in high density digital magnetic recording
Previous applications of this type of circuit include power supply voltage multipliers and phase detectors[lO1,[111.
-
LAWRENCE RADIATION LABORATORY COUNTING HANDBOOK
Harold W. Miller, "10 kV Cockcroft-Walton Voltage Multiplier Power Supply " UCID-2066, EE-966 (Jan U, 1964-) .
-
The SLAC lasertron project
The cathode voltage is that obtainable from an inexpensive, air insulated voltage multiplier power supply .
-
'At. POSTGRADUATE SCHOOL
The total weight, volume, and power losses for the 100 kV rectifier and 500 kV voltage multiplier power supplies are listed in Table 21.
-
Abstract Submitted
for the APR11 Meeting of
The American Physical Society
To do this; low temperature liquid nitrogen cooling systems and Cockcroft-Walton voltage multiplier power supply systems were examined closely to maximize the magnetic field inside the solenoid.
-
Micropower supply for electrostatic micromotors
In our investigation, we have the constraint to design and fabricate a voltage multiplier power supply using conventional CMOS technology.
-
A novel control scheme for voltage multiplier based X-ray power supply
X-ray power supply ; voltage multiplier ; fast dynamic response; low ripple .
-
A 6.5-ns GaAs 20×20-b parallel multiplier with 67-ps gate delay
Worst-case multiplication time versus power supply voltage for multipliers .
-
Simple power supply for power load controlled isoelectric focusing
Isoelectric focusing / Power supply / Voltage multiplier DOI 10.1002/elps.201300518 .
-
Optimal Design of a Half-Wave Cockcroft–Walton Voltage Multiplier With Minimum Total Capacitance
Index Terms—AC–DC power conversion, dc power systems, high-voltage direct current (HVDC) converters, power supplies , voltage multipliers (VMs).
Indicates content that may require registration and/or purchase.