Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: LabVIEW apps. Quickly develop a custom dashboard consisting of one (smart phone) or several (tablet) indicators, charts, or gauges to monitor your power supply Log voltage, current, and power values as well as time stamp, CV/CC, and output status Save and load list files to/from
- DC Output Power: 5,099.999999999998 watts
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: are available including; LAN, USB and RS-232. Optional IEEE-488 and EtherCAT are available. Key Features: Complete solution - battery test, simulation & solar array simulator software included Highest power density up to 37 kW in 4U rack height (9.25 kW/U) Fastest and cleanest
- DC Output Current: 50 to 150 amps
- DC Output Power: 12 to 37,000 watts
- AC Output Voltage: 600 to 0 volts
- AC Output Current: 50 to 150 amps
-
Supplier: EA Elektro-Automatik Inc.
Description: The Windows software EA Battery Simulator (EABS) is a graphical control surface for all bidirectional power supply units of the EA-PSB 9000 and EA-PSB 10000 series Software required. The software is used to simulate lead and lithium-ion batteries and their
- Operating System: Windows
-
-
Supplier: Allied Electronics, Inc.
Description: Standard Counters One 150-Hz High-Speed Counter Available On Models with DC Power Supply Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation Password Function Ensures Security Display User-Set Messages or Analog-Converted
-
Supplier: Allied Electronics, Inc.
Description: Standard Counters One 150-Hz High-Speed Counter Available On Models with DC Power Supply Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation Password Function Ensures Security Display User-Set Messages or Analog-Converted
-
Supplier: Allied Electronics, Inc.
Description: Standard Counters One 150-Hz High-Speed Counter Available On Models with DC Power Supply Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation Password Function Ensures Security Display User-Set Messages or Analog-Converted
-
Supplier: Allied Electronics, Inc.
Description: Standard Counters One 150-Hz High-Speed Counter Available On Models with DC Power Supply Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation Password Function Ensures Security Display User-Set Messages or Analog-Converted
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: for several popular instrumentation programming environments are available to facilitate systems integration of the i/iX Series II. Instrument Control Software Windows® Instrument Control Software is provided with the iX and i Series II. This software provides easy access to the
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Integrated Engineering Software
Description: CASPOC: Power Electronics, ED Modeling and Simulation CASPOC is especially designed for simulation of Power Electronics (PE) and Electrical Drives (ED). By using CASPOC, you can model power electronics, electrical machines, load and control in one multilevel model.
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: Wayne Kerr Electronics
Description: DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: Wayne Kerr Electronics
Description: supplied. Software (Immunty Test Software 2010 ES0406C) that performs low frequency immunity test of IEC standard is available (Option). Performs power source harmonic measurement and various simulations. Furthermore, it can be used as CVCF for anechoic chamber or
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: ValueTronics International, Inc.
Description: software for operation and IEC regulation test Optional GPIB and RS-232C interface Applications: Simulate AC Power Distortion Aerospace Testing Software for AC Power The Easy-Use Software: The 61500 Series Softpanel 3-Phase Mode and Series Connecting for High
- Type: AC Power Source
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Yamaha Motor- Robot Division
Description: TS-S/TS-X/TS-P robot positioner Features & Benefits Simple operation only by specifying point number data Completely applicable to absolute system Maximum acceleration auto setting Supports various field networks LCD monitor showing easy-to-understand operation status display Power
- Number of Axes / Motors: 1
- Supply Voltage (AC): 100 to 230 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Bentley Systems, Inc.
Description: simulation scenarios, and the calculation of all major hydraulic and thermal parameters of the network. Analysis results can be presented in several ways including reports, profiles, and color maps. For district heating, Bentley sisHYD calculates both the hydraulic and the thermal situation.
-
Supplier: Transcat, Inc.
Description: Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C Stability ±0.1°C
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C Stability ±0.1°C
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type 10 mm Insert NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C
- Environmental Properties: Temperature
-
Supplier: SMC International
Description: The UNO is a comprehensive, portable Single-phase test system capable of testing all types of single phase protective relays. With high power outputs package in an extremely compact and rugged system, the UNO has a tremendous power-to-weight ratio. The design incorporates the latest in
- Testing Voltage Range: 150 to 300 volts
- Testing Current Range: 8 to 50 amps
- Number of outputs: 2
- Test Variable: AC
-
Supplier: SAE International
Description: reduced more and more, the emission peaks in transient parts of driving cycles gain importance. Therefore it is interesting to analyze the transient behavior of different EGR-routings. In this work, a 1-D simulation is performed in GT-Power for a 1.9 liter passenger car diesel engine
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: HORIBA Instruments, Inc.
Description: and Flexible” Safe, User-friendly System ◎ Easy to Install Easily mounted on any vehicle (modular ad front access design) One-touch fitting for module and cable connections ◎ Stable Operation Over Long Driving Periods Low power consumption for long operation Battery can be changed to AC
-
Supplier: Tradeport Electronics Group
Description: switching power supply. Input Power: 0 to 150 W. Input Voltage Range: CR Mode:0 to 200V, CC/CP/CV Mode:1.5 to 200V The PEL series are DC electronic loads which are ideal in aging‚characteristic analysis and product life testing applications including switching power
-
Description: swivel/turret; – power sources for unmanned units, with separate or combined main and emergency switchboard; – alternative power sources of electrical power – general requirements; – illumination level; – enhanced software simulation; – architecture for energy
-
Supplier: Northrop Grumman Corporation
Description: Volume Terminal (MIDSLVT) and a remote power supply. Using a powerful battlespace simulator and a flexible array of analysis capabilities, TIGER is a proven interoperability test system used worldwide. How It Works TIGER generates tactical data link messages and outputs them as a
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: ValueTronics International, Inc.
Description: waveform editing function with 4k point memory Square waveform can adjust the duty cycle from 1% to 99%. Support various arbitrary waveform editing methods. USB interface signal control Applications: Power Supply/Transformer Simulations Laboratory and Educational Research Pulse
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Manufacturers Supplies Co.
Description: belt & clamps. The system can also be equipped with an automatic part unloading device. The advanced nesting software allows to calculate, with considerable precision, for each material consumption and time required (thus labor cost) in order to make accurate simulations of the cutting
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: design which can be replaced directly when terminals are damaged, ensuring highly efficient maintenance and low maintenance cost; c) Provide AC220V AC power interface which can be sued to supply the powered devices in the cage directly, fulfilling the power supply needs
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Bombardier, Inc.
Description: The MITRAC portfolio embraces a full range of dual- and single-axle bogie drives for low-, medium- and high-power applications designed to meet the needs of any railway operator. When we approach a new assignment, we draw on the years of experience gathered from supplying railroad operators
- DC Construction: Permanent Magnet
-
Supplier: Knick Interface LLC
Description: to innovative circuit design Minimum space consumption in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Knick Interface LLC
Description: circuit design Minimum space consumption in the enclosure. Only 6 mm wide modular housing. More transmitters per meter of mounting rail Low-cost assembly Quick mounting, convenient connection of the power supply through DIN rail bus connectors (in case of 24 V DC power
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: software module to generate a separate PSD (Power Spectral Density) for each time window, or any subset of the data desired. Vibration Test System Compatibility Data recording with all EDR-3C or 3D models can be processed with IST software for direct compatibility with virtually
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: selective highest-level "time windows" of data during a field test. Recorded SWO can be processed with IST's DynaMax DM-psd software module to generate a separate PSD (Power Spectral Density) for each time window, or any subset of the data desired. Vibration Test System Compatibility
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Traditional unidirectional DC power supplies no longer meet the demands of modern high-power electronics. Our new solution addresses these challenges head-on, providing both source and sink capabilities. In this white paper, you will dive deep into how this bidirectional and regenerative (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
The Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
, Programmable Power Supplies and Loads Provide Comprehensive PV Inverter Test, to learn how to surround your PV inverter with simulation instruments to ensure optimum performance and standards compliance. Read our latest blog (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Generation Programmable Power Supplies, is an extensive guide which offers insight on how to upgrade your legacy power supplies and sources with minimal downtime while also delivering modern enhancements. Learn more about taking control of your product (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Power Supply Product Rack Mount Hot Swap Power Supplies Now Available With Optional LAN Interface Modules TDK Corporation announces the introduction of LAN (Local Area Network) modules for the popular HFE series of 1600W and 2500W rack mounted, hot swap power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
. What ATSv5 Software Can Do For You Maury ATSv5 makes it possible to accurately measure power, gain, efficiency, IMD, ACPR, EVM, harmonics, noise parameters and many other characteristics of a device under test (DUT). Measured data (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
Now With Support for GSM, CDMA and WCDMA Introduction Maury's MT910 Automated Mobile Test System Software (AMTSv2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
communications equipment and networks. New circuit simulation engine for application integrations Circuit simulation and semiconductor IP characterization software provider Legend Design Technology Inc. has released an application program interface for its MSIM circuit simulator. Optimal claims first
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
involvement in an alleged price-fixing scheme among memory chip makers between February 2001 and February 2003. Power-One cuts guidance due to supply issues Power supplier Power-One Inc. said that supply shortages of its contract manufacturer are likely to lower sales of the first quarter, despite high
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
simulation test chambers to enable. optimum performance. However, it has been determined that they have a high global warming. potential, and domestic and international regulations such as the United States American Innovation. and Manufacturing Act, European Union Regulation No. 517/2014
More Information Top
-
Manufacture Engineering, Quality and Production System II
Using a dedicated power supply simulation software saber, a simulation of the high-power half-bridge LLC resonant circuit is made to verify the feasibility of the design [9].
-
Component-Based System for Designing Power Supply of no Expert Knowledge Required
A CBA Component Based Architecture is proposed for Switching Power Supply simulation software .
-
A digital real-time simulation model of a power supply operating in normal or fault state by using multiple modules
At the same time the digital real- time simulation software for power supply systems has become increasingly faster and better.
-
Power factor improvement technology by means of resonant type converter circuits
The SCAT (switching converter analysis tool) K.432 32-bit simulator developed by Kumamoto Institute of In- dustry was used as the software to simulate power supply harmonics of the circuit in Fig. 7, a PFC power supply with a full/half bridge …
-
Analysis of electric railway harmonic test and research on the suppression method
Simulation Software of Power Supply Harmonic Filtering and Reactive Power Compensation.
-
Mechanical Engineering and Materials
The physical simulation debugging, the user circuit board inserted on the simulation head, then good communication cables, power supply , operation simulation software .
-
Harmonic generator
generator; switching power supply ; the simulation software of Saber .
-
Software breadboards for power electronic circuits
where he has worked in the areas of product design and power supply design and simulation software His primary research interest is the development of software- based tools for the analysis, simulation, and design of power electronic equipment.
-
Self-oscillating interleaved boost regulator with loss free resistor characteristic
"SIMPLIS, Simulation Software for Switching Power Supply Design, Technical Reference Guide", Power Design Tools, Inc., Los Altos, CA.
-
A new control method for synchronous-switch post regulator
[7] “SIMPLIS, Simulation Software for Switching Power Supply Design,” Technical ReferenceGuide, Power DesignTools, Aug., 1993.
Indicates content that may require registration and/or purchase.