Products/Services for PP Cable Filler Yarn
-
Roving and Yarn - (141 companies)Roving and yarn are fibers twisted into a feedstock for weaving cloth or reinforcing composites. Product specifications include material type, dimensions, properties, applications, and structural features. Diameter and overall length are the most...Material TypeApplicationsStructural Features -
Composite Fillers and Reinforcements - (241 companies)Composite Fillers and Reinforcements are additives used to extend, strengthen and/or modify plastics, composites, adhesives, coatings and other materials Composite fillers and reinforcements are used to change and improve the physical and mechanical... -
Filler Caps and Fuel Caps - (31 companies)Filler caps and fuel caps seal filling ports in tanks and reservoirs holding liquids or granular media. Filler caps and fuel caps prevent the ingress of foreign materials into and the leakage of fuel or media from the reservoir. Filler caps and fuel...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors... -
Flat Cables - (369 companies)...conventional round wire cables, they do not require redundant insulating materials, fillers, and tapes. Because the conductor spacing is fixed and the geometry is constant, electrical characteristics such as impedance, capacitance, time delay, cross talk...
-
Filler Alloys and Consumables - (677 companies)Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms. Filler alloys and consumables are products frequently used to assemble metal...
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Audio Cables - (375 companies)...polyethylene (PE), polypropylene (PP), polyvinyl chloride (PVC), and silicon rubber. Teflon cable jacketing is also available. In terms of conductor size, audio cables are measured in American Wire Gauge (AWG) and specified as AWG 2/0, AWG 3/0, and AWG 4/0...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
Product News
-
Harbory Filtration
PP String Wound Cartridge for Industrial Product Overview. Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer-controlled to ensure consistent density and pore size distribution from the outer surface to the inner core. This design allows larger particles to be trapped in the outer layers while finer contaminants are captured closer to the core, maximizing dirt-holding capacity and extending service life. The cartridges are available in a wide... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
ExxonMobil - Polypropylene Products
Vistamaxx in cast PP film Film converters and packaging converters are creating innovative cast polypropylene (cPP) solutions with Vistamaxx TM performance polymers: improved film toughness for stronger packaging and enhanced seal performance. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Enhance filler loading in compounding With Vistamaxx TM performance polymers, you will achieve improved flow properties at high filler loadings while maintaining the typical physical property balance. These characteristics ensure efficient use of your compounding equipment while also ensuring downstream processing ease. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Achieve™ Advanced PP in various applications Rethink what 's possible in automotive performance, packaging design (thermoplastic resins), hygiene comfort and appliance appeal. Achieve TM Advanced PP offers a significant step beyond traditional PP or propylene material performance. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Exceed™ performance PP in various applications Rethink what 's possible in automotive performance, packaging design (thermoplastic resins), hygiene comfort and appliance appeal. Exceed TM high performance PP offers a significant step beyond traditional PP or propylene material performance. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil - Polypropylene Products
Exceed high performance PP in nonwovens Opening opportunities to finetune nonwoven fabric mechanical performance through a combination of Exceed Flow PP3655E1 and Exceed TM PP3155E5. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Harbory Filtration
PP/PE Liquid Filter Bag Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. All materials used in manufacturing comply with the regulations of fda, title 1. section 177 and ec directive 2002/72/ec, as applicable for food and beverage contact. Even fiber pore size for efficient filtration. Hygienic and safenon-toxic and harmless. (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Fujipoly® America Corp.
Compression Characteristics of Thermal Gap Fillers Introduction - Compression characteristics are a key function of gap fillers. Unlike thermal greases, the applications for gap fillers are quite different. Being mindful of compression characteristics and the factors that impact stress is important during the design phase to avoid over-stressing the printed circuit board (PCB). What are Gap Fillers? Gap fillers are a very specific type of thermal interface material (TIM). They are designed to deform various gaps when dealing with compliancy... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® America Corp.
Carbon Fiber Thermal Gap Fillers CF210A is the newest Fujipoly thermal gap filler. * CF210A incorporates carbon fibers along with traditional fillers found in thermal gap filler materials. * CF210A is rated at 21 W/m *K. * Compliance is closer to a much lower conductivity gap filler (Fujipoly- Sarcon PG25A). * Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above. * Low volatiles D2-D20 .0100 wt% or less. * CF210A incorporates carbon fibers along with traditional fillers found... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® America Corp.
Standard Performance Gap Filler Pads Highly Comfortable, Non-Flammable, Isolation and High Heat Conducting Gel materials. Gap filler materials are supplied in a fully cured state and remain pliable, easy conforming to minute surface irregularities. ?The basic Gap Filler Pad series can be further enhanced for special handling and die-cutting requirements. This product has a lower specific gravity and less oil bleeding than our conventional products *only applicable for GR14B. Learn More from Fujipoly (read more)Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp.
-
http://www.ens.dk/sites/ens.dk/files/supply/renewable-energy/wind-power/offshore-wind-power/new-offshore-wind-tenders/horns_rev_3_offshore_technical_project_de...
1 Conductor (here Aluminium) 2 Inner conductive layer 3 XLPE Insulation 4 Outer conductive layer 5 Lead sheath, for radial watertightening 6 Outer PE sheath, semiconducting 7 Filler 8 Bedding, PP yarn 9 Armouring, 10 Fibre optic cable 11 Outer sheath, Bitumen …
-
http://www.ens.dk/sites/ens.dk/files/supply/renewable-energy/wind-power/offshore-wind-power/new-offshore-wind-tenders/hr3_technical_project_description_offshor...
1 Conductor (here Aluminium) 2 Inner conductive layer 3 XLPE Insulation 4 Outer conductive layer 5 Lead sheath, for radial watertightening 6 Outer PE sheath, semiconducting 7 Filler 8 Bedding, PP yarn 9 Armouring, 10 Fibre optic cable 11 Outer sheath, Bitumen …
-
Nomenclature of Polymers
… Polymer PET Poly(ethylene terephthalate) PE-HD High-density polyethylene PVC Poly(vinyl chloride) PE-LD Low-density polyethylene PP Polypropylene PS Polystyrene Other … … Polyester fiber, industrial fibers, yarns and ropes are used … … shampoo / toiletry bottle, cable insulator, chemical resistant piping … … Basic polymers and their special characteristics Plastics - Symbols and abbreviated terms - Part 2: Fillers and reinforcing materials …
-
Handbook of Fillers, Extenders, and Diluents
Uses: Mfg. of paints; film (food/tobacco/display pkg.); inj. and blow-molded parts; automotive components; housings; wire/ cable coating; bottles; artificial grass; plastic … … reinforced plastics; flame retardant in PP homopolymers; dispersant for pigments … … clothing, blankets, fabrics, carpets, yarns ; Amorphous: plastics lubricant; pkg … Handbook of Fillers , Extenders, and Diluents—Second Edition .
-
http://www.ens.dk/sites/ens.dk/files/supply/renewable-energy/wind-power/offshore-wind-power/environmental-impacts/project_description.pdf
Fibre optical cable 12 Filler element, PP cordell 13 Armour beding, PP- yarn and bitumen 15 .
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1860/dissertation.pdf?sequence=1
R0060008 JUTE: CABLE YARN 5900 TEX R0063301 YARN: PP FILLER 30000 DEN .
-
Kinetics of the impregnation of carbon fibres with melts of thermoplastics
The method of applying a polymer melt onto a continuous fibre in the cable head of an … During the process of applying the melt onto the yarn or complex fibre, partial impregnation of these … … distinguished from the low-viscosity thermo-reactive resin solutions, whose impregnation of fibrous fillers has been rather … Translated from Khim!cheskie Volokna, No. 5, pp . 29-30, September-October, 1981.
-
Electrostatic discharge properties of knitted copper wire/glass fiber fabric reinforced polypropylene composites
For the purpose of this study. polypropylene ( PP )was chosen as the matrix material, and copper wires were incor- porated as conductive fillers to balance the composite with the desired ESD properties. … Limited supplied the matrix material polypropylene (PP)in the form of textured fiber yarns of 310 denier. Taiwan Chung Liang Wire and Cable Company Limited supplied copper wires of 0.08 and 0.12 …
-
Effect of manganese on the thermal degradation of hydrocellulose fibres
The method of applying a polymer melt onto a continuous fibre in the cable head of an … During the process of applying the melt onto the yarn or complex fibre, partial impregnation of these … … distinguished from the low-viscosity thermo-reactive resin solutions, whose impregnation of fibrous fillers has been rather … Translated from Khim!cheskie Volokna, No. 5, pp . 29-30, September-October, 1981.
Indicates content that may require registration and/or purchase.