Products/Services for Precast Concrete Spoon Drains
-
Drains and Drain Systems - (373 companies)...swaged rectangular bar, swaged I-bar, mesh or other types. Concrete drain systems can use either pre-cast or poured-in-place components. Sewer drains collect wastewater and feeds it into a sewage system. Industrial or commercial drains and drain...Drain TypeStrainer ShapeBody Material -
Precast Concrete Products - (199 companies)...mesh fabric. Typically, these precast concrete products are used in subways, utility tunnels, spillways, storm drains, and sewer trunks. Categories. There are several major categories of precast concrete products. Choices include agricultural...
-
Concrete Blocks and Cement Blocks - (172 companies)...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Concrete Mixers - (113 companies)...concrete mixers are known for high intensity mixing and short batch times. They are commonly used for mixing high strength concrete, often in batches of 2-6 m3. Vertical axis mixers include pan and planetary mixers, and are typically used for precast...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Drain Cleaning Machines - (26 companies)Drain cleaning machines are mechanical devices for alleviating clogs in drains. Drain cleaning machines are tools that unblock pipes and alleviate clogs in drains. Applications for drain cleaning equipment include sinks, tubs, showers, sewer...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
Product News
-
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Petersen Products Co.
Drain Cleaning vs. Drain Clearing Drain Cleaning vs. Drain Clearing: What 's the Difference and Which Do You Need?. Clogged drains are a widespread problem in both residential and commercial settings. Grease, hair, soap residue, food leftovers, and even tree roots can build up over time and restrict water flow. When the water slows down or stops completely, you have two options: drain clearing or drain cleaning. Although the names are often used interchangeably, they do not mean the same thing. Drain clearing focuses... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Parker Sporlan Division
Float Drain Regulator The Float Drain Regulator is engineered to efficiently remove. liquid condensate from various components of a cooling system,. including evaporators during their defrost cycle, reheat returns,. condenser drains, and system traps. It features an oversized seat. orifice specifically designed for rapid liquid removal. (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Petersen Products Co.
Drain and Sewer Cleaning Tools Since 1916, Petersen Products has been clearing clogged pipes with the DrainJet drain flusher. Today you can choose from the original DrainJet (the choice of professional plumbers and swimming pool owners) or select the economical Dr. FixIt (R) (great for home use), DrainJet Pro (attaches to a sewer jetter), or the Municipal Sewer Flusher for mainline pipes attaching with a fire hose connection. Municipalities also use pipeline cleaning balls for further cleaning of pipes. Give Petersen a call... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
DynaQuip Controls
DRAINMASTER Automatic Timed Drain Valve Harmful water and sediment produced in the normal operation of air systems will cause rust and corrosion to the system if not systematically removed. All maintenance experts agree that these destructive contaminants should be drained regularly for maximum performance of your air system. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer... (read more)Browse Drain Valves Datasheets for DynaQuip Controls
-
Analysis and Design of Shallow and Deep Foundations
… triaxial test, 123 triaxial shear tests, 85–89 consolidated-drained, 87 consolidated-undrained, 88 drained tests on sand … … 161 Masonic Temple, Chicago, 248 Mat, 1–4, 7 deformation, 160 foundation, 158 reinforced concrete , 158 Mexico City … … limit states, 226–227 load tests, 226 offshore, 182 overdriving, 190–191 pre-boring, 161 precast concrete, 191, 270 … … 154– 155 Sampling: ring-lined barrel, 140 sand, 142 split-barrel, 142 split- spoon , 142 thin-walled …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… yr_N|6 septic_J|3 emit_V|3 obnoxious_J|2 odor_N|7 aerobic_J|1 sodium_nitrate_N|3 algae_N|6 blue-green_algae_N|1 green_algae_N|1 anaerobic_J|1 unattractive_J|2 pilot_J|9 diam_N|2 gal_N|1 coat_V|4 fiberglass_N|1 matting_N|1 asphalt_N|1 erosion_N|1 housing_N|4 contributor_N|2 aeration_N|5 meter_V|1 mixing_N|4 pipe_N|8 discharge_V|11 drainage _ditch_N|2 discernible_J|4 grab_sample_N|2 operating_J|2 … … tiled_J|1 hover_V|7 anxiously_R|6 fork_N|8 spoon _N|1 get_down_V|5 openly_R|13 tiring_J|1 … … disruption_N|1 guam_N|10 based_on_J|3 50_N|5 100_N|5 computation_N|4 unadjusted_J|12 recoup_V|1 as_required_R|3 25_N|3 adjusted_J|4 abrupt_change_N|1 40_N|3 70_N|1 inside_J|2 mortar_V|3 bracing_N|2 flush_J|1 inset_N|1 6_N|2 21_N|2 instructions_N|1 building_supply_house_N|1 aboveground_J|1 fallout_shelter_N|2 9_N|6 23_N|1 impractical_J|2 pit_run_N|3 gravel_N|3 reinforced_ concrete _N|2 overlay_V|1 waterproofing_N|1 fallout_N|10 corrugated_J|1 precast _J|1 mound_over_V|1 10_N|4 24_N|3 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 103205,'precambrian period'),(103206,'precancerous'),(103207,'precarious'),(103208,'precariously'),(103209,'precariousness'),(103210,' precast '),(103211,'precative' … … 'reindeer'),(109330,'reindeer lichen'),(109331,'reindeer moss'),(109332,'reinforce'),(109333,'reinforced'),(109334,'reinforced concrete '),(109335,'reinforcement' … … 'run-up'),(112849,'runabout'),(112850,'runaway'),(112851,'runaway robin'),(112852,'runch'),(112853,'runcible spoon '),(112854,'runcinate' … … block'),(134191,'trap door'),(134192,'trap line'),(134193,'trap play'),(134194,'trap-and- drain auger'),(134195,'trap …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
… soil by augering a hole in the ground with a sampler or sample spoon attached to the … … either natural or special metallic) that is worked evenly into the surface of concrete tlatwork before the … Covered pit with open-jointed linings, often filled with rocks, through which drainage from roofs, basement floors … DUAL VIBRATION Application of synchronous vibrators to each end of a precast concrete block-making mold to …
-
Construction of the Beschneiungsspeichers Aineck 5 on the Katschberg
Only the sealed film connection to the prefabricated building takes place before location (Abb. 1). … the safety against flow of (" Piping ") the Künettenhinterfüllung along lines, a concrete locking wall was … Basin drain acting un gene, leachate detection and geodetic observations … holding component of the tearing rock could be reduced with heavy excavator with backhoe and on demand …
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
Individual slot element, concrete -recessing wall element [According to the method modified by the pilgrim step method … Infiltration well dead waving soakaway, Drän(age)brunnen ● absorbing waving, drain(age) waving, waving drain, negative waving, inverted waving; revel [Scotland]; dry waving (US) [A waving excavated or drilled through on impermeable stratum to allow water to drain through to a … … tufts Schmanten n > Schmantlöffel m bailing bucket, sliming sleeve f shell, drawing sleeve, dippers , sleeve, spoons, sand … schmelzbereite ore mass f, ore mass fain for melting [you are washed and roasted] to melt melts …
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > DESIGN CONSIDERATIONS FOR TRENCHLESS PIPELINE CONSTRUCTION METHODS
• Determining groundwater levels, sources of recharge, and drainage conditions Typically, split spoon samples will be taken in soft soil at 5-ft depth intervals in accordance … This approach involves constructing the shaft by stacking up circular precast concrete sections while excavating inside the caisson below the groundwater level with a clamshell.
-
cntlist (finlayson-gwc2014.zip)
… 00:: 2 2 drama%1:10:00:: 3 2 drainage_ditch%1:06:00:: 1 2 drain %2:38:00 … … tanker%1:06:00:: 1 1 tangibly%4:02:00:: 1 1 tangible%5:00:00: concrete :00 2 1 … … 00:: 1 1 sport%2:42:00:: 1 1 spoonful%1:23:00:: 1 1 spoon %1:06:00 … … 00:: 1 1 preceding%3:00:04:: 2 1 precede%2:38:00:: 4 1 precast %5:00:00 …
-
Advanced Building Materials and Sustainable Architecture
[4]BILLINGTON S L, YOON J K. Cyclic response of precast bridge columns with ductile fiber-reinforced concrete [J]. … combination of uniformly graded aggregate and low filler content can lead to the draining of asphalt binder … [7] Cash C.G., Roofing Failures, Spoon Press, London and New York.
Indicates content that may require registration and/or purchase.