-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision-regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: SEC America, LLC
Description: SEC80BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 80 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the
- DC Output Voltage: 13.8 volts
- DC Output Current: 80 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Broadcom Inc.
Description: accuracy and stability ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT
- Isolation Voltage: 5,000 volts
- Rise Time: 2.7 to 4 µs
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: SEC America, LLC
Description: SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the
- DC Output Voltage: 13.8 volts
- DC Output Current: 100 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Broadcom Inc.
Description: high precision applications, the ACPL-C79B (±0.5% gain tolerance) can be used. The product operates from a single 5 V supply and provides excellent linearity and dynamic performance of 60 dB SNR. With 200 kHz bandwidth, 1.6 µs fast response time, the product captures transients in short
- Isolation Voltage: 1,500 volts
- Rise Time: 0.05 µs
- Operating Temperature: -40 to 105 C
- Input: DC
-
Supplier: ValueTronics International, Inc.
Description: The 9116 is a 1200 W, 150 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 1,199.999999999997 watts
- Type: DC Power Supply
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM521Q25F is an AC/DC converter for LED lighting, which has a built-in MOSFET with 650V withstand voltage. This IC can be applied to quasi-resonant typed High-side LED driver application, and the high current precision and Low EMI noise can be achieved. Moreover, owing to
- TJ: -40 to 105 C
- Features: Other, RoHS Compliant
- Package Type: SOP
-
Supplier: ROHM Semiconductor GmbH
Description: BM521Q25F is an AC/DC converter for LED lighting, which has a built-in MOSFET with 650V withstand voltage. This IC can be applied to quasi-resonant typed High-side LED driver application, and the high current precision and Low EMI noise can be achieved. Moreover, owing to
-
Supplier: ValueTronics International, Inc.
Description: upto 20 kHz GO/NG Testing Remote Sensing Capability Short Circuit Test Self-Test at Power-on 15-bit Precision Voltage Over Power,Current,Voltage,Temp Prote The Chroma 6312 is a DC Electronic Load Mainframe. The Chroma 6312 is suitable for the test and evaluation of multi-output
- Load Bank Type: DC
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: ammeters provide all the scaling/interface circuitry to mate the CT’s output to a precision (3½ digit) A/D converter. The A/D's output goes directly to drivers for the meters’ large (0.37"/9.4mm digit easy-to-read, LED displays. AC-powered units have on-board AC/DC
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Richardson RFPD
Description: The AD679 is a complete, multipurpose 14-bit monolithic analog-to-digital converter, consisting of a sample-hold amplifier (SHA), a microprocessor compatible bus interface, a voltage reference and clock generation circuitry.The AD679 is specified for ac (or ""dynamic"") parameters such
- Resolution: 14 bits
- Sample Rate: 128 kSamples/Sec
- Package Type: DIP
-
Supplier: Solar Light Company, Inc.
Description: Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 15 to 29 volts
- DC Output Current: 5 amps
-
Supplier: Cirrus Logic, Inc.
Description: tests Multiple AC and DC operational modes Signal bandwidth: DC to 100 Hz Max AC amplitude: 5 VPP differential Max DC amplitude: + 2.5 Vdc differential Selectable attenuation to match CS3301/02 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 Outstanding performance AC
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: ACPL-782T utilizes sigma delta (Σ−Δ) analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and gain accuracy and stability
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 125 C
- Input: AC, DC
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale at crest factor to 3.0 True RMS AC
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- User Interface: Computer Programmable, None
- Features: Current Loop Converter, DC Current Input, Other Input
-
Supplier: Broadcom Inc.
Description: application need. The ACPL-C78A/C780/C784 utilizes sigma-delta analog-to-digital converter technology, chopper stabilized amplifiers, and a fully differential circuit topology. Together, these features deliver unequaled isolation-mode noise rejection, as well as excellent offset and
- Rise Time: 2.96 µs
- Operating Temperature: -40 to 100 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Infineon Technologies AG
Description: (supports an optocoupler feedback loop to primary side minimizing power losses) 3% analog dimming of LED current by a resistor or DC voltage at the MFIO pin Rset functionality at MFIO pin, LED current precision ±3% Hot plug protection to minimize LED inrush current Overvoltage
- Output Power: 0.36 watts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: A, 2.5 A, 5 A, 10 A/div,; U: 7.5, 15, 30, 75, 150, 300 V/div; CF 6: I: 5, 10, 20, 50, 100, 200, 500 mA/div, 1 A, 2 A, 5 A, 10 A, 20 A/div,; U: 15, 30, 60, 150, 300, 600 V/div Maximum input voltage (DC+AC peak): 1800 V Maximum input current (DC+AC peak): 60 A Environmental
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: ACCES I/O Products, Inc.
Description: completion circuit, current to voltage circuit, and current sourcing circuits for the RTD’s may be installed at the factory. A precision 15VDC sensor excitation source is supplied as part of any applicable factory signal conditioning option per channel. To provide
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Electronic Concepts, Inc.
Description: specialized AC and RF applications. Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits. KEY FEATURES High Volumetric Efficiency Self Healing Properties Low Loss Characteristics
- Capacitance Range: 0.001 to 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Cirrus Logic, Inc.
Description: differential outputs (OUT±, BUF±) Pin selectable-output attenuation 1, 1/2, 1/4, 1/8, 1/16, 1/32, 1/64 User programmable test modes AC differential/common mode output DC pulse/calibration output AC output voltage: 5 Vp-p differential DC output voltage: 2.5 Vdc
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: which puts the buck converters into standby mode. A modular reference design consisting of XDPL8219 board for primary side - a digitally configurable AC/DC flyback converter - together with this board is available. Summary of Features Input voltage up to 80 V Integrated
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: current. The card requires only +5 VDC and +12 VDC from the computer power supply. An on-board DC-DC converter translates the 12 VDC to low noise, isolated ±15 VDC for the precision analog circuitry.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: The 66203 is a power meter from Chroma. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
-
Supplier: Microchip Technology, Inc.
Description: (three generators) High-Speed PWM Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support DC/DC, AC/DC,
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: (PWM) Outputs (three generators) Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources Dead Time for Rising and Falling Edges 8.3 ns PWM Resolution at 60 MIPS, 16.6 ns Center-Aligned mode at 60 MIPS PWM support for DC/DC, AC/DC,
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: dsPIC30F DSCs Additional Features Operating Range Up to 40 MIPS operation (at 3.0-3.6V) 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Performance dsPIC33FJ core Modified Harvard architecture C compiler optimized instruction set 24-bit
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: dsPIC30F DSCs Additional Features Operating Range Up to 40 MIPS operation (at 3.0-3.6V) 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Performance dsPIC33FJ core Modified Harvard architecture C compiler optimized instruction set 24-bit
- Clock Speed: 40 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
Find Suppliers by Category Top
Featured Products Top
-
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Rated AC Voltage 0~380V AC Rated DC Voltage 0~540V DC Structural Design Partition wiring, multi-layer shielded (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
). • Voltage Rating: AC: 0-440VAC, 50/60Hz; DC: Up to 240VDC. • Operating Speed: Continuous rotation at 0 to 25 revolutions per minute (RPM). • Dynamic Contact Resistance Variation: Less than 10 milliohms (mΩ) per circuit throughout the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Low-voltage DC-to-DC converters often require electrical isolation to protect sensitive system components. Defined as Safety Extra-Low Voltage (SELV) and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. Excellent Electrical Performance & Safety: The insulation resistance is ≥1000MΩ (under 500V DC), and the insulation strength reaches 1500V AC, 50Hz, lasting 60 seconds, with a leakage current of only 2mA, ensuring the safety of electrical operation. The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
converters, sample and hold circuits, analog current inverters, precision matched current sources, CMOS inverter stages, diode clamps, and source followers. Samples and production orders available at (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
& Inverters: Convert DC to AC and require phase current monitoring. Satellites: Use resistors with actuators and solar-powered battery packs. Drones & eVTOLs: Need compact, lightweight components for (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Areas: Power Conversion Modules: Reduces switching noise in DC-DC converters for stable output (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
More Information Top
-
Precise simulation model of pulse‐phase control circuit for bulk power HV DC transmission system
Precise Model of Pulse-Phase Control Circuit for AC / DC Converter .
-
A LEDs light system based on color coordinates feedback for the projector
For AC / DC converter , the circuit adopts a feedback circuit with the adjustable precision shunt regulator TL431 and an optocoupler.
-
Ac-dc converter firing error detection
The Ripple Detector circuit provides fast and precise determination of SCR firing problems of an ac - dc converter .
-
Industrial experience with an intelligent AC/DC standard
For precision amplitude control the output is attenuated by sense amplifier SA and fed to a precision ac - dc com- parator which consists of switching matrix SM1, rms con- verter , integrating circuit and sample and I-d d ,S/H.cir- cuit.
-
A high-performance current-mode precision full-wave rectifier based on BiCMOS-CCCDBAs
A precision rectifier is extensively used in signal processing circuits , for instance, in an AC to DC converter , in a signal polarity detector, in a peak signal detector, in an amplitude demodulation circuit, and in an automatic gain control system [1-2].
-
Ac-Dc Transfer Measurements with a Precision of < 0.1 ppm
Abstract An ac - dc transfer comparator for the precise intercom- parison of thermal converters (TCs) is described and its circuit analysed for comparisons between TCs with both equal and unequal heater currents.
-
Key Considerations for PFC Conductors
From Precision Incorporated PFC (Power Factor Correction) inductors are used in active boost circuits to correct harmonic current distortion in AC to DC converters .
-
Renewable Energy in the Service of Mankind Vol II
However, since a DC / AC converter performs MPPT in a PV system, it is not possible to measure the current in short- cir- cuit conditions; in this chapter, a procedure that allows a precise estimation of this parameter has been developed.
-
G-MES: a computer aided electromechanical system model generator for SPICE
…circuit simulation is used to analyze a complex electromechanical system formed by an electric power supply ( AC or DC ), a power converter stage, an electrical motor … a close loop control circuit , is the amount of … system with the adequate precision level [l].
Indicates content that may require registration and/or purchase.