Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rohde & Schwarz USA, Inc.
Description: use in electronic component test systems. Key Facts 4½ -digit calibration source (0 to ±32.000 V, 0 to ±220.00 mA) Precision bipolar DC voltage/current source High resolution: 1µV / 100 nA High accuracy: ±0.025% voltage, ±0.03% current basic accuracy Linear
- DC Output Voltage: -28 to 32 volts
- DC Output Current: 0 to 0.22 amps
- Type: DC Power Supply
- Technology: Linear
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current:
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with
- Form Factor: Desktop / Free Standing
-
-
Supplier: ValueTronics International, Inc.
Description: The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 4119B power unit/amplifier contains a triple-voltage DC power supply (+15V,-15V & +20 DC), a constant current source and a standardization amplifier with low pass filter. The constant current diode, operating from +20 VDC, supplies power to operate
-
Supplier: Kikusui America, Inc.
Description: KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years, as well as for a variety of electronic devices such as ICs, LSIs, and sensors. This
- DC Output Voltage: 0 to 16 volts
- DC Output Current: 0 to 0.2 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 3 #
-
Supplier: Krohn-Hite Corporation
Description: “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. GENERAL DESCRIPTION The Krohn-Hite Model 526 Precision DC Voltage/Current Source/Calibrator is a highly stable and repeatable
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: ValueTronics International, Inc.
Description: The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA
- Type: AC Power Source
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control Interface: Analog
- DC Input Voltage: 24 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 1,000 to 10,000 volts
- DC Output Current: 0.0001 to 0.00025 amps
-
Supplier: Newark, An Avnet Company
Description: AC POWER SOURCE, 3A, 300VRMS, 750VA,; Product Range:9800B Series; Output Power Max:750VA; Output Voltage Max:300V; Output Current Max:3A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:
-
Supplier: AMETEK Programmable Power
Description: The iX Series II represents a new generation of AC and DC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the iX Series II
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Newark, An Avnet Company
Description: AC POWER SOURCE, 6A, 300VRMS, 1.5KVA,; Product Range:9800B Series; Output Power Max:1.5kVA; Output Voltage Max:300V; Output Current Max:6A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:
-
Supplier: Cole-Parmer
Description: • Precision power in a compact design • Low 1 mA settable current limit with 0.1 mA resolution • Output on/off button • Exceptionally low current ripple and noise (<0.4 mArms) • Excellent regulation • Constant voltage (CV) and constant current (CC) operation • Two large,
- DC Output Voltage: 0 to 30 volts
- DC Output Power: 30.000000000000004 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 110 to 220 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: The 2650 Series High Power SourceMeter SMU Instruments are designed specifically for characterizing and testing high voltage/current electronics and power semiconductors, such as diodes, FETs, and IGBTs, high brightness LEDs, DC-DC converters, batteries, solar cells, and other
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Advanced Energy Industries, Inc.
Description: variety of applications thanks to high reliability and versatility Save valuable space with compact design Help protect against flashover and continuous short circuit (no trip) Control voltage and current, run the unit as a current source Features Modular design (size dependent
- DC Input Voltage: 24 volts
- DC Input Current: 1 amps
- DC Output Voltage: 10 to 15,000 volts
- DC Output Current: 0.000667 to 0.01 amps
-
Supplier: Columbia Research Labs, Inc.
Description: +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source of DC voltage between +16 and +32 volts. The minimum voltage should be chosen at least six volts greater then the specific
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Cole-Parmer
Description: power, and temperature protection • Compact 19" (48 cm) half-rack size lets you rack mount units side-by-side The 9200 series power supplies automatically recalculate voltage and current limits for each setting to provide the maximum power in any voltage/amperage combination within its rated
- DC Output Voltage: 0 to 150 volts
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: power, and temperature protection • Compact 19" (48 cm) half-rack size lets you rack mount units side-by-side The 9200 series power supplies automatically recalculate voltage and current limits for each setting to provide the maximum power in any voltage/amperage combination within its rated
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 359.9999999999999 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: power, and temperature protection • Compact 19" (48 cm) half-rack size lets you rack mount units side-by-side The 9200 series power supplies automatically recalculate voltage and current limits for each setting to provide the maximum power in any voltage/amperage combination within its rated
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Island Components Group
Description: Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were used more often. Early servo motors were
- Continuous Torque: 0.090625 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Shaft Speed: 6,500 rpm
- Diameter / Width: 1.437 inch
-
Supplier: ValueTronics International, Inc.
Description: The Y5020 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.
-
Supplier: Kipp & Zonen, Inc.
Description: pre-aged, and have individual identification numbers. A spacer assembly with light curtain ensures that the calibration lamp is at the correct distance from the Brewer input optics. A bench-type power supply with keyboard and display provides very stable DC voltage and current to the
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: measurement occasions! 4-20mA Current output Wide temperature range DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Excellent vibration performance High performance drift stability Light weight
- Angular Rate Range: 49.999999999999986 to 300 deg/sec
- Bandwidth: 2,000 Hz
- Weight: 0.242504409171076 lbs
- Operating Temperature: -40 to 85 F
-
Supplier: Microchip Technology, Inc.
Description: standards. Additional Features Dual-Port Power Switches: 2.9V to 5.5V source voltage range 3.0A continuous current per VBUS port with 40 mΩ On resistance per switch Independent port power switch enable pins Dual fault ALERT# active drain output pins Constant Current or Trip mode
- Mounting / Configuration: SMD
-
Supplier: Measurement Computing
Description: acquisition (DAQ) device provides software-selectable configurations for multiple sensor types including voltage, current, temperature, resistance, and bridge-based sensors. Features include built-in CJC, open thermocouple detection, internal excitation source, and isolated digital
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.96 kHz
- Resolution: 24 bits
-
Supplier: Tektronix, Inc.
Description: Exceptional measurement integrity for a range of functions Choose from three sensitive options for precision high resistance and low current measurements. The 5½-digit Model 6514 and Model 6517B Electrometers offer 1fA sensitivity, >200TΩ input impedance on voltage measurements, and
- DC Current Range: 0.00000000001 to 0.0001 amps
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Measurement Type: DC
-
Supplier: Transcat, Inc.
Description: Source mA / V DC (0 - 24 mA / 0 - 24 V) Sink current (0 - 24 mA) Source 24 VDC and simultaneously measure loop mA mA / V accuracy: ±(0.015% of Reading + 0.002 units) Data Logging with internal SD card, supports 100 data files Alkaline battery power Each Unit Includes CE
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: ±50 V) Source mA / V DC (0 - 24 mA / 0 - 24 V) Sink current (0 - 24 mA) Source 24 VDC and simultaneously measure loop mA mA / V accuracy: ±(0.015% of Reading + 0.002 units) Data Logging with internal SD card, supports 100 data files Alkaline battery power Each Unit
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: ±50 V) Source mA / V DC (0 - 24 mA / 0 - 24 V) Sink current (0 - 24 mA) Source 24 VDC and simultaneously measure loop mA mA / V accuracy: ±(0.015% of Reading + 0.002 units) Data Logging with internal SD card, supports 100 data files Alkaline battery power Each Unit
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: 30 amps and do it continuously. The load can operate in CC, CV or CR mode while voltage/current or resistance/power values are measured and displayed in real time, making it well suited to test a variety of DC power sources. The Bk Precision 8540's performance is
- Load Bank Type: DC
-
Supplier: Acromag, Inc.
Description: 32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input
- Analog Input Channels: 32 #
- Resolution: 15 bits
- Accuracy: 0.02 % FS
- Operating Temperature: -40 to 158 F
-
Supplier: Newport MKS
Description: The LDX-3220 Precision Laser Diode Driver is a 200mA/500mA microprocessor-based current source that offers a high stability, low noise output and integrated laser diode protection circuits. In addition to precision current control, the LDX-3220 Precision
-
Supplier: Newport MKS
Description: The LDX-3210 Precision Laser Diode Driver is a 50mA/100mA microprocessor-based current source that offers a high stability, low noise output and integrated laser diode protection circuits. In addition to precision current control, the LDX-3210 Precision
Find Suppliers by Category Top
Featured Products Top
-
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
specialized product families, delivering precision frequency generation from DC to 40 GHz. Our portfolio is engineered to bridge the gap between component-level constraints and system-level performance, offering solutions that range from ultra-miniature HTCC/SMD components (as small as 15x12mm) to ruggedized (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Calibrated Coaxial Noise Sources for Noise Figure Measurements kTB k346 Series - Broadband Calibrated Coaxial Noise Sources are designed for precision noise figure measurement applications, offering exceptional accuracy and reliability. With low VSWR, they significantly reduce multiple (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Introducing Our New Video Series: "The Current Source" – Hosted by our own Field Applications Engineer, Jason Thompson. We’re excited to launch this new monthly video series dedicated to exploring the ins and outs of (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Op Amp Precision Design: DC Errors
AN1177 Op Amp Precision Design: DC Errors DC SPECIFICATIONS Author: Kumen Blake Microchip Technology Inc. There are a small number of DC specifications that describe errors at the input of an op amp. This section organizes these specifications into those related to the INTRODUCTION input offset
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors
More Information Top
-
Green Manufacturing, Mechanical and Automation Engineering
In this paper, a composite amplifier plus a floating power are developed by the China Aerospace high- precision DC current source .
-
Programmable Current Source
Our line of microprocessor-controlled, precision DC current sources are designed specifically for operation of our calibration standards.
-
Large excessive current during the calibration of electrometer by use of a capacitive low-current source
Recently, we have tried to evaluate the calibration capability of the newly developed high precision DC current source of KRISS by carrying out the calibration of Keithley model 6517A electrometer which is commonly used electrometer model in the field of the ionizing…
-
Current Source
Our line of microprocessor-controlled, precision DC current sources are designed specifically for operation of our calibration standards.
-
Cranfield University
The value of electrical conductivity is measured using a precision DC current source and 58 .
-
Progress in Automation, Robotics and Measuring Techniques
The investigated graphene structures were supplied by INMEL 60 calibrator work- ing as precise DC current source with the current of 1.20 mA.
-
The 3He + 4He --> 7Be Astrophysical S-factor
The current integrator was checked to a precision of better than 1% with two differ- ent precision DC current sources and with a square wave generator.
-
Reaction rate sensitivity of 44Ti production in massive stars and
implications of a thick target yield measurement of 40Ca(alpha,gamma)44Ti
The current integration from the target chamber was checked to a precision of better than 1% using a NIST-traceable precision DC current source .
-
Thick target measurement of the 40Ca(alpha,gamma)44Ti reaction rate
The current integration from the target chamber was checked to a precision of better than 1% using a NIST-traceable precision DC current source .
-
Development and evaluation of a workpiece temperature analyzer (WPTA) for industrial furances (Phase 1)
to produce very strip lamp and precision DC current source .
Indicates content that may require registration and/or purchase.