Products/Services for Precision Digital Barometer
-
Weather Instruments - (328 companies)...numbers) and hectopascals (hPa). Image credit: Cole Parmer. Digital barometers are newer devices which use pressure sensors to measure changes in air mass. They typically feature special capabilities such as data recording, adjustable unit displays...Device ClassificationSenses Wind SpeedSenses Wind Direction -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Altimeters - (21 companies)...altimeter must be used for visible indication for the pilot. Digital altimeter: A digital altimeter will have a digital display with no dials. Digital altimeters used in modern aircraft will be a graphical display that shows information on a single...
-
Precision Shafting - (80 companies)Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity... -
Precision Locknuts - (82 companies)Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles. Precision locknuts are used to adjust, preload, and secure bearings, gears, and other power transmission products to shafts... -
Hygrometers and Humidity Measurement Instruments - (605 companies)Digital, including computer signals. Switch or alarm. They can have analog, digital or video type displays and can have a number of different form factors. They can be PCB-mount devices, standard sensors or transducers, or a simple gauge or indicator...
-
Calibration and Reference Standards - (356 companies)...hole and slot dimensions or locations to specific tolerances. There are several tolerance grades for gage blocks. Grade 0.5 (AAA),or Laboratory Master Grade, products provide the highest degree of accuracy and are used in precision or master...
-
Microscopes - (724 companies)...at the top and regular binocular eyepieces at 30 degrees. The vertical tube is often used for a digital camera or a second observer. Features. Important features in specifying microscopes include a digital display, mechanical stages, oil immersion...
-
Compasses - (74 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Super Precision and Spindle Bearings - (103 companies)Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Precision Digital Bench Micrometer System PDF Brochure - External Supermicrometer Model PC. External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Busch Vacuum Solutions
Monitor Your Vacuum Pumps with Digital Precision Did you know, we offer digital remote monitoring to keep an eye on your vacuum pumps AND systems in real time?. Why is this important?. To reduce unplanned downtime. Predict and prevent breakdowns. Optimize performance and energy efficiency. With advanced diagnostics and performance tracking, proactively identify potential issues BEFORE they become costly failures, saving you time and money. From routine maintenance to emergency repairs, we can offer comprehensive service agreements that ensure... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Ametek Solartron Metrology
Digital Lever Probe - DL Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit (R)3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components. Due to it 's cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Protomatic, Inc.
Moving into Digital Manufacturing respond appropriately. This is a big plus because everyone knows what is going on and can focus on success. These are just some of the benefits of the MT Connect program at Protomatic. We are working to connect more machines in the future, in our effort to continually provide "Life-Saving Precision" to our customers. (read more) -
Pratt & Whitney Measurement Systems, Inc.
Our exclusive digital interferometer Needle). Shafts. Micrometers. Setting Standards (Frames, Rods). Dial / Test / Digital Indicators. Long Gauge Blocks and Meter Bars. LVDTs. Calipers. Snap Gages. Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable). Gears/Splines. Lead Gage Setting Standards. Ring Gages. Dial Bore Gages / Swing Gages / Shallow Diameter Gages. Master Setting Bars / Setting Masters / CMM Masters / Precision Parts. New Capability: ID/OD/SD*. SD = Same-side Dimension (SD = both probes travel... (read more)Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Gurley Precision Instruments
Digital Timing Attachment for Densometers: 4320DN The Model 4320 Programmable Digital Timer is designed specifically for all Gurley Densometers and High Pressure models. The Model 4320 not only increases the accuracy and productivity of these instruments, but provides recording and computing capabilities that will absolutely minimize the possibility of operator error. Both RS-232 and Centronics output to a variety of devices, including most printers and PC's. Other Model 4320DN features include: Automatic & manual program options. Calculates... (read more)Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
Automationdirect.com
Precise & versatile digital panel meters AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load... (read more) -
Ametek Solartron Metrology
Digital Gauging Probes – Spring Push Digital Gauging Probes. Spring Push Probe - DP/S. Feather Touch Spring Push Probe - DT/S. Compact Spring Push Probe - DZ/S. Ultra Feather Touch Spring Push Probe - DW/S. Whether the application is in a manufacturing environment or in a laboratory, Solartron Metrology 's extensive range of gauge probes has something suitable for a very wide range of environments. Click Here to see Digital Gauging Probes on the Solartron Metrology web site. (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Ametek Solartron Metrology
Orbit® 3 Digital Measuring Network Orbit (R) provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit (R) provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The Orbit (R) system architecture consists of a rugged mechanical design coupled with a high degree of electrical protection and excellent noise immunity, ensuring valid accurate data when it is needed... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Tronics Microsystems
High resolution digital MEMS inclinometer changes in the inclination angle, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the +- 14 g AXO (R)315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO (R)301, the second member of its AXO (R)300 accelerometers series, designed for high precision inclination measurements in industrial applications. AXO (R)301 is a low-noise, high resolution, closed-loop digital MEMS accelerometer... (read more)Browse Accelerometers Datasheets for Tronics Microsystems
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1962/1/Luxford-2005.pdf
Air pressure was obtained from a preci- sion digital barometer in the neighbouring laboratory.
-
Coastal Environmental Systems Inc
Altimeter - Precision Digital Barometer (PDB-1) Designed for the National Weather Service (NWS), the PDB-1 continuously displays real-time atmospheric pressure and altimeter settings.
-
Atmospheric Instrumentation Research Inc (AIR)
The systems include airsondes, tethersondes, ozonesondes and intellisondes, Radio Direction-Finding (RDF) and navigational-based wind-finding systems, rocketsonde, ballistics systems, Global Positioning System (GPS), precision digital barometers , Lyman-alpha hygrometers, and Ochs-Kaimal temperature flux sensors.
-
Kollsman Inc
Precision Digital Barometer (PDB) Provides continuous real-time atmospheric station pressure readings for meteorological and aviation applications.
-
Kollsman Inc
Details of a precision digital barometer developed by Kollsman for meteorological applications can be found in a separate publication entitled Jane's Air Traffic Control .
-
Cup anemometer calibration: effect of flow velocity distribution
• A Druck Precision digital barometer Mod. DPI 141 and a Schiltknecht ManoAir500 with Rotronic mod.
-
The ANBESS Test Payload
Only the barometercould be cali- brated end-to-endbecause the calibration gear, an air piston anda precision digital barometer , were portable enough to bring to the 8002 development system.
-
An automatic meteorological data collection system that is installed at Global Positioning System monitoring stations
VaisalaJnc. precision digital barometer Model PTB220AABIAI.
-
Linear-accelerator X-ray output: a multicentre chamber-based intercomparison study in Australia and New Zealand
L991237 Precision Barometer Digital thermometer Weatherstation with waterproof transducer Perspex water tank .
-
http://www.anton-paar.com/corp-en/products/details/ab-5/volatility/?eID=documentsDownload&document=54738&L=0
`` Digital precision barometer (optional) with a measuring range of 300 mbar to 1100 mbar and certificates for 5 or 10 measuring points .
Indicates content that may require registration and/or purchase.