-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.25 inch
- Length: 0.5 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.75 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.625 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: How do you measure precision? Two-thousandths of an inch at a time. From 3/4” to 1/16” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish
- Diameter / Size: 0.75 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: SPIROL
Description: Design-in SPIROL’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and
- Diameter / Size: 0.2362206 to 0.6299216 inch
- Length: 0.2362206 to 1.181103 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: Metric
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pin often used with the mating bushing shown here to align two pieces of a fixture. The pin's head and shank diameters are concentric to within .0005" TIR. The bushing's ID and OD are concentric to within .0003" TIR.
- Diameter / Size: 0.25 to 0.5 inch
- Length: 0.9 to 1.09 inch
- Pin Type: Bullet-nose Dowel
- Design Units: English, Metric
-
Supplier: Golden Collar Technology Co., Ltd .
Description: and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground and polished
- Diameter / Size: 0.25 to 0.375 inch
- Length: 3.44 to 9.38 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: Tooling Technology
Description: 2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to maintain a
-
Supplier: AGI - American Grippers Inc.
Description: Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading
- Operating Pressure Range: 30 to 120 psi
- Maximum Torque: 17 In-lbs
- Shaft / Table Axial Load Capacity: 198 lbs
- Shaft / Table Radial Load Capacity: 385 lbs
-
Description: What are blue zirconia ceramic pins? The blue zirconia ceramic pin is a special color zirconia ceramic pin. Compared with traditional white zirconia ceramics, blue zirconia ceramics have a blue appearance by adding specific metal ions or dyes. Features of blue zirconia ceramic
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Radwell International
Description: PRECISION DOWEL PIN: 8 X 24 MM, ALLOY STEEL, GRADE 8, BRIGHT FINISH, ROUNDED, DIN 6325 & ISO 8,734. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Description: Ondrives.US produces instrument quality, precision ground steel shafts and dowel pins in many materials, diameters, and lengths. Most precision shafts are available for same day shipment. Offered in 3 variations. This is a general purpose, non magnetic stainless steel. It
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron Precision performs modifications and develops prototype linear bearings quickly and cost effectively. Through holes, dowel pins, special threads or locations, slots, and changes to height, width, length and travel are available to conform to whatever special need your
- Device Type: Ball Slide, Crossed Roller Slide
- Features: Double Carriage
- Drive Type: Handwheel/Crank, Lead Screw/ACME Screw, Micrometer, Motor Mounts only (No Motor)
- Orientation: Horizontal, Inverted, Vertical
-
Supplier: Newport MKS
Description: Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2
- Bore Size: 0.437 to 1.125 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
- Material: Aluminum, Steel
-
Description: fixturing or other tooling elements to be precisely aligned with the actual travel path. Dowel pin holes are provided on the carriage top for repeatable mounting or tooling. Also available are custom features such as a steel body design, vacuum prepped units, and anti cage creep
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-3 is fully
- Stroke: 1 to 6 inch
- Rated Load/Force: 30 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.375 inch
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive
- Stroke: 0 to 6 inch
- Rated Load/Force: 80 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 1 inch
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing. Custom mounting holes and air ports can be added. Please consult factory. Main body or end blocks can be anchored due to the 1/16" height clearance. Standard built-in stroke adjustment for precise, repetitive
- Stroke: 0 to 4 inch
- Rated Load/Force: 25 lbs
- Operating Pressure: 30 to 120 psi
- Shaft Diameter: 0.05 to 0.5 inch
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.1875 to 0.25 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Thermal Press International, Inc.
Description: a multitude of applications Adjustable stroke speed with cushioned contact PID Digital Temperature Control Two Hand Start Buttons with Anti-Tie Down Safety Circuitry Easy rotational adjustment of thermal tooling to align with fixture Dowel pins in base for repeatable change out of
- Capacity / Operating Force: 0.125 tons
- Pressure: 120 psi
- Stroke: 1 to 4 inch
- Technology: Air / Pneumatic, Thermal Press
-
Supplier: Thermal Press International, Inc.
Description: Change tooling. o Easy rotational adjustment of thermal tooling to align with fixture. o Dowel pins in base for repeatable change out of fixturing. o 3-Point leveling of thermal tooling to fixture. o Available in various heights to accommodate tall or deep parts.
- Frame & Head Type: H-Frame
- Operation: Staking
- Technology: Thermal Press
Find Suppliers by Category Top
Featured Products Top
-
SPIROL International Corporation is pleased to announce the release of a new innovative lightweight product to achieve precision alignment. SPIROL's new Series GD100 Ground Hollow Dowels are designed to be a direct replacement for Ground Solid Dowels (read more)
Browse Dowel Pins Datasheets for SPIROL -
Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment are required. They are designed to be direct (read more)
Browse Dowel Pins Datasheets for SPIROL -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/55212/611131769-MIT.pdf?sequence=2
To overcome the second shortcoming, that of repeatability and precision of alignment of the backing plate with the print roller, we decided to use two precision dowel pins as a means to establish and maintain precise alignment during the wrapping process.
-
Design and testing of a kinematic package supporting a 32×32 array of GaAs MQW modulators flip-chip bonded to a CMOS chip
and rotation of the minilens substrate are constrained by three press-fit precision dowel pins inserted in the minilens holder (dowel pin positional tolerance .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36722/77561934-MIT.pdf?sequence=2
Stainless steel precision dowel pins of 0.375" + 0.0002" were chosen for the press fit inner- body.
-
Packaging of an optoelectronic-VLSI chip supporting a 32 X 32 array of surface-active devices
As shown in figure 4. the lateral position (x,y) and rotation (0,) of the mini-lens substrate are constrained by three press-fit precision dowel pins inserted in the mini-lens holder (dowel pin positional tolerance = .
-
Tolerance analysis versus image quality: a case study for cost-effective space optics
Each mirror has through mounting holes for screws and a pair of a precision dowel pin hole with a slot.
-
Low-distortion mounting techniques for metal mirrors
Two precision dowel pins installed in the housing are used to achieve and retain the centration of mirror relative to system optical axis.
-
Low-cost adjustable mirror mount
A diamond-machined metal mirror is directly assem- bled to the mount with three screws and two precision dowel pins .
-
Are there alternatives to the porcelain fused to gold bridge? *
The use of precision dowel pins obviates the .
-
Performance of the LHCb Outer Tracker
The modules are positioned on the C-frames by means of precision dowel pins .
-
Accurate and Precise Fabrication of Iosipescu Shear Test Specimens
using the setup shown in Fig. 4 making d- lowances fathe diameter of the precision dowel pin .
Indicates content that may require registration and/or purchase.