Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Test Method for Characterizing the Pressure Drop and Filtration Performance of Cleanable Filter Media
-
Supplier: ASTM International
Description: 1.1 This test method characterizes the operational performance of cleanable filter media under specified laboratory conditions. 1.2 This test method determines the airflow resistance, drag, cleaning requirements, and particulate filtration performance of pulse cleaned filter
-
Supplier: Accuris
Description: Requirements for Presentation of Catalog Data, Fluid Compatibility, Cleaning Media, Markings and Dimensional Identification Codes, and Pressure Drop Characteristics for Fluid Power Air Line Filters (NFPA T3.12.2)
-
-
Filter Elements - Dual Gradient Double Pleated Filters with NanoAI™ Media -- Green Filtration SeriesSupplier: Watts
Description: internally, extending filtration level contamination and service life, while achieving high flow and low pressure drop. All filters feature the use of Agion® antimicrobial technology that provides built-in protection by working 24/7 resisting the growth of microbes. Each
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical
- Filtration Grade (Micron Rating): 7 µm
- Application / Industry: Biopharmaceutical, Electronics, Medical, Municipal Water Supply
- Configuration: Bulk Filter Media
- Features: Micro Filtration, Other, Water
-
Supplier: GE ENERGY Air Filtration
Description: GE's ePTFE membrane laminates, better known as Preveil*, provide filter bag and cartridge manufacturers with a regenerable filtration media that allows for maximum particulate capture with minimal pressure drop over time. ePTFE is made by expanding polytetrafluoroethylene
- Type: Micro Filtration
- Filter Medium Material: PTFE / Teflon®
-
Description: top of the other at the front side of the changeover valve. Material: as per spare parts list. Filter Element Pleated design with optimized pleat density and various filter media. The filter element is the most important component of the filter in view of prolonged
- Maximum Pressure: 580.1508 psi
- Maximum Liquid Flow: 712.8 GPM
- Additional Features: Duplex
- Filtration Product: Hydraulic Fluid
-
Supplier: Chicago Pneumatic and Pneumatech
Description: system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to
- Maximum Air Volume: 94 SCFM
- Maximum Inlet Pressure: 60 to 725 psi
- Connection: 1/4" NPT
- Material: Aluminum
-
Supplier: Camfil Power Systems
Description: due to its extended media area, resulting in a low pressure drop. The 30/30 media is a blend of cotton and polyester and proven to keep a low pressure drop during the filter's lifetime. The media is backed with a corrosion-resistant wire
- Length: 3.7401595 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 70 F
-
Supplier: Chicago Pneumatic and Pneumatech
Description: system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to
- Maximum Air Volume: 445 SCFM
- Maximum Inlet Pressure: 725 to 5,075 psi
- Connection: 1" NPT
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to
- Maximum Air Volume: 2,000 SCFM
- Maximum Inlet Pressure: 60 to 725 psi
- Connection: 2" NPT
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to
- Maximum Air Volume: 1,000 SCFM
- Maximum Inlet Pressure: 290 to 1,450 psi
- Connection: 1½" NPT
- Filter Type: General Purpose
-
Supplier: BHS-Filtration Inc.
Description: support tie rods provide for an annular space between the media and the core for a low pressure drop operation and efficient gas expansion of the filter media sock for cake discharge. Finally, the filter media is a synthetic type with a clean removal
- Features: All Pressure Filters
- Equipment Type: Candle Filter
-
Supplier: Radwell International
Description: VARICEL, 12X24X12, AIR FILTERS, EFFICIENCY: 95%, MEDIA AREA (SQ. FT.): 57; CFM @ 250 FPM: 500, PRESSURE DROP @ 250 FPM: 0.25;. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Description: Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical
- Basis Weight: 70 gsm
- Thickness: 27 mil
- Markets: Chemical Process
- Paper and Paperboard: Filtration / Separation Media
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropylene blend media offers
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Waste Treatment
-
Description: efficiencies. LyPore XL microglass filtration media is chemically and biologically inert media. Visit our microglass media properties page for a comparison of the LyPore XL microglass filtration media and standard LyPore microglass filtration media lines. Food,
- Basis Weight: 105 gsm
- Thickness: 22 mil
- Electrical Resistivity: 25 ohm-cm
- Markets: Chemical Process
-
Supplier: Universal Air Filter Company
Description: the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments. Outside Plant
- Efficiency: 99.95 %
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 2-ply
-
Supplier: Bosch Rexroth Corporation
Description: • Low pressure drop • Special highly efficient filter media • Flow-optimized design due to 3D computer-supported design • Type FEN according to DIN 24550, type FE according to BRFS
- Filtration Product: Hydraulic Fluid
-
Supplier: Camfil
Description: cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. Filters made with OmniPleated media packs deliver a lower pressure drop and release more dust during pulse cleaning, reducing the energy demand on the fan motor and
- Features: Filter Only
-
Supplier: Micro Air
Description: structure. • Higher Efficiency, Lower Pressure Drop, Improved Cleanability- Pressure processing of the media during manufacturing allows greater surface loading characteristics. The MAX! Long-life performance the industry demands for dust collection applications.
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: Filter Only
-
Supplier: Camfil
Description: cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. Filters made with OmniPleated media packs deliver a lower pressure drop and release more dust during pulse cleaning, reducing the energy demand on the fan motor and
- Operating Temperature: 160 F
- Construction: Cartridge Filter
- Features: Other
-
Supplier: G. Bopp USA Inc.
Description: These fabrics have a slightly structured surface and are characterized by very high flow rates and a small pressure drop. They are used for precoat filters and filter cartridges with increased mechanical stress.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Saint-Gobain Innovative Materials
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Proprietary Fluropolymer repellency integral to production process, not an after-treatment Ultra low pressure drop Application specific grades optimized for the lowest carry-over Broad chemical compatibility Epoxy binder versions for high temperature applications Media readily
- Filtration Product: Coolants, Hydraulic Fluid
- Features: Gas, Gasoline / Diesel, Micro Filtration, Other
- Filter Medium Material: Glass Fiber
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Universal Air Filter Company
Description: Reduce water ingress and other airborne mist. Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter media is a durable, cleanable,
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: Saint-Gobain NorPro
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Universal Air Filter Company
Description: EMI/RFI shielding with positive grounding. Air straightening for maximum cooling efficiency. High dust arrestance with low pressure drop. The Universal Dual Honeycomb air filter reduces EMI/RFI noise by using a honeycomb structure which provides “cells” that are designed to
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: ISC Sales, Inc.
Description: The Glasfloss Z-Line Series MR-13 pleated air filter feature the latest in media technology to achieve MERV 13 while maintaining low pressure drop and good service life. The new Z-Line Series MR-13 pleat is optimized for "LEED" compliance in new and existing buildings as
- Length: 10 to 25 inch
- Height: 20 to 25 inch
- Width / Ring Size: 1 to 4 inch
- Operating Temperature: 180 F
-
Supplier: Camfil Power Systems
Description: The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds. MacroTrap XPore 80 media are highly macroporous ceramic media. The
-
Supplier: Camfil Power Systems
Description: The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The HEmiPleat offers low pressure drop, improved dust release and reduced energy cost.
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: Hayward Flow Control
Description: For use with Single (7” diameter) and Multiple (2-1/2” diameter) Cartridge CFLVs (Single and Double Length) • High Surface Area Design Provides Excellent Flow Rates and Comprehensive Service Life • Low Pressure Drop • Multiple Layered Media Construction Guarantees Dependable
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: ISC Sales, Inc.
Description: Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 to 20 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: Thermon, Inc
Description: The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
Find Suppliers by Category Top
Featured Products Top
-
airborne particle removal, low-pressure-drop operation, and long service life in industrial and commercial air filtration applications. With excellent chemical resistance, moisture resistance, and mechanical strength, PP Air Filter Media provides reliable filtration performance for applications (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
-Holding Capacity — Progressive fiber structure extends filter life Low Initial Pressure Drop — Energy-efficient airflow for HVAC systems (read more)
Browse Filter Media Datasheets for Harbory Filtration -
low initial resistance, allowing higher filtration efficiency without excessive pressure drop — reducing HVAC energy consumption. 3. Extended Filter (read more)
Browse Filter Media Datasheets for Harbory Filtration -
low pressure drop. This means the fan or blower consumes less energy, leading to significant long-term electricity savings. ?? 2. Excellent Durability and Reliability (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
. Backpressure: Flow backpressure results from the “percent open area” and the degree of particulate build-up on the media surface. Choose a material that will more than withstand the full pressure drop across a blocked surface area (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Product Applications: They are used in environments where both high filtration efficiency and minimal pressure drop are crucial, such as in medical facilities, industrial cleanrooms, and high-performance automotive air filters. Product Customizable (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
, more efficient pulse cleaning and fewer filter changeouts. Filters made with OmniPleat media packs deliver a lower pressure drop and release more dust during pulse cleaning, which reduces the energy demand on the fan motor and compressed air consumption costs. Backed by rigorous testing (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
pressure drop. Easy snap-in configuration. Qualtek's plastic fan filter assemblies fit fan sizes from 40mm to 120mm. Media (PPI) range from 30PPI, 45PPI, 60PPI and 100PPI Follow us on: (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
ALTERNATE HIGH EFFICIENCY PARTICULATE AIR (HEPA) FILTRATION SYSTEM
In FY98 SRS started working on the theory of using high- pressure drop filter media in an in situ regenerative filtration system.
-
Proceedings of the 21st DOE/NRC nuclear air cleaning conference; Volume 2, Sessions 9--16
-gas mixture reduced to near atmospheric pressure, - a maximum filtering medium pressure drop of lo4 Pa. 3.2.6.2.
-
Analytical Life Prediction Modeling for Diesel Fuel Filters Optimization
Development of a simulation model based on reliability Weibull equation need to define first the filter medium pressure drop evolution model with instrumented vehicles and secondly to collect minimum 30 used filters with all information about vehicles' fuel consumption and fuel qualities.
-
Experimental and Analytical Investigation of Pressure Differentials for Clean and Loaded Wire Meshes Used in Zeolite Retention
INTRODUCTION The design process included a review of filter media types and applicability, examination of correlations for filter media pressure drop , and use of pleated media for this application.
-
American Petroleum Institute Recommended Practice for Squirrel-Cage Induction Motors
Where filters or provision for future filters are provided, winding temperature detectors are required, as well as manomiieter coninections for filter media pressure drop measurement.
-
Fundamentals of Air Cleaning Technology and Its Application in Cleanrooms
Pressure Drop of Filter Media . . . . . . . . . . . . . . . . .
-
http://etd.auburn.edu/bitstream/handle/10415/2968/Amogh%20N%20Karwa%20Dissertation2012.5.pdf?sequence=2
Pressure drop across filter media ............................................................................
-
Pressure drop and permeability of three-dimensional virtual fibrous medium
f (α) = 2·653α + 39·34α2 + 144·5α3 (5) The well-known Davies’ experimental correlation is obtained to calculate the pressure drop of filter medium and is proved to be accurate for an SVFs range of 0·6–30%.
-
Scalable Numerical Tools for Flow and Pressure Drop Computation in Fibrous Filter Media
The capability of a numerical solution process based on the finite element method is demonstrated using the numerical toolbox HiFlow to determine flow field and pressure drop of filter media .
-
Filtration and regeneration behavior of polytetrafluoroethylene membrane for dusty gas treatment
During filtration, the total pressure drop mainly includes two parts: pres- sure drop through filter media and through cake layer.
Indicates content that may require registration and/or purchase.